- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Standards Met | Series | Max Operating Temperature | Min Operating Temperature | Output Type | Operating Supply Voltage | Interface | Output Configuration | Response Time | Amplifier Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Communication Protocol | Product | Electrical Connection | IP Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q459EQ Banner Engineering | In Stock | - | - | - | 4 | - | - | + 70 C | - | - 40 C | - | - | Compliant | - | - | 70 °C | -40 °C | - | 5 VDC to 15 VDC | - | - | - | Photoelectric | - | 6 m | Opposed Emitter | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - | - | IP67 | ||
![]() Q45AD9F-W30 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 5 VDC to 15 VDC | - | - | - | Photoelectric | - | - | Glass Fiber Optic | Cable | Infrared | - | - | - | - | - | ||
![]() Q45AD9R Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45AD9RQ Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 5 VDC to 15 VDC | - | - | - | Photoelectric | - | 6 m | Opposed Receiver | 4-Pin M12 Euro-Style Connector | Infrared | - | - | - | - | - | ||
![]() Q45AD9FV Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45X6EQ Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | 60 m | Opposed Emitter | 5-pin Mini-Style | Infrared | - | - | - | - | - | ||
![]() Q4XFKLAF710-Q8 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q4XFNLAF310-Q8 Banner Engineering | 2979 |
| - | Flush Mount | - | Stainless Steel | 100 mA | +50°C | - | -10°C | - | - | - | CE Certified, cULus Certified, DIN40050-9, IEC60529, MIL-STD-202G, UL Listed | Q4X | - | - | NPN | 10 VDC to 30 VDC | - | NPN, PNP | 1.5 ms | - | M12 Connector | Photoelectric | - | M12 | LED | - | - | M12 5 Pin Connector | IP67, IP68, IP69K | - | ||
![]() Q4XTKLAF100-Q8 Banner Engineering | 866 |
| - | Threaded | - | Stainless Steel | 100 mA | +50°C | - | -10°C | - | - | - | CE Certified, cULus Certified, DIN40050-9, IEC60529, MIL-STD-202G, UL Listed | Q4X | - | - | NPN/PNP | 10 VDC to 30 VDC | IO-Link | NPN, PNP | 1.5 ms | Photoelectric | M12 Connector | 25 mm to 100 mm | - | M12 | LED | IO-LINK | - | M12 4 Pin Connector | IP67, IP68, IP69K | - | ||
![]() Q60BB6AFV1000-W30 Banner Engineering | In Stock | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | Bipolar | - | - | - | 65 mm to 130 mm | Diffused | Cable | LED | - | - | - | - | - | ||
![]() QCM50-K1D40-Q8-4 Banner Engineering | In Stock | - | - | - | - | - | - | + 55 C | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | - | - | - | - | - | - | - | - | - | - | Color Sensor | - | - | - | ||
![]() QM26VNLP-5M Banner Engineering | 2764 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | Bulk | Active | - | - | * | - | - | - | 10 VDC to 30 VDC | - | Complementary PNP | - | Photoelectric | - | 3 m | Retroreflective | Cable | LED | - | - | - | - | - | ||
![]() QMH26VPAF400Q7 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 30 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | Complementary PNP | - | Photoelectric | - | - | - | M12 | LED | - | - | - | - | - | ||
![]() QS186E-W-66 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | QS18 | - | - | - | 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 20 m | Opposed | Cable | Infrared | - | - | - | - | - | ||
![]() QS186LE214Q5-IOB Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18AB6AF350Q5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18AP6AF300QPMA20 Banner Engineering | In Stock | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | QS18 | - | - | - | 10 VDC to 30 VDC | - | PNP | - | Photoelectric | - | 300 mm | Adjustable Background Suppression | 4-Pin M12 Pigtail Connector | Visible Red LED | - | - | - | - | - | ||
![]() QS18AP6AF300Q3-3 Banner Engineering | In Stock | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | QS18 | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | 300 mm | Background Suppression | Quick-Disconnect | Visible Red | - | - | - | - | - | ||
![]() QS18APWLPC1 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | - | QS18 | - | - | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | - | P-MOSFET (Sourcing) | - | Photoelectric | - | 3.5 m | Polarized Retroreflective | Cable | Visible Red LED | - | - | - | - | - | ||
![]() QS18EK6CV15Q7 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | QS18 | - | - | - | 10 VDC to 30 VDC | - | NPN, PNP | - | Photoelectric | - | 16 mm | Convergent | 4-Pin M8 Pico-Style Connector | Visible Red LED | - | - | - | - | - |