- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Standards Met | Operating Temperature | Series | Voltage - Supply | Supply Voltage | Depth | Output Type | Operating Supply Voltage | Interface | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Power Consumption | Sensing Method | Connection Method | Light Source | Communication Protocol | Electrical Connection | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D10UNFPGQ Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | -20°C ~ 55°C | P | 15V ~ 24V | - | - | - | - | - | NPN | - | 50µs | - | Teaching Method | - | - | - | Diffuse | Connector, M8 | Green (525nm) | - | - | - | - | - | ||
![]() DBT23P Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF-G2-KD-Q7 Banner Engineering | 2781 |
| - | DIN Rail | Thermoplastic | 86.3 x 10 x 31.5 mm | +55°C | - | -10°C | DIN Rail | - | - | CE Certified, cULus Listed | - | - | - | 10 → 30 V dc | 31.5mm | PNP, Push Pull | - | IO-Link | PNP | - | 1000 (Long Range) μs, 2000 (Long Range with Immunity) μs, 250 (Standard) μs, 50 (Fast) μs, 500 (Medium Range) μs | - | - | Cable | 1.1 m | 960 mW | Plastic/Glass Fiber Optic | - | Red LED | IO-LINK | 4-Wire | IP50 | 86.3mm | 10mm | ||
![]() DF-G3-NS-9M Banner Engineering | 2831 |
| - | DIN Rail | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | -10°C ~ 55°C | DF-G3 | 10V ~ 30V | - | - | NPN | - | - | - | - | - | Fiber Amp | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF-G3-NS-Q3 Banner Engineering | 2598 |
| - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | - | * | - | - | - | - | - | - | Single NPN | - | - | - | - | - | 3 m | - | Glass | - | - | - | - | - | - | - | ||
![]() DF-G3IR-NS-Q5 Banner Engineering | 2015 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF-G3IR-ND-Q7 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | - | * | - | - | - | - | - | - | Dual NPN | - | - | - | - | - | 6 m | - | Glass | - | - | - | - | - | - | - | ||
![]() DQ12AN6LVQ3 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DQ12AN6RQ3 Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN LO | - | - | Photoelectric | - | - | 3 m | - | Opposed Receiver | 3-Pin M8 Connector | Visible Red LED | - | - | - | - | - | ||
![]() DQ12RP6LPQ3 Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP DO | - | - | Photoelectric | - | - | 2 m | - | Polarized Retroreflective | 3-Pin M8 Connector | Visible Red LED | - | - | - | - | - | ||
![]() DS18VN6FF100 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | Photoelectric | - | - | 100 mm | - | Fixed-Field | Cable | Visible Red LED | - | - | - | - | - | ||
![]() DS186EQ Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | Photoelectric | - | - | 20 m | - | Opposed Emitter | 4-Pin Pico-Style Connector | Infrared | - | - | - | - | - | ||
![]() DS18RB6FF100Q5 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | Photoelectric | - | - | 100 mm | - | Fixed-Field | Cable | Visible Red LED | - | - | - | - | - | ||
![]() DS186EQ8 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | Photoelectric | - | - | 20 m | - | Opposed Emitter | 4-Pin Euro-Style Connector | Infrared | - | - | - | - | - | ||
![]() DS18VP6FF50Q8 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | - | 50 mm | - | Fixed-Field | 4-Pin Euro-Style Connector | Visible Red LED | - | - | - | - | - | ||
![]() DS18VP6FF50 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | - | 50 mm | - | Fixed-Field | Cable | Visible Red LED | - | - | - | - | - | ||
![]() DS18VP6FF100Q8 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | - | 100 mm | - | Fixed-Field | 4-Pin Euro-Style Connector | Visible Red LED | - | - | - | - | - | ||
![]() DS18VP6FF100Q5 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | - | 100 mm | - | Fixed-Field | 4-Pin Euro-Style Connector | Visible Red LED | - | - | - | - | - | ||
![]() DS18VP6FF50-W-30 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | - | 50 mm | - | Fixed-Field | Cable | Visible Red LED | - | - | - | - | - | ||
![]() DS18VP6FF100Q Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | Photoelectric | - | - | 100 mm | - | Fixed-Field | 4-Pin Pico-Style Connector | Visible Red LED | - | - | - | - | - |