- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Output Configuration | Amplifier Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R55CG2Q Banner Engineering | In Stock | - | - | - | + 50 C | - 10 C | - | - | - | 10 VDC to 30 VDC | Bipolar | - | 10 mm | Convergent | 5-pin M12 | Visible Green LED | - | ||
![]() QS18VP6LAFQ1 Banner Engineering | In Stock | - | - | - | + 50 C | - 10 C | - | - | - | 10 VDC to 30 VDC | PNP | Photoelectric | 150 mm | Adjustable Background Suppression | 4-Pin M8 Pigtail Connector | Visible Red Laser | - | ||
![]() QS18VP6LD W/30 Banner Engineering | In Stock | - | - | - | + 50 C | - 10 C | - | - | - | 10 VDC to 30 VDC | PNP | Laser | 300 mm | Diffused | Cable | Visible Red LED | - | ||
![]() Q60BB6LAF1400QP Banner Engineering | In Stock | - | - | - | + 50 C | - 10 C | - | - | - | 10 VDC to 30 VDC | Bipolar | - | 200 mm to 1400 mm | Background Suppression Fixed | Cable | - | - | ||
![]() Q45AD9D Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | 5 VDC to 15 VDC | - | Photoelectric | 300 mm | Diffused | Cable | Infrared | - | ||
![]() QMT42VP6DX W/30 Banner Engineering | In Stock | - | - | - | + 55 C | - 20 C | - | - | - | 10 VDC to 30 VDC | PNP | Photoelectric | 10 mm to 6 m | Diffused | Cable | Infrared | - | ||
![]() PVA100P6RQ W/6IN Banner Engineering | In Stock | - | - | - | + 55 C | 0 C | - | - | - | 12 VDC to 30 VDC | PNP | - | 100 mm | Opposed Receiver | 4-Pin M12 Connector | - | - | ||
![]() QS18APWDXLQ2 Banner Engineering | In Stock | - | - | - | + 70 C | - 25 C | - | - | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | P-MOSFET (Sourcing) | Photoelectric | 1 m | Diffused | 4-Pin Micro-Style Connector | Infrared | - | ||
![]() Q20NDXLQ Banner Engineering | In Stock | - | - | - | + 60 C | - 20 C | - | - | - | 10 VDC to 30 VDC | NPN | Photoelectric | 1.5 m | Diffused | 4-Pin M8 Connector | Infrared | - | ||
![]() QS18AB6AF40Q5 Banner Engineering | In Stock | - | - | - | + 55 C | - 20 C | - | - | - | 10 VDC to 30 VDC | NPN, PNP | Photoelectric | 15 mm to 40 mm | Adjustable Background Suppression | 4-Pin M12 Pigtail Connector | Visible Red LED | - | ||
![]() QS30FF600QPMA16 Banner Engineering | In Stock | - | - | - | + 70 C | - 20 C | - | - | - | 10 VDC to 30 VDC | NPN, PNP | Photoelectric | 600 mm | Fixed-Field | 5-Pin M12 Pigtail Connector | Visible Red LED | - | ||
![]() QS30FF200QPMA16 Banner Engineering | In Stock | - | - | - | + 70 C | - 20 C | - | - | - | 10 VDC to 30 VDC | NPN, PNP | Photoelectric | 200 mm | Fixed-Field | 5-Pin M12 Pigtail Connector | Visible Red LED | - | ||
![]() Q60VR3LAF2000 W/30 Banner Engineering | In Stock | - | - | - | + 45 C | - 10 C | - | - | - | 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | 200 mm to 1400 mm | Background Suppression Fixed | Cable | - | - | ||
![]() QS30AFF400QPMA20 Banner Engineering | In Stock | - | - | - | + 60 C | - 20 C | - | - | - | 10 VDC to 30 VDC | NPN, PNP | Photoelectric | 400 mm | Fixed-Field | 4-Pin M12 Pigtail Connector | Visible Red LED | - | ||
![]() QS18AB6AF300 W/30 Banner Engineering | In Stock | - | - | - | + 55 C | - 20 C | - | - | - | 10 VDC to 30 VDC | NPN, PNP | Photoelectric | 30 mm to 300 mm | Adjustable Background Suppression | Cable | Visible Red LED | - | ||
![]() QS18UNA W/30 Banner Engineering | In Stock | - | - | - | + 60 C | - 20 C | - | - | - | 12 VDC to 30 VDC | NPN | - | 50 mm to 500 mm | - | Cable | - | - | ||
![]() Q60BB6AF2000QPMA Banner Engineering | In Stock | - | - | 5 | + 55 C | - 20 C | Compliant | 55 °C | -20 °C | 10 VDC to 30 VDC | Bipolar | - | 50 mm to 125 mm | Reflective | Cable | - | IP67 | ||
![]() Q40S2P6FF200Q Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | 10 VDC to 30 VDC | PNP | Photoelectric | 200 mm | Fixed-Field | 4-Pin M12 Euro-Style Connector | Infrared | - | ||
![]() Q40SN6FF400 W/30 Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | 10 VDC to 30 VDC | NPN | Photoelectric | 400 mm | Fixed-Field | Cable | Infrared | - | ||
![]() Q40S2P6LPQ Banner Engineering | In Stock | - | - | - | + 70 C | - 40 C | - | - | - | 10 VDC to 30 VDC | PNP | Photoelectric | 6 m | Non-Polarized Retroreflective | 4-Pin M12 Euro-Style Connector | Infrared | - |