- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTR457BMSB4T-2.0FL-CTR Banner Engineering Corporation | In Stock | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | - | 78.74" (2m) | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() TM18AP6FF200Q8 Banner Engineering Corporation | 2421 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | - | PNP - Light-ON | - | 1.5ms, 3ms | - | - | 7.874" (200mm) | Background Suppression | Connector | Red (660nm) | ||
![]() T18-2VNFF200-9M Banner Engineering Corporation | 2009 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms | Photoelectric | - | 7.874" (200mm) | Background Suppression | Cable | Red (624nm) | ||
![]() VSM-2S4RNR500-Q3 Banner Engineering Corporation | 28 |
| - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs | - | - | 19.685" (500mm) | Through-Beam | Connector | Red (630nm) | ||
![]() TTR610BMSB6T-2.0FL-CTR Banner Engineering Corporation | 2069 |
| - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | - | 78.74" (2m) | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() TTR940RNSC8T-1.0Q3-CTR-H1 Banner Engineering Corporation | 2294 |
| - | - | Banner Engineering Corporation | - | Box | Active | -10°C ~ 55°C | TTR | 22V ~ 30V | IP50 | - | NPN - Dark-ON | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | ||
![]() T18GYXPQP Banner Engineering Corporation | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 50°C | T18 | 10V ~ 30V | IP67 | - | PNP | - | - | - | - | - | Diffuse | Connector | Green LED, Yellow LED | ||
![]() T8RP6D50-75773 Banner Engineering Corporation | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 55°C | T8 | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP - Dark-ON | 78.74" (2m) | 1ms | - | - | 1.969" (50mm) | Diffuse | Cable | Red (680nm) | ||
![]() Q2XABAF150-Q5 Banner Engineering Corporation | 2701 |
| - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | 0.709" ~ 5.906" (18mm ~ 150mm) | Background Suppression | Connector | Red (645nm) | ||
![]() TTR610APSB6A-0.5Q3-CTR Banner Engineering Corporation | 2674 |
| - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | ||
![]() VS8EANLPQ Banner Engineering Corporation | 2584 |
| - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | - | NPN - Dark-ON/Light-ON | - | 500μs | - | - | 5.25' (1.6m) | Retroreflective, Polarized | Connector | Red (650nm) | ||
![]() Q2XAPAF150-Q3 Banner Engineering Corporation | 33 | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | 0.709" ~ 5.906" (18mm ~ 150mm) | Background Suppression | Connector | Red (645nm) | ||
![]() Q2XANAF150-Q3 Banner Engineering Corporation | 2178 |
| - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | 0.709" ~ 5.906" (18mm ~ 150mm) | Background Suppression | Connector | Red (645nm) | ||
![]() VSM-2M5AND10-Q7 Banner Engineering Corporation | 2776 |
| - | - | Banner Engineering Corporation | - | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | NPN - Light-ON | - | 500μs | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | ||
![]() T18-2VNFF200-Q8 Banner Engineering Corporation | 2273 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | - | 2ms | - | - | 7.874" (200mm) | Background Suppression | Connector | Red (624nm) | ||
![]() VSM-2M5APD50-Q3 Banner Engineering Corporation | 2192 |
| - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | - | - | 1.969" (50mm) | Diffuse | Connector | Red (630nm) | ||
![]() T18-2VNDS-2M Banner Engineering Corporation | 14 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | Cable | Red (624nm) | ||
![]() TTR637APSB6D-2.0FL-CTR Banner Engineering Corporation | 2219 |
| - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() SM312FM10-75278 Banner Engineering Corporation | 2272 |
| - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | ||
![]() SM30SEL-30929 Banner Engineering Corporation | 871 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | 10V ~ 30V | IP67, NEMA 6P | - | - | 78.74" (2m) | 10ms | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) |