- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM30PRLMHSQDC-10056 Banner Engineering Corporation | 2255 |
| - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | 10V ~ 30V | IP67, NEMA 6P | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | ||
![]() VSM-2M5AND10-Q3 Banner Engineering Corporation | In Stock | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | - | - | 0.394" (10mm) | Diffuse | Connector | Red (630nm) | ||
![]() STBVP6-RB1E02-801642 Banner Engineering Corporation | 793 |
| - | - | Banner Engineering Corporation | - | Box | Active | 0°C ~ 50°C | STB | 10V ~ 30V | IP20 | - | PNP - Open Collector | - | - | 20ms | - | Adjustable | - | Through-Beam | Terminal | - | ||
![]() Q2XRBLPF-Q5 Banner Engineering Corporation | 24 |
| - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | - | 600μs | Photoelectric | Adjustable, Potentiometer | 129.921" (3.3m) | Retroreflective, Polarized | Connector, M12 | Red (645nm) | ||
![]() Q2XABLPF-Q Banner Engineering Corporation | 2783 |
| - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | - | 600μs | Photoelectric | Adjustable, Potentiometer | 129.921" (3.3m) | Retroreflective, Polarized | Connector, M8 | Red (645nm) | ||
![]() Q2XABLAF100-Q Banner Engineering Corporation | 2647 |
| - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 50mA | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | Connector, M8 | Red (680nm) | ||
![]() Q2XABR-Q Banner Engineering Corporation | 20 |
| - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector, M8 | Red (645nm) | ||
![]() TTR483RNSD3T-1.0Q3-CTR-H1 Banner Engineering Corporation | In Stock | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | NPN - Dark-ON | - | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | ||
![]() VSM-2S4AND100-Q3 Banner Engineering Corporation | 2658 |
| - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | - | - | 3.937" (100mm) | Diffuse | Connector | Red (630nm) | ||
![]() TTR610APSB6A-2.0RJ-CTR Banner Engineering Corporation | 2265 |
| - | - | Banner Engineering Corporation | - | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | PNP - Light-ON | - | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | ||
![]() T18-2VNFF150-2M Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1.5ms | Photoelectric | - | 5.906" (150mm) | Background Suppression | Cable | Red (624nm) | ||
![]() TTR653APSB7T-2.0FL-063 Banner Engineering Corporation | 2909 |
| - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() VSM-2M5AND20-2M Banner Engineering Corporation | 2863 |
| - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | - | - | 0.787" (20mm) | Diffuse | Connector | Red (630nm) | ||
![]() VSM-2M5APD50-2M Banner Engineering Corporation | 2279 |
| - | - | Banner Engineering Corporation | - | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | PNP - Light-ON | 78.74" (2m) | - | 500μs | - | - | 1.969" (50mm) | Diffuse | Cable | Red (630nm) | ||
![]() VS8EANLLP Banner Engineering Corporation | 2571 |
| - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 50°C | VS8 | 10V ~ 30V | IP67 | - | NPN - Dark-ON/Light-ON | 78.74" (2m) | - | 500μs | - | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red (655nm) | ||
![]() T30RW3LP Banner Engineering Corporation | 2252 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T30 | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74" (2m) | - | 16ms | Photoelectric | - | 236.220" (6m) | Retroreflective, Polarized | Cable | Red LED | ||
![]() VSM-2S4APD100-Q3 Banner Engineering Corporation | In Stock | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs | - | - | 3.937" (100mm) | Diffuse | Connector | Red (630nm) | ||
![]() T18RW3LPQP1 Banner Engineering Corporation | 2850 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | SPST - Dark-ON | - | - | 16ms | Photoelectric | - | 78.740" (2m) | Retroreflective, Polarized | Connector | Red LED | ||
![]() TTR600BMSB6B-2.0FL-CTR Banner Engineering Corporation | 2806 |
| - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | - | 78.74" (2m) | 100mA | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() TTR1219RPSD7T-2.0Q5-CTR Banner Engineering Corporation | In Stock | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Dark-ON | - | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) |