- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | If - Forward Current | Lens Shape | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Standards Met | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18-2NAEJ-9M Banner Engineering Corporation | 44 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | - | 10 VDC to 30 VDC | - | 354.331" (9000.00mm) | - | 1ms, 1.5ms | Photoelectric | Adjustable, Potentiometer | - | - | - | 82.02' (25m) | Through-Beam | Cable | Red (624nm) | - | - | ||
![]() VSM-2M5AND50-2M Banner Engineering Corporation | 2715 |
| - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | 500μs | - | - | - | - | - | 1.969" (50mm) | Diffuse | Cable | Red (630nm) | - | - | ||
![]() VSM-2M5APD20-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs | - | - | - | - | - | 0.787" (20mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() T18-2VNFF75-9M Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | - | 1.5ms | Photoelectric | - | - | - | - | 2.953" (75mm) | Background Suppression | Cable | Red (624nm) | - | - | ||
![]() Q2XRBLAF100-Q Banner Engineering Corporation | 2566 |
| - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | 50mA | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | - | - | - | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | Connector, M8 | Red (680nm) | - | - | ||
![]() Q2XRPLAF100-Q3 Banner Engineering Corporation | 2078 |
| - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 50mA | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | - | - | - | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | Connector, M8 | Red (680nm) | - | - | ||
![]() VS8EAPLAF70Q5 Banner Engineering Corporation | 2291 |
| - | - | Glass-Fiber Reinforced Plastic | - | - | 12 mA | +50°C | Banner Engineering Corporation | -20°C | - | Box | Active | - | -20°C ~ 50°C | VS8 | 10V ~ 30V | IP67 | - | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | - | - | 500μs | Photoelectric | - | Cable | - | - | 2.756" (70mm) | Background Suppression | Connector | Red (655nm) | M12 4 Pin Connector | IP67 | ||
![]() VSM4AN6CV50 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | 0°C ~ 55°C | VSM | 10V ~ 30V | IP67 | - | - | - | NPN - Light-ON | 78.74" (2m) | - | 2.5ms | - | - | - | - | - | 1.969" (50mm) | Diffuse | Cable | Infrared LED | - | - | ||
![]() T8LWXXPQP Banner Engineering Corporation | In Stock | - | - | - | - | 20 mA | Round Flat | - | - | Banner Engineering Corporation | - | Thread | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | Quick Connect | - | - | PNP | - | - | 1ms | - | - | - | - 40 C to + 50 C | White | - | Diffuse | Connector | White LED | - | - | ||
![]() VSM-2S4RNR500-2M Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Dark-ON | 78.74" (2m) | - | 500μs | - | - | - | - | - | 19.685" (500mm) | Through-Beam | Cable | Red (630nm) | - | - | ||
![]() VS8ANFF50BQ3 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | Photoelectric | - | - | - | - | 1.969" (50mm) | Background Suppression | Connector | Blue (450nm) | - | - | ||
![]() Q2XANLAF100-Q3 Banner Engineering Corporation | 2055 |
| - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | 50mA | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | - | - | - | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | Connector, M8 | Red (680nm) | - | - | ||
![]() Q2XRBLPF-Q Banner Engineering Corporation | 2682 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | - | - | NPN/PNP - Dark-ON | - | - | 600μs | - | Adjustable, Potentiometer | - | - | - | 129.921" (3.3m) | Retroreflective, Polarized | Connector, M8 | Red (645nm) | - | - | ||
![]() T18-2VPFF50-2M Banner Engineering Corporation | 2214 |
| - | Flange Mount | PBT Polyester | - | - | 25 mA | +70°C | Banner Engineering Corporation | -40°C | - | Box | Active | CE, cULus, ECOLAB | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | PNP | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1.5ms | - | - | Cable | - | - | 1.969" (50mm) | Background Suppression | Cable | Red (624nm) | Cable | IP67, IP68, IP69K | ||
![]() T18-2NAES-Q8 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | - | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | - | Adjustable, Potentiometer | - | - | - | 82.02' (25m) | Through-Beam | Connector | Red (624nm) | - | - | ||
![]() VS8EANLLPQ Banner Engineering Corporation | 2707 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 50°C | VS8 | 10V ~ 30V | IP67 | - | - | - | NPN - Dark-ON/Light-ON | - | - | 500μs | - | - | - | - | - | 78.740" (2m) | Retroreflective, Polarized | Connector | Red (655nm) | - | - | ||
![]() Q2XANLPF-Q3 Banner Engineering Corporation | 2943 |
| - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 600μs | Photoelectric | Adjustable, Potentiometer | - | - | - | 129.921" (3.3m) | Retroreflective, Polarized | Connector, M8 | Red (645nm) | - | - | ||
![]() SM31EPD-59527 Banner Engineering Corporation | 2562 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | - | - | 1ms | - | Adjustable, Potentiometer | - | - | - | 11.811" (300mm) | Through-Beam | - | Red (650nm) | - | - | ||
![]() TTR891APSC7D-2.0RJ-CTR Banner Engineering Corporation | 2803 |
| - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | - | 18 VDC to 30 VDC | PNP - Light-ON | - | - | 1ms | - | - | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() VSM-2S4APD20-Q7 Banner Engineering Corporation | 2711 |
| - | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs | - | - | - | - | - | 0.787" (20mm) | Diffuse | Connector | Red (630nm) | - | - |