- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18-2VPFF75-2M Banner Engineering Corporation | In Stock | - | - | Flange Mount | PBT Polyester | 25 mA | +70°C | Banner Engineering Corporation | -40°C | Box | Active | CE, cULus, ECOLAB | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 2ms | Photoelectric | - | Cable | 2.953" (75mm) | Background Suppression | Cable | Red (624nm) | Cable | IP67, IP68, IP69K | ||
![]() Q2XRPAF150-2M Banner Engineering Corporation | 2829 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | - | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | - | 0.709" ~ 5.906" (18mm ~ 150mm) | Background Suppression | Cable | Red (645nm) | - | - | ||
![]() VSM-2M5APD50-2M Banner Engineering Corporation | 2279 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | - | PNP - Light-ON | 78.74" (2m) | - | 500μs | - | - | - | 1.969" (50mm) | Diffuse | Cable | Red (630nm) | - | - | ||
![]() VS8EANLLP Banner Engineering Corporation | 2571 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 50°C | VS8 | 10V ~ 30V | IP67 | - | - | NPN - Dark-ON/Light-ON | 78.74" (2m) | - | 500μs | - | - | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red (655nm) | - | - | ||
![]() T30RW3LP Banner Engineering Corporation | 2252 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | 20V ~ 250V | NEMA 6P, IEC IP69 | - | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74" (2m) | - | 16ms | Photoelectric | - | - | 236.220" (6m) | Retroreflective, Polarized | Cable | Red LED | - | - | ||
![]() VSM-2S4APD100-Q3 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs | - | - | - | 3.937" (100mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() T18RW3LPQP1 Banner Engineering Corporation | 2850 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | - | 16ms | Photoelectric | - | - | 78.740" (2m) | Retroreflective, Polarized | Connector | Red LED | - | - | ||
![]() TTR600BMSB6B-2.0FL-CTR Banner Engineering Corporation | 2806 |
| - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | - | 78.74" (2m) | 100mA | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | - | - | ||
![]() TTR1219RPSD7T-2.0Q5-CTR Banner Engineering Corporation | In Stock | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Dark-ON | - | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() VS25EV-63255 Banner Engineering Corporation | 7 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS2 | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | - | 78.74" (2m) | - | 500μs, 1ms | - | - | - | 47.244" (1.2m) | Through-Beam | Cable | Red (660nm) | - | - | ||
![]() T18-2VPRS-9M Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.331" (9000.00mm) | - | 1ms, 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 82.02' (25m) | Through-Beam | Cable | Red (624nm) | - | - | ||
![]() TTR713APSB6D-0.5Q5-CTR Banner Engineering Corporation | 2862 |
| - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Light-ON | - | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() VS8EAPLPQ Banner Engineering Corporation | 2882 |
| - | - | Glass-Fiber Reinforced Plastic | 20 mA | +60°C | Banner Engineering Corporation | -20°C | Box | Active | - | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | - | Teaching Method | Cable | 5.25' (1.6m) | Retroreflective, Polarized | Connector | Red (650nm) | M8 4 Pin Connector 2m Cable | IP67 | ||
![]() T18-2VPDLIR-5M Banner Engineering Corporation | 12 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 196.85" (5m) | - | 750μs, 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 29.528" (750mm) | Diffuse | Cable | Infrared (850nm) | - | - | ||
![]() VS8EANLAF70Q5 Banner Engineering Corporation | 2223 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 50°C | VS8 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | - | 500μs | Photoelectric | - | - | 2.756" (70mm) | Background Suppression | Connector | Red (655nm) | - | - | ||
![]() VSM-2M5AND50-Q7 Banner Engineering Corporation | 2618 |
| - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Light-ON | - | - | 500μs | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red (630nm) | - | - | ||
![]() VSM-2M5NAEL-Q7 Banner Engineering Corporation | 5 |
| - | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | - | - | - | 500μs | - | - | - | 19.685" (500mm) | Through-Beam | Connector | Red (630nm) | - | - | ||
![]() Q2XRPR-Q3 Banner Engineering Corporation | 30 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Connector, M8 | Red (645nm) | - | - | ||
![]() Q2XRBLAF100-Q5 Banner Engineering Corporation | 2242 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | 50mA | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | - | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | Connector, M12 | Red (680nm) | - | - | ||
![]() Q2XAPR-2M Banner Engineering Corporation | 8 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Cable | Red (645nm) | - | - |