- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSM-2M5NAEL-2M Banner Engineering Corporation | 5 |
| - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | 500μs | - | - | 19.685" (500mm) | Through-Beam | Cable | Red (630nm) | ||
![]() T18-2VNFF50-2M Banner Engineering Corporation | 2532 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1.5ms | Photoelectric | - | 1.969" (50mm) | Background Suppression | Cable | Red (624nm) | ||
![]() VSM-2S4AND50-Q3 Banner Engineering Corporation | In Stock | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | 500μs | - | - | 1.969" (50mm) | Diffuse | Connector | Red (630nm) | ||
![]() Q2XAPR-Q3 Banner Engineering Corporation | 11 |
| - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector, M8 | Red (645nm) | ||
![]() Q2XRBR-Q5 Banner Engineering Corporation | 8 |
| - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector, M12 | Red (645nm) | ||
![]() Q2XNAE-Q Banner Engineering Corporation | 9 |
| - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | - | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector, M8 | Red (645nm) | ||
![]() TTR229APSA3D-0.5Q5-CTR Banner Engineering Corporation | 2407 |
| - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | ||
![]() T18-2VNFF50-Q8 Banner Engineering Corporation | 44 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 1.5ms | Photoelectric | - | 1.969" (50mm) | Background Suppression | Connector | Red (624nm) | ||
![]() T18-2VNFF75IR-2M Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 2ms | Photoelectric | - | 2.953" (75mm) | Background Suppression | Cable | Infrared (850nm) | ||
![]() TM18RP6LP W/30 Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | TM18 | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON | 354.33" (9m) | 3ms | Photoelectric | - | 0.217" (5.5mm) | Retroreflective, Polarized | Cable | Red (624nm) | ||
![]() SM2A30SRLNCC Banner Engineering Corporation | 2770 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Dark-ON | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() STBVP6-RB1-809863 Banner Engineering Corporation | 2375 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | 0°C ~ 50°C | STB | 10V ~ 30V | IP20 | - | PNP - Open Collector | - | 20ms | - | Adjustable | - | Through-Beam | Terminal | - | ||
![]() TTR850APSB7D-2.0FL-CTR Banner Engineering Corporation | 2551 |
| - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP | 78.74" (2m) | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | - | ||
![]() Q4XTULAF600-Q8 Banner Engineering Corporation | 711 |
| - | - | + 50 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 50°C | Q4X | 12V ~ 30V | IP67, IP68, IP69K | 12 VDC to 30 VDC | Analog | - | 500μs | - | Adjustable | 0.984" ~ 23.622" (25mm ~ 600mm) | Background Suppression | Connector, M12 | Red LED | ||
![]() T18-2VPFF100IR-2M Banner Engineering Corporation | 2429 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 2ms, 2ms | Photoelectric | - | 328.084' (100m) | Background Suppression | Cable | Red LED | ||
![]() T18-2VNLPC-9M Banner Engineering Corporation | 2190 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms, 750μs | Photoelectric | Adjustable, Potentiometer | 236.220" (6m) | Retroreflective, Polarized | Cable | Red LED | ||
![]() T18-2VNFF50IR-9M Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 2ms, 2ms | Photoelectric | - | 164.04' (50m) | Background Suppression | Cable | Infrared | ||
![]() T18-2VNFF100IR-Q8 Banner Engineering Corporation | 2508 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 2ms, 2ms | Photoelectric | - | 328.084' (100m) | Background Suppression | Connector | Infrared | ||
![]() T18-2VPDL-9M Banner Engineering Corporation | 2280 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP68, IEC IP69 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms, 750μs | Photoelectric | Adjustable, Potentiometer | 2460.63' (750m) | Diffuse | Cable | Red LED | ||
![]() DX80N9Q45LPDIR Banner Engineering Corporation | In Stock | - | - | DX80N9 | - | Banner Engineering Corporation | - | Box | Obsolete | -40°C ~ 70°C | Q45 | - | NEMA 6P, IP67 | - | - | - | - | - | - | 5.91" ~ 236.22" (150mm ~ 6000mm) | Retroreflective | - | LED |