- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS18VP6AFF200 Banner Engineering | In Stock | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | -20°C ~ 55°C | QS18 | - | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 78.74 (2m) | - | 2.8ms | Photoelectric | Adjustable, Potentiometer | 7.874 (200mm) | Retroreflective | Cable | Red (640nm) | - | ||
![]() QS18VP6FF50 W/30 Banner Engineering | 2218 |
| - | - | - | - | QS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | 850µs | Photoelectric | - | 1.969 (50mm) | Background Suppression | Cable | Red (630nm) | - | ||
![]() Q406E Banner Engineering | 40 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | Q40 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 78.74 (2m) | - | - | - | - | 196.85 (60m) | Through-Beam | Cable | Infrared (950nm) | - | ||
![]() QS18VP6FQ Banner Engineering | 25 |
| - | - | - | - | QS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 600µs | Photoelectric | Adjustable, Potentiometer | 1.969 (50mm) | Background Suppression | Connector | - | - | ||
![]() Q45VR3LV W/30 Banner Engineering | 2427 |
| - | - | - | - | Q45V | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 55°C | Q45 | - | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT | 78.74 (2m) | - | 15ms | Photoelectric | Adjustable, Potentiometer | 3.15 ~ 354.33 (80mm ~ 9000mm) | Retroreflective, NonPolarized | Cable with Connector | Red (680nm) | - | ||
![]() PVD225 W/30 Banner Engineering | 2147 |
| - | - | - | - | PVD225 | + 50 C | Banner Engineering Corporation | 0 C | Box | Active | - | 0°C ~ 50°C | PVD | - | - | - | 12V ~ 30V | NEMA 2, IEC IP62 | 12 VDC to 30 VDC | NPN/PNP | 354.33 (9m) | - | 400ms | - | Adjustable | 78.740 (2m) | Retroreflective, Diffuse | Cable with Connector | Red (630nm) | - | ||
![]() T186EQP Banner Engineering | In Stock | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | - | -40°C ~ 70°C | T18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | 78.74 (2m) | - | 3ms, 1.5ms | - | - | 787.402 (20m) | Through-Beam | Connector | Infrared (950nm) | - | ||
![]() D12DAB6FVQ-48645 Banner Engineering | 505 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | -40°C ~ 70°C | D12 | - | - | - | 10V ~ 30V | - | - | NPN/PNP | 5.906 (150.00mm) | - | 500µs | - | Adjustable, Potentiometer | - | Fiber Optic | Connector, M8 | Red (680nm) | - | ||
![]() QS18VN6FF100 W/30 Banner Engineering | 2366 |
| - | Cable | 4 | ABS | QS18VN6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | QS18 | - | 70 °C | -20 °C | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 9 m | 100 ms | 850 µs | Photoelectric | - | 3.937 (100mm) | Background Suppression | Cable | Red (630nm) | IP67 | ||
![]() S18SN6R W/30 Banner Engineering | 43 |
| - | - | - | - | S18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | S18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | 3ms | Photoelectric | - | 787.402 (20m) | Through-Beam | Cable | Infrared (950nm) | - | ||
![]() QS18EP6XLPCQ8-810313 Banner Engineering | 2538 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18RW3LPQ1 Banner Engineering | 2217 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | Compliant | - | * | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | Photoelectric | - | 2 m | Retroreflective, Polarized | 4-Pin Connector | Visible Red LED | - | ||
![]() QS18LPTRIGKIT01 Banner Engineering | 2436 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | * | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | 3.5 m | Polarized Retroreflective | 4-Pin M12 Pigtail Connector | Visible Red LED | - | ||
![]() QS18VP6AFF200Q5 Banner Engineering | 2145 |
| - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | * | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | 30 mm to 200 mm | Adjustable Field-Foreground Suppression | 4-Pin Euro-Style Connector | Visible Red LED | - | ||
![]() QS30VR3FF400QP-18321 Banner Engineering | In Stock | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q12AB6FF15CR Banner Engineering | In Stock | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIAD9LV Banner Engineering | 2385 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | -40°C ~ 70°C | MIAD9 | - | - | - | 5V ~ 15V | - | - | Analog Current | 78.74 (2m) | - | 5ms | - | Adjustable, 15-Turn Potentiometer | 196.850 (5m) | Retroreflective | Cable | Red (650nm) | - | ||
![]() SM312C2 Banner Engineering | 2440 |
| - | - | 4 | - | SM312 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | MINI-BEAM® | Cable | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | 1ms | Photoelectric | Adjustable, Potentiometer | 1.693 (43mm) | Convergent | Cable | Infrared | IP67 | ||
![]() Q20PLVQ Banner Engineering | 2545 |
| - | - | - | - | Q20P | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 60°C | Q20 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | - | - | 800µs | - | Adjustable, Potentiometer | 236.220 (6m) | Retroreflective, NonPolarized | Connector | Red (645nm) | - | ||
![]() PVA100P6Q W/6IN Banner Engineering | 622 |
| - | - | - | - | PVA100 | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | - | 50°C | PVA | - | - | - | 12V ~ 30V | NEMA 2, IEC IP62 | 12 VDC to 30 VDC | NPN/PNP | 5.906 (150.00mm) | - | 20ms | - | - | 78.740 (2m) | Through-Beam | Cable with Connector | Green LED | - |