- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Power Consumption | Sensing Method | Connection Method | Light Source | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q20PDVSQ5 Banner Engineering | In Stock | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 250 mm | - | Diffused | 4-Pin M12 Connector | Visible Red LED | - | - | ||
![]() T30SP6FF600 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Compliant | -40°C ~ 70°C | T30 | 10V ~ 30V | NEMA 6P, IEC IP69 | - | PNP - Dark-ON/Light-ON | 78.74 (2m) | 3ms | - | - | 23.622 (600mm) | - | Background Suppression | Cable | Infrared LED | - | - | ||
![]() Q45AD9LP Banner Engineering | 2662 |
| - | Q45AD9 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | Q45 | 5V ~ 15V | NEMA 6P, IEC IP67 | 5 VDC to 15 VDC | - | 78.74 (2m) | 5ms | Photoelectric | Adjustable, Potentiometer | 236.220 (6m) | - | Retroreflective, Polarized | Cable | Red (680nm) | - | - | ||
![]() S306E W/30 Banner Engineering | 2526 |
| - | S306E | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | S30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | 354.33 (9m) | - | Photoelectric | - | 196.85 (60m) | - | Through-Beam | Cable | Infrared | - | - | ||
![]() PVD100 W/30 Banner Engineering | 2099 |
| - | PVD100 | + 50 C | Banner Engineering Corporation | 0 C | Box | Active | - | Non-Compliant | 0°C ~ 50°C | PVD | 12V ~ 30V | NEMA 2, IEC IP62 | 12 VDC to 30 VDC | NPN/PNP | 354.33 (9m) | 400ms | - | Adjustable | 78.740 (2m) | - | Retroreflective, Diffuse | Cable with Connector | Red (630nm) | - | - | ||
![]() QS18VN6LLPQ Banner Engineering | 2554 |
| - | QS18VN6 | + 50 C | Banner Engineering Corporation | - 10 C | Box | Active | - | - | -10°C ~ 50°C | QS18 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 700µs | Laser | Adjustable, Potentiometer | 32.81 (10m) | - | Retroreflective, Polarized | Connector | Red (650nm) | - | - | ||
![]() SM30SRL W/30 Banner Engineering | 2333 |
| - | SM30S | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 10ms | Photoelectric | - | 492.13 (150m) | - | Through-Beam | Cable | Infrared | - | - | ||
![]() QS30R W/30 Banner Engineering | 2362 |
| - | QS30R | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | QS30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 5ms | Photoelectric | - | 196.85 (60m) | - | Through-Beam | Cable with Connector | - | - | - | ||
![]() QM42VP6FPQ Banner Engineering | 2311 |
| - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30LDQ-71066 Banner Engineering | 2546 |
| - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30LPQP-25782 Banner Engineering | 2180 |
| - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30RRH2O W/30 Banner Engineering | In Stock | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | - | * | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | 2 m | - | Opposed Receiver | Cable | Infrared | - | - | ||
![]() Q20PFF50Q5 Banner Engineering | 23 |
| - | - | + 60 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | Compliant | - | * | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 50 mm | - | Fixed-Field | 4-Pin M12 Connector | Visible Red LED | - | - | ||
![]() QS30VR3FF600QP-75821 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18RW3FF25Q1 Banner Engineering | 2484 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | Compliant | -40°C ~ 70°C | S18 | 20V ~ 250V | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | - | Photoelectric | - | 0.98 (25mm) | - | Background Suppression | Connector | Infrared (880nm) | - | - | ||
![]() QS30VR3FF600 W/30 Banner Engineering | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | - | * | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | Photoelectric | - | 600 mm | - | Fixed-Field | Cable | Visible Red LED | - | - | ||
![]() VS4RP5RQ Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | - | - | -20°C ~ 55°C | VS4 | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP | - | 1ms, 500µs | - | - | 39.370 (1m) | - | Through-Beam | Cable | Red (660nm) | - | - | ||
![]() PVD225Q-74259 Banner Engineering | 2339 |
| - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVA375P6 Banner Engineering | 505 |
| - | PVA375 | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | - | - | 0°C ~ 50°C | PVA | 12V ~ 30V | NEMA 2, IP62 | 12 VDC to 30 VDC | PNP | 78.74 (2m) | 64ms | - | - | 78.740 (2m) | - | Through-Beam | Cable | Green LED | - | - | ||
![]() MBR3616PX485SQ Banner Engineering | 625 |
| - | - | - | Banner Engineering Corporation | - | Bulk | Active | 2 m | - | -40°C ~ 70°C | - | 16V ~ 30V | IP54 | 16 VDC to 30 VDC | PNP | - | - | - | - | - | 12 W | - | Connector, M12 | - | Receiver | IP54 |