- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIF66UMVFA Banner Engineering Corporation | In Stock | - | - | PIF66 | - | Banner Engineering Corporation | - | Box | Active | Compliant | 70°C | PIF6 | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | ||
![]() PBPF215U Banner Engineering Corporation | In Stock | - | - | PBPF215 | - | Banner Engineering Corporation | - | Box | Active | - | 70°C | PBPF2 | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | ||
![]() T18RW3LPQ1 Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | SPST - Dark-ON | - | 16ms | Photoelectric | - | 78.740" (2m) | Retroreflective, Polarized | Connector | Red LED | ||
![]() SE61RW1LV Banner Engineering Corporation | In Stock | - | - | SE61R | - | Banner Engineering Corporation | - | Box | Active | - | - | SE61 | - | 120VAC | - | - | SPST - Dark-ON | 78.74" (2m) | - | - | - | 196.850" (5m) | Retroreflective | Cable | - | ||
![]() Q20EL Banner Engineering Corporation | In Stock | - | - | Q20E | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | Q20 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | - | Photoelectric | - | 787.402" (20m) | Through-Beam | Cable | Infrared (850nm) | ||
![]() PIRS1X166UMPM1 Banner Engineering Corporation | In Stock | - | - | PIRS1 | - | Banner Engineering Corporation | - | Box | Active | - | 70°C | PIRS1X16 | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | ||
![]() SE61AW1LV Banner Engineering Corporation | In Stock | - | - | SE61AW1 | - | Banner Engineering Corporation | - | Box | Active | Compliant | - | SE61 | - | 120VAC | - | - | SPST - Light-ON | 78.74" (2m) | - | - | - | 196.850" (5m) | Retroreflective | Cable | - | ||
![]() M18SN6LPQ Banner Engineering Corporation | In Stock | - | - | M18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | M18 | - | 10V ~ 30V | NEMA 6P, IP69K | 10 VDC to 30 VDC | NPN | - | 3ms | Photoelectric | - | 78.740" (2m) | Polarized | Connector | Infrared (680nm) | ||
![]() SM312DVQD Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | - | 1ms | - | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Connector | Red LED | ||
![]() VS2AN5RQ Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS2 | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | NPN - Light-ON | - | 500μs, 1ms | - | - | 118.110" (3m) | Through-Beam | Connector | Red (940nm) | ||
![]() SMU315LP W/30 Banner Engineering Corporation | In Stock | - | - | SMU315 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 24 VAC/VDC to 240 VAC/VDC | SPDT | 354.33" (9m) | 20ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (650nm) | ||
![]() Q20PFF50 Banner Engineering Corporation | In Stock | - | - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 60°C | Q20 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 800μs | Photoelectric | - | 1.969" (50mm) | Background Suppression | Cable | Red (655nm) | ||
![]() PBT46UHT1 Banner Engineering Corporation | In Stock | - | - | PBT46 | - | Banner Engineering Corporation | - | Box | Active | Compliant | 105°C | PBT4 | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | ||
![]() TM18AP6DVQ5 Banner Engineering Corporation | In Stock | - | - | TM18AP6 | - | Banner Engineering Corporation | - | Box | Active | Compliant | -40°C ~ 70°C | TM18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Light-ON | - | 3ms | - | Single-Turn | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | ||
![]() Q10AP6R Banner Engineering Corporation | In Stock | - | - | Q10AP6 | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | Q10 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Light-ON | 78.74" (2m) | 8ms | - | - | 70.866" (1.8m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() M12NLP Banner Engineering Corporation | In Stock | - | - | M12NL | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | M12 | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | NPN | 78.74" (2m) | 500μs | Photoelectric | Adjustable, 1-Turn Potentiometer | 4.9' (1.50m) | Retroreflective | Cable | Red (660nm) | ||
![]() SM2A30PRLNCB Banner Engineering Corporation | In Stock | - | - | SM2A30 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Dark-ON | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared | ||
![]() PIAT16U Banner Engineering Corporation | In Stock | - | - | PIAT16 | - | Banner Engineering Corporation | - | Box | Active | - | 70°C | PIAT1 | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | ||
![]() M12NFF25Q5 Banner Engineering Corporation | In Stock | - | - | M12NFF25 | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | M12 | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | NPN | - | 500μs | Photoelectric | - | 0.98" (25mm) | - | Connector | Red (680nm) | ||
![]() Q453E W/30 Banner Engineering Corporation | In Stock | - | - | Q453E | - | Banner Engineering Corporation | - | Box | Active | - | -25°C ~ 55°C | Q45 | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | - | - | 354.33" (9m) | 15ms | - | - | 196.85' (60m) | Through-Beam | Cable with Connector | Infrared |