- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Operating Supply Voltage | Failure Rate | Output Configuration | Cable Length | Shell Size, MIL | Cable Opening | Response Time | Amplifier Type | Adjustment Type | DC Resistance (DCR) - Parallel | Sensing Distance | Sensing Method | Connection Method | Light Source | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D10UPFPQ-802333 Banner Engineering | 2617 |
| - | - | 2010 (5025 Metric) | - | - | - | 2010 | - | - | - | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | - | -65°C ~ 170°C | WSL-HP | 0.200 L x 0.100 W (5.08mm x 2.54mm) | ±5% | 2 | - | ±75ppm/°C | - | 200 mOhms | - | - | - | Metal Element | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QS30LLP-M2 Banner Engineering | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | Silicon Rubber | - | M83723/76 | Gold | - | + 50 C | TE Connectivity Deutsch Connectors | - 10 C | - | Bulk | Metal | Discontinued at Digi-Key | - | - | -55°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | - | - | Crimp | - | Plug, Male Pins | - | 6 | - | - | - | Olive Drab | Aviation, Automotive, Military | - | Bayonet Lock | 7.5A | - | 9 | - | Environment Resistant | Olive Drab Cadmium | 10-6 | 10 VDC to 30 VDC | - | NPN/PNP | - | - | - | - | Laser | - | - | 200 mm to 18 m | Polarized Retroreflective | Cable | Visible Red Laser | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() PVA375P6EQ-14693 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | 046622 | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20NR W/17 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | D38999/26ZJ | - | - | + 60 C | TE Connectivity Deutsch Connectors | - 20 C | - | Bulk | - | Discontinued at Digi-Key | - | - | - | Military, MIL-DTL-38999 Series III, DTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | - | Photoelectric | - | - | 12 m | Opposed | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EK6XLPCQ8-805560 Banner Engineering | 2825 |
| - | - | - | - | - | - | - | - | - | 221050 | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6AF350 Banner Engineering | 2663 |
| - | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | + 55 C | Central Technologies | - 20 C | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | CTDRQ127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±30% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | Photoelectric | - | 6.7mOhm Max | 30 mm to 350 mm | Adjustable Background Suppression | Cable | Visible Red LED | 2 | 26mOhm Max | 7.74 A | 15.5 A | 3.284 µH | 1 µH | 40 A | 20 A | - | 0.315 (8.00mm) | - | - | - | - | ||
![]() PVL225GYYPQPMA-806338 Banner Engineering | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | RLR05 | - | - | - | Vishay Dale | - | - | Bulk | - | Active | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 2 | - | ±100ppm/°C | - | 174 kOhms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() Q12AB6FF15-801099 Banner Engineering | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | RN732A | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | - | ±25ppm/°C | - | 95.3 Ohms | - | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.024 (0.60mm) | - | - | - | ||
![]() DQ12AB6FF30-92709 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6AFF200 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Bulk | - | Active | - | - | -20°C ~ 55°C | QS18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP - Dark-ON/Light-ON | 78.74 (2m) | - | - | 2.8ms | Photoelectric | Adjustable, Potentiometer | - | 7.874 (200mm) | Retroreflective | Cable | Red (640nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QMH26VNAF400Q7 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | Complementary NPN | - | - | - | - | Photoelectric | - | - | - | - | M12 | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EN6WQ5-71032 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | -20°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | - | - | - | - | - | NPN - Dark-ON/Light-ON | 5.906 (150.00mm) | - | - | 600µs | - | Teaching Method | - | 11.811 (300mm) | Diffuse | Connector, M8 | Infrared (940nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6AF250 W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Banner Engineering Corporation | - 40 C | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | PNP | - | - | - | - | Photoelectric | - | - | 250 mm | Adjustable Background Suppression | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM312C2 Banner Engineering | 2440 |
| - | - | - | - | 4 | - | - | - | - | SM312 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | Compliant | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | Cable | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | 1.693 (43mm) | Convergent | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() Q20PLVQ Banner Engineering | 2545 |
| - | - | - | - | - | - | - | - | - | Q20P | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | - | -20°C ~ 60°C | Q20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 6P, IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | - | - | - | 800µs | - | Adjustable, Potentiometer | - | 236.220 (6m) | Retroreflective, NonPolarized | Connector | Red (645nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM30SRL W/30 Banner Engineering | 2333 |
| - | - | - | - | - | - | - | - | - | SM30S | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | - | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | - | - | 10ms | Photoelectric | - | - | 492.13 (150m) | Through-Beam | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30R W/30 Banner Engineering | 2362 |
| - | - | - | - | - | - | - | - | - | QS30R | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | -20°C ~ 70°C | QS30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 6P, IEC IP67 | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | - | 5ms | Photoelectric | - | - | 196.85 (60m) | Through-Beam | Cable with Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME312FP W/30 Banner Engineering | 2294 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | - | Active | - | - | -20°C ~ 70°C | MINI-BEAM® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | 10 VDC to 30 VDC | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.331 (9000.00mm) | - | - | 500µs | Photoelectric | Teaching Method | - | - | Fiber Optic | Cable | Red (650nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10DPFP-74620 Banner Engineering | 2134 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | - | Active | - | - | -20°C ~ 55°C | D10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V ~ 24V | - | - | - | - | - | - | - | PNP | 78.74 (2m) | - | - | 50µs | - | Teaching Method | - | - | Fiber Optic | Cable | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12SP6FVHQ5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | - | Active | - | - | -20°C ~ 70°C | D12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | NEMA 2 IEC IP11 | - | - | - | - | PNP | 5.906 (150.00mm) | - | - | 500µs | - | Adjustable, 15-Turn Potentiometer | - | - | Through-Beam | Connector, M8 | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - |