- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVD225Q-71865 Banner Engineering | 2645 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | 0°C ~ 50°C | PVD | - | - | - | - | 12V ~ 30V | - | - | NPN/PNP | 5.906 (150.00mm) | 400ms | - | - | - | Retroreflective, Diffuse | Connector, M12 | Red (630nm) | - | ||
![]() Q45VR2DQ Banner Engineering | 34 | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | -40°C ~ 70°C | * | - | - | - | - | - | NEMA 6P, IP67 | 90 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 15ms | Photoelectric | Adjustable, Potentiometer | 17.717 (450mm) | Diffuse | Connector | Infrared (880nm) | - | ||
![]() QS18EN6XLPCQ7 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM26VPLP-5M Banner Engineering | 2479 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 30 C | - | Bulk | Active | - | - | * | - | - | - | - | - | - | 10 VDC to 30 VDC | Complementary PNP | - | - | Photoelectric | - | 3 m | Retroreflective | Cable | LED | - | ||
![]() S30AW3R W/30 Banner Engineering | 2602 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | -40°C ~ 70°C | S30 | - | - | - | - | 20V ~ 250V | - | 20 VAC to 250 VAC | SPST - Light-ON | 354.331 (9000.00mm) | - | Photoelectric | - | 196.85 (60m) | Through-Beam | Cable | Infrared (850nm) | - | ||
![]() VS4AP5RQ Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | -20°C ~ 55°C | VS4 | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP | - | 1ms, 500µs | - | - | 39.370 (1m) | Through-Beam | Cable | Red (660nm) | - | ||
![]() QS18EP6FPQ5 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | -20°C ~ 70°C | * | - | - | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 5.906 (150.00mm) | 600µs | Photoelectric | Teaching Method | - | Fiber Optic | Connector, M8 | Red (660nm) | - | ||
![]() PVD100QPMA19 Banner Engineering | 2351 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | 0°C ~ 50°C | PVD | - | - | - | - | 12V ~ 30V | - | - | NPN/PNP | 5.906 (150.00mm) | 400ms | - | - | - | Retroreflective, Diffuse | Connector, M12 | Red (630nm) | - | ||
![]() D12SP6FVY1Q Banner Engineering | 2772 |
| - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | -20°C ~ 70°C | D12 | - | - | - | - | 10V ~ 30V | NEMA 2 IEC IP11 | - | PNP | 5.906 (150.00mm) | 500µs | - | Adjustable, 15-Turn Potentiometer | - | Through-Beam | Connector, M8 | Red (680nm) | - | ||
![]() PBR1X326UMAL1.85 Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | - | ||
![]() D12EP6FP Banner Engineering | 2895 |
| - | DIN Rail | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | Compliant | -20°C ~ 70°C | D12 | - | - | 70 °C | -20 °C | 10V ~ 30V | NEMA 2 IEC IP11 | - | PNP | 78.74 (2m) | - | - | Teaching Method | - | Through-Beam | Cable | Red (680nm) | - | ||
![]() Q25SN6R W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | * | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | 2 m | Opposed | Cable | Visible Red | - | ||
![]() PBT215UHF Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BW22LV W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | -40°C ~ 70°C | * | - | - | - | - | - | IP67, NEMA 6P | 90 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.331 (9000.00mm) | 2ms | Photoelectric | Adjustable, Potentiometer | 3.15 ~ 354.33 (80mm ~ 9000mm) | Retroreflective | Cable | Red (680nm) | - | ||
![]() S18RW3FF25Q1 Banner Engineering | 2484 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | Compliant | -40°C ~ 70°C | S18 | - | - | - | - | 20V ~ 250V | - | 20 VAC to 250 VAC | SPST - Dark-ON | - | - | Photoelectric | - | 0.98 (25mm) | Background Suppression | Connector | Infrared (880nm) | - | ||
![]() QS30VR3FF600 W/30 Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | * | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | Photoelectric | - | 600 mm | Fixed-Field | Cable | Visible Red LED | - | ||
![]() MIAD9LV Banner Engineering | 2385 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | -40°C ~ 70°C | MIAD9 | - | - | - | - | 5V ~ 15V | - | - | Analog Current | 78.74 (2m) | 5ms | - | Adjustable, 15-Turn Potentiometer | 196.850 (5m) | Retroreflective | Cable | Red (650nm) | - | ||
![]() PBT215U Banner Engineering | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS4EV Banner Engineering | In Stock | - | - | - | 2 | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | Compliant | -20°C ~ 55°C | VS4 | Cable | - | 55 °C | -20 °C | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | 78.74 (2m) | 1ms, 500µs | - | - | 39.370 (1m) | Through-Beam | Cable | Red (660nm) | IP67 | ||
![]() PVD225Q-74259 Banner Engineering | 2339 |
| - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |