- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Supply | Shielding | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | DC Resistance (DCR) - Parallel | Sensing Distance | Sensing Method | Connection Method | Light Source | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A312CVG Banner Engineering Corporation | 2130 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | 24VAC ~ 240VAC | - | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | 4ms | Photoelectric | Adjustable, Potentiometer | - | 0.630" (16mm) | Convergent | Cable | Green LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30ARXQP Banner Engineering | 2383 |
| - | - | - | QS30A | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | QS30 | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 5ms | Photoelectric | - | - | 698.82 (213m) | Through-Beam | Connector | Infrared (875nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q20NR W/17 Banner Engineering | In Stock | - | - | - | - | D38999/26ZJ | + 60 C | TE Connectivity Deutsch Connectors | - 20 C | - | Bulk | Discontinued at Digi-Key | - | - | - | Military, MIL-DTL-38999 Series III, DTS | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | - | 12 m | Opposed | Cable | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6AF350 Banner Engineering | 2663 |
| - | Surface Mount | Nonstandard, 4 Lead | - | + 55 C | Central Technologies | - 20 C | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | CTDRQ127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±30% | - | - | - | - | - | - | - | - | Shielded | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 6.7mOhm Max | 30 mm to 350 mm | Adjustable Background Suppression | Cable | Visible Red LED | 2 | 26mOhm Max | 7.74 A | 15.5 A | 3.284 µH | 1 µH | 40 A | 20 A | 0.315 (8.00mm) | - | - | - | ||
![]() QS30LDQP Banner Engineering | 2479 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | - | Bulk | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Laser | - | - | 400 mm | Diffused | 5-Pin M12 Euro-Style COnnector | Visible Red Laser | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M18SN6FF50 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | Non-Compliant | 160 V | - | * | - | 1 % | Solder | - | 100 Ω | 125 °C | -55 °C | Power resistor | 5 W | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | - | 50 mm | Fixed-Field | Cable | Infrared | - | - | - | - | - | - | - | - | 6 mm | 16.6 mm | 9 mm | - | ||
![]() Q12AB6FF15CR Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6FF50 W/30 Banner Engineering | 2218 |
| - | - | - | QS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | QS18 | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 850µs | Photoelectric | - | - | 1.969 (50mm) | Background Suppression | Cable | Red (630nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45VR3LV W/30 Banner Engineering | 2427 |
| - | - | - | Q45V | + 55 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | - | -25°C ~ 55°C | Q45 | - | - | - | - | - | - | - | - | - | 24 ~ 250VAC, 12 ~ 250VDC | - | NEMA 6P, IEC IP67 | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT | 78.74 (2m) | 15ms | Photoelectric | Adjustable, Potentiometer | - | 3.15 ~ 354.33 (80mm ~ 9000mm) | Retroreflective, NonPolarized | Cable with Connector | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T186EQP Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | - | - | -40°C ~ 70°C | T18 | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | NEMA 6P, IEC IP67, IEC IP69 | - | - | 78.74 (2m) | 3ms, 1.5ms | - | - | - | 787.402 (20m) | Through-Beam | Connector | Infrared (950nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT215UHF Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30VR3FF600QP-75821 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBP26UM1.4 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D12DAB6FPQ5 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | Compliant | - | -40°C ~ 70°C | D12 | - | - | - | DIN Rail AC-coupled Fiber Optic Sensor | - | - | - | - | - | 10V ~ 30V | - | - | - | NPN/PNP | 5.906 (150.00mm) | 500µs | - | Adjustable, Potentiometer | - | - | Fiber Optic | Connector, M12 | Red (680nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M186E W/30 Banner Engineering | 24 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | Photoelectric | - | - | 20 m | Opposed Emitter | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EP6FP W/30 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | - | -20°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | 10V ~ 30V | - | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 354.331 (9000.00mm) | 600µs | Photoelectric | Teaching Method | - | - | Fiber Optic | Cable | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QM42VP6FPQ Banner Engineering | 2311 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6AF350Q5 Banner Engineering | 2179 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBR1X326UMAL1.85 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | - | - | * | - | - | - | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffuse Reflective | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EK6LPQ7 Banner Engineering | In Stock | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | QS18 | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | - | 3.5 m | Polarized Retroreflective | 4-Pin M8 Pico-Style Connector | Visible Red LED | - | - | - | - | - | - | - | - | - | - | - | - |