- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Base Product Number | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Power Consumption | Sensing Method | Connection Method | Light Source | Product | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A31RQDP Banner Engineering Corporation | 2820 |
| - | - | - | - | SM2A31 | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | - | 2ms | - | Adjustable, Potentiometer | 11.811" (300mm) | - | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() MAE4816Q Banner Engineering Corporation | 868 |
| - | - | - | - | MAE4816 | - | - | Banner Engineering Corporation | - | Box | Active | Non-Compliant | -40°C ~ 70°C | - | - | - | - | 16V ~ 30V | IEC IP65 | 16 VDC to 30 VDC | - | - | - | - | - | - | - | 12 W | - | - | Red LED | Emitter | - | ||
![]() SBCV1-4 Banner Engineering Corporation | 2040 |
| - | - | - | - | SBCV1 | Convergent Mode Scanner Block | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convergent Mode Scanner Block | - | ||
![]() M12NLV Banner Engineering Corporation | 2976 |
| - | - | - | - | M12NL | - | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 60°C | M12 | - | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | NPN | 78.74" (2m) | - | 500μs | Photoelectric | Adjustable, 1-Turn Potentiometer | 8.20' (2.5m) | - | Retroreflective | Cable | Red (660nm) | - | - | ||
![]() SM2A312C Banner Engineering Corporation | 2038 |
| - | - | - | - | SM2A312 | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 24 VAC to 240 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | 4ms | Photoelectic | Adjustable, Potentiometer | 0.630" (16mm) | - | Convergent | Cable | Infrared | - | - | ||
![]() SM312CVMHSQD Banner Engineering Corporation | 2440 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 300μs | - | Adjustable, Potentiometer | 0.630" (16mm) | - | Convergent | Connector | Red (650nm) | - | - | ||
![]() SM91EANQD Banner Engineering Corporation | 2250 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | - | - | - | 28ms | - | - | 98.43' (30m) | - | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() PIF43TMB5 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | 70°C | PIF4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | ||
![]() SM30PRLQ5 Banner Engineering Corporation | 2716 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 10ms | Photoelectric | - | 492.13' (150m) | - | Through-Beam | Connector | Infrared LED | - | - | ||
![]() T303EQ1 Banner Engineering Corporation | 28 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | - | - | - | 8ms, 16ms | - | - | 196.85' (60m) | - | Through-Beam | Connector | Infrared LED | - | - | ||
![]() SMA915LVQD Banner Engineering Corporation | 2376 |
| - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | - | 5A | 20ms | Photoelectric | Adjustable | 5.91" ~ 354.33" (150mm ~ 9m) | - | Retroreflective | Connector | Red (650nm) | - | - | ||
![]() T8AN6R Banner Engineering Corporation | 2838 |
| - | - | - | - | T8AN6 | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | T8 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN - Light-ON | 78.74" (2m) | - | 1ms | - | - | 78.740" (2m) | - | Through-Beam | Cable with Connector | Red LED | - | - | ||
![]() VS2AP5RQ Banner Engineering Corporation | 15 |
| - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | VS2 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs, 1ms | Photoelectric | - | 118.110" (3m) | - | Through-Beam | Connector | Red (940nm) | - | - | ||
![]() SMA95RQD Banner Engineering Corporation | 2091 |
| - | - | - | - | SMA95 | - | - | Banner Engineering Corporation | - | Box | Active | - | - | SM912 | - | - | - | 90VAC ~ 130VAC | - | 90 VAC to 130 VAC | SPDT | - | - | - | - | - | 196.85' (60m) | - | - | Connector | - | - | - | ||
![]() SM312DSC Banner Engineering Corporation | 2887 |
| - | Cable | 4 | Polyester | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | Cable | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | 1ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | - | Diffuse | Cable | Infrared (880nm) | - | IP67 | ||
![]() SM2A31R Banner Engineering Corporation | 2765 |
| - | - | 2 | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | Cable | 70 °C | -20 °C | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 0.394" ~ 118.110" (10mm ~ 3m) | - | Through-Beam | Cable | Infrared LED | - | IP67 | ||
![]() Q10AP6DQP2 Banner Engineering Corporation | In Stock | - | - | - | - | - | Q10AP6 | - | - | Banner Engineering Corporation | - | Box | Obsolete | - | -40°C ~ 70°C | Q10 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Light-ON | - | - | 3ms | - | Adjustable, Potentiometer | 19.685" (500mm) | - | Diffuse | Connector | Infrared (880nm) | - | - | ||
![]() D10AFPQ5 Banner Engineering Corporation | 2836 |
| - | - | - | - | D10AF | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | D10 | - | - | - | 10V ~ 30V | NEMA 1, IEC IP50 | - | NPN/PNP | - | - | 500μs | - | Adjustable, 12-Turn Potentiometer | - | - | Fiber Optic | Connector, M12 | Red (660nm) | - | - | ||
![]() QS18VP6CV15 Banner Engineering Corporation | 34 |
| - | - | - | - | QS18VP6 | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 600μs | - | Adjustable, Potentiometer | 0.630" (16mm) | - | Convergent | Cable | Red (630nm) | - | - | ||
![]() TM18AP6FF100IRQ8 Banner Engineering Corporation | 2767 |
| - | - | - | - | TM18AP6 | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69K | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 3ms | Photoelectric | Single-Turn | 3.937" (100mm) | - | Background Suppression | Connector | Infrared (870nm) | - | - |