- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTR637APSB6D-2.0FL-CTR Banner Engineering Corporation | 2219 |
| - | - | + 55 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() T18-2VPRS-9M Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.331" (9000.00mm) | 1ms, 1.5ms | Photoelectric | Adjustable, Potentiometer | 82.02' (25m) | Through-Beam | Cable | Red (624nm) | ||
![]() TTR713APSB6D-0.5Q5-CTR Banner Engineering Corporation | 2862 |
| - | - | + 55 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | ||
![]() T18GYXPQP Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | T18 | 10V ~ 30V | IP67 | - | PNP | - | - | - | - | - | Diffuse | Connector | Green LED, Yellow LED | ||
![]() T8RP6D50-75773 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 55°C | T8 | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP - Dark-ON | 78.74" (2m) | 1ms | - | - | 1.969" (50mm) | Diffuse | Cable | Red (680nm) | ||
![]() MIAD9LV Banner Engineering | 2385 |
| - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | - | -40°C ~ 70°C | MIAD9 | 5V ~ 15V | - | - | Analog Current | 78.74 (2m) | 5ms | - | Adjustable, 15-Turn Potentiometer | 196.850 (5m) | Retroreflective | Cable | Red (650nm) | ||
![]() TTR533RPSD3T-1.0Q5-CTR Banner Engineering Corporation | 2572 |
| - | - | + 55 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | ||
![]() Q2XABAF150-Q Banner Engineering Corporation | 2930 |
| - | - | + 50 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | 0.709" ~ 5.906" (18mm ~ 150mm) | Background Suppression | Connector | Red (645nm) | ||
![]() T18-2VNFF200-9M Banner Engineering Corporation | 2009 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms | Photoelectric | - | 7.874" (200mm) | Background Suppression | Cable | Red (624nm) | ||
![]() TTR653APSB7T-2.0FL-063 Banner Engineering Corporation | 2909 |
| - | - | + 55 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 1ms | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() T18-2NAES-Q8 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | - | - | - | Adjustable, Potentiometer | 82.02' (25m) | Through-Beam | Connector | Red (624nm) | ||
![]() SM312FVMHSQD Banner Engineering Corporation | 2804 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red (650nm) | ||
![]() VSM-2S4NAEL-2M Banner Engineering Corporation | In Stock | - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | - | 78.74" (2m) | 500μs | - | - | 19.685" (500mm) | Through-Beam | Cable | Red (630nm) | ||
![]() TTR558RPSB6T-2.0Q3-061 Banner Engineering Corporation | In Stock | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | - | Box | Active | - | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | 18 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | ||
![]() T18-2VNRL-808378 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | - | 1ms, 1.5ms | - | Adjustable, Potentiometer | 82.02' (25m) | Through-Beam | Cable | Red (624nm) | ||
![]() S18RW3LPQ1 Banner Engineering | 2217 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | Compliant | - | * | - | - | 20 VAC to 250 VAC | - | - | - | Photoelectric | - | 2 m | Retroreflective, Polarized | 4-Pin Connector | Visible Red LED | ||
![]() S18SP6L W/30 Banner Engineering | 41 |
| - | S18SP6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | S18 | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 3ms | Photoelectric | - | 78.740 (2m) | Retroreflective, NonPolarized | Cable | Infrared (950nm) | ||
![]() QS18EP6FPQ5 Banner Engineering | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Bulk | Active | - | -20°C ~ 70°C | * | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 5.906 (150.00mm) | 600µs | Photoelectric | Teaching Method | - | Fiber Optic | Connector, M8 | Red (660nm) | ||
![]() D12SP6FVY1Q Banner Engineering | 2772 |
| - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | -20°C ~ 70°C | D12 | 10V ~ 30V | NEMA 2 IEC IP11 | - | PNP | 5.906 (150.00mm) | 500µs | - | Adjustable, 15-Turn Potentiometer | - | Through-Beam | Connector, M8 | Red (680nm) | ||
![]() D12E2P6FV W/30 Banner Engineering | 2344 |
| - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | - | -20°C ~ 70°C | D12 | 10V ~ 30V | NEMA 2 IEC IP11 | - | PNP | 354.331 (9000.00mm) | - | - | Teaching Method | - | Through-Beam | Cable | Red (680nm) |