- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Power Consumption | Sensing Method | Connection Method | Light Source | Product | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18SN6FF100 W/30 Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | - | - | -40°C ~ 70°C | T18 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 3ms | - | - | 328.084 (100m) | - | Background Suppression | Cable | Infrared (880nm) | - | - | - | - | - | - | ||
![]() T18SN6FF25Q Banner Engineering | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | - | - | -40°C ~ 70°C | T18 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 3ms | - | - | 82.02 (25m) | - | Background Suppression | Connector | Infrared (880nm) | - | - | - | - | - | - | ||
![]() DQ12RP6RQ3 Banner Engineering | In Stock | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP DO | - | - | Photoelectric | - | 3 m | - | Opposed Receiver | 3-Pin M8 Connector | Visible Red LED | - | - | - | - | - | - | ||
![]() Q20PD W/30 Banner Engineering | 2383 |
| - | - | - | Q20P | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 60°C | Q20 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 800µs | Photoelectric | Adjustable, Potentiometer | 9.843 (250mm) | - | Diffuse | Cable | Red (655nm) | - | - | - | - | - | - | ||
![]() SM30SRL W/30 Banner Engineering | 2333 |
| - | - | - | SM30S | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 10ms | Photoelectric | - | 492.13 (150m) | - | Through-Beam | Cable | Infrared | - | - | - | - | - | - | ||
![]() QS30E W/30 Banner Engineering | 46 |
| - | - | - | QS30E | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | QS30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | - | 354.33 (9m) | 5ms | Photoelectric | - | 196.85 (60m) | - | Through-Beam | Cable with Connector | Infrared (875nm) | - | - | - | - | - | - | ||
![]() S18SN6D W/30 Banner Engineering | 7 |
| - | - | - | S18SN6 | - | Banner Engineering Corporation | - | Box | Active | - | - | -40°C ~ 70°C | S18 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | 3ms | - | - | 3.937 (100mm) | - | Diffuse | Cable | Infrared (880nm) | - | - | - | - | - | - | ||
![]() Q25SP6R Banner Engineering | 18 |
| - | - | - | Q25SP6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | Q25 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 3ms | - | - | 787.402 (20m) | - | Through-Beam | Cable | Infrared (950nm) | - | - | - | - | - | - | ||
![]() VTBP6 Banner Engineering | 2133 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | Compliant | -20°C ~ 50°C | VTB | - | - | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | 12 VDC to 30 VDC | PNP - Open Collector | 78.74 (2m) | 100ms | - | - | - | - | Through-Beam | Cable | Green LED | - | - | - | - | - | - | ||
![]() Q60BB6LAF2000 Banner Engineering | 2119 |
| - | 5 | ABS Polycarbonate | - | + 50 C | - | - 10 C | - | - | - | Compliant | - | - | Cable | Cable | 50 °C | -10 °C | - | - | NPN/PNP | 10 VDC to 30 VDC | Bipolar | - | 2 ms | - | - | 200 mm to 1400 mm | - | Background Suppression Fixed | Cable | Laser Light | - | IP67 | 75 mm | 25 mm | 60 mm | IP67 | ||
![]() PVD225Q-71865 Banner Engineering | 2645 |
| - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | 0°C ~ 50°C | PVD | - | - | - | - | 12V ~ 30V | - | - | - | NPN/PNP | 5.906 (150.00mm) | 400ms | - | - | - | - | Retroreflective, Diffuse | Connector, M12 | Red (630nm) | - | - | - | - | - | - | ||
![]() MBR4216PX485SQ Banner Engineering | 698 |
| - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | 2 m | - | -40°C ~ 70°C | - | - | - | - | - | 16V ~ 30V | IP54 | - | 16 VDC to 30 VDC | PNP | - | - | - | - | - | 12 W | - | Connector, M12 | - | Receiver | IP54 | - | - | - | - | ||
![]() QS30LDL W/30 Banner Engineering | 2907 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Laser | - | 800 mm | - | Diffused | Cable | Visible Red Laser | - | - | - | - | - | - | ||
![]() T30SP6R W/30 Banner Engineering | 24 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | T30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 354.33 (9m) | 1.5ms, 3ms | - | - | 196.85 (60m) | - | Through-Beam | Cable | Infrared LED | - | - | - | - | - | - | ||
![]() SE61RW1LV W/30 Banner Engineering | 2284 |
| - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLPMR14-410P12 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18UBAQPMA Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q85BB62D-B Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS8EANLPQ Banner Engineering Corporation | 2584 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 60°C | VS8 | - | - | - | - | 10V ~ 30V | IP67 | - | - | NPN - Dark-ON/Light-ON | - | 500μs | - | - | 5.25' (1.6m) | - | Retroreflective, Polarized | Connector | Red (650nm) | - | - | - | - | - | - | ||
![]() Q2XAPAF150-Q3 Banner Engineering Corporation | 33 | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | - | - | -25°C ~ 50°C | Q2X | - | - | - | - | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | 0.709" ~ 5.906" (18mm ~ 150mm) | - | Background Suppression | Connector | Red (645nm) | - | - | - | - | - | - |