- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Gender | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Jacket Color | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Wire Gauge - AWG |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MQDEC2-5150 Banner Engineering | In Stock | - | - | A Coded | M12 | 5 Position | No Connector | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 45.7 m | Black | - | - | - | - | - | - | - | - | ||
![]() OTBVP6-W-Y Banner Engineering | In Stock | - | - | - | - | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | - | - | - | Cable | LED | - | ||
![]() PKG6M-2.1-PKG6M Banner Engineering | In Stock | - | - | - | M8 | 6 Position | M8 | 6 Position | - | - | - | - | - | - | - | - | Female / Female | - | - | - | - | 2.1 m | Black | - | - | - | - | - | - | - | 26 AWG | ||
![]() PKG5M-9 Banner Engineering | In Stock | - | - | - | M8 | 5 Position | Wire | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 9 m | Black | - | - | - | - | - | - | - | - | ||
![]() QS18VNCV45 Banner Engineering | 8474476 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | QS18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T186E W/16 Banner Engineering | 2729 |
| - | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | - | - | 787.402 (20m) | Through-Beam | - | Infrared (950nm) | - | ||
![]() PBT-4 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BW22RQ24 Banner Engineering | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | Compliant | -40°C ~ 70°C | * | - | - | IP67, NEMA 6P | 90 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | 196.85 (60m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() TTR533APSB5D-0.5Q3-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | 120 mm | Diffused | 4-Pin M8 Connector | Infrared | - | ||
![]() TTR864RPSC7T-0.5Q5-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP DO | - | - | - | - | - | 120 mm | Diffused | 4-Pin M12 Connector | Infrared | - | ||
![]() TTR610RPSG4T-2.0Q5-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP DO | - | - | - | - | - | 120 mm | Diffused | 4-Pin M12 Connector | Infrared | - | ||
![]() TTR457APSC4D-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | 120 mm | Diffused | RJ11 Connector | Infrared | - | ||
![]() DX80N2Q45DD NB Banner Engineering | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mm | Diffused | - | - | - | ||
![]() TTR686APSC6D-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | 120 mm | Diffused | RJ11 Connector | Infrared | - | ||
![]() TTR533APSC4D-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | 120 mm | Diffused | RJ11 Connector | Infrared | - | ||
![]() TTR914APSE5T-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | 120 mm | Diffused | Flying Leads | Infrared | - | ||
![]() TTR457RPSA6T-1.0Q3-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP DO | - | - | - | - | - | 120 mm | Diffused | 4-Pin M8 Connector | Infrared | - | ||
![]() TTR762APSE4T-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | 120 mm | Diffused | Flying Leads | Infrared | - | ||
![]() TTR660APSD3B-2.0FL-153 Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | 120 mm | Diffused | Flying Leads | Infrared | - | ||
![]() T18-2VPFF30-Q5 Banner Engineering | In Stock | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | Complementary PNP | - | - | - | Photoelectric | - | 30 mm | Fixed-Field | 4-Pin M12 Connector | Visible Red LED | - |