- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q20NFF150Q7 Banner Engineering | In Stock | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 150 mm | Fixed-Field | 4-Pin M8 Connector | Visible Red LED | ||
![]() QS18APWR W/30 Banner Engineering | In Stock | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | 20 VAC to 140 VAC, 20 VDC to 140 VDC | P-MOSFET (Sourcing) | - | - | Photoelectric | - | 20 m | Opposed | Cable | Infrared | ||
![]() Q45BW13FV Banner Engineering | In Stock | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPST SCR Solid-State Relay | - | - | Photoelectric | - | - | Glass Fiber Optic | Cable | Visible Red LED | ||
![]() T186E W/16 Banner Engineering | 2729 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | - | - | 787.402 (20m) | Through-Beam | - | Infrared (950nm) | ||
![]() M18-4NAEL-2M Banner Engineering | 45 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | -40°C ~ 70°C | M18 | - | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | - | 78.74 (2m) | 1.5ms, 1ms | Photoelectric | - | 82.02 (25m) | Through-Beam | Cable | Red LED | ||
![]() M18-3VPLP-2M Banner Engineering | In Stock | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 6 m | Polarized Retroreflective | Cable | Visible Red LED | ||
![]() M18-3VPFF100-2M Banner Engineering | In Stock | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 100 mm | Fixed-Field | Cable | Visible Red LED | ||
![]() S18-2NAEL-Q5 Banner Engineering | In Stock | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 25 m | Opposed Emitter | 4-Pin M12 Euro-Style Connector | Visible Red LED | ||
![]() QS18EP6DB Banner Engineering | 35 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | -20°C ~ 70°C | * | - | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 78.74 (2m) | 600µs | Photoelectric | Teaching Method | 19.685 (500mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() PBR1X323U-VL Banner Engineering | In Stock | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | - | 1.19 m | Diffuse Reflective | - | - | ||
![]() M18SN6D W/30 Banner Engineering | 2976 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | * | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 100 mm | Diffused | Cable | Infrared | ||
![]() RSBE Banner Engineering | 2734 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | Compliant | -40°C ~ 70°C | MAXI-BEAM® | - | 70 °C | -40 °C | 10V ~ 30V | NEMA 1, 3, 4, 12, 13 | - | Dark-ON/Light-ON | - | - | - | Adjustable, 15-Turn Potentiometer | 4.9 (1.50m) | Infrared (IR) | Wire | Infrared (880nm) | ||
![]() QS18EP6DQ5 Banner Engineering | 42 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | -20°C ~ 70°C | * | - | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 5.906 (150.00mm) | 600µs | Photoelectric | Teaching Method | 31.496 (800mm) | Diffuse | Connector, M12 | Infrared (940nm) | ||
![]() QM26EPXLPC-5M Banner Engineering | 2944 |
| - | + 70 C | Banner Engineering Corporation | - 30 C | Bulk | Active | - | - | * | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 2.6 m | Retroreflective | Cable | LED | ||
![]() PBPS26UM.31MF Banner Engineering | In Stock | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18EK6XLPC W/30 Banner Engineering | In Stock | - | - | + 70 C | - | - 40 C | - | - | - | - | QS18 | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | 3 m | Polarized Retroreflective | Cable | Visible Red LED | ||
![]() QS18VN6FF150 W/30 Banner Engineering | In Stock | - | - | + 70 C | - | - 20 C | - | - | - | - | QS18 | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 150 mm | Fixed-Field | Cable | Visible Red LED | ||
![]() QS18VP6FF50Q5 Banner Engineering | 2218 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | -20°C ~ 70°C | QS18 | - | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP | 5.906 (150.00mm) | 850µs | Photoelectric | - | 1.969 (50mm) | Background Suppression | Connector, M12 | Red LED | ||
![]() QS18VN6XLPQ Banner Engineering | In Stock | - | - | + 70 C | - | - 40 C | - | - | - | - | QS18 | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 3 m | Polarized Retroreflex | 4-Pin M12 Pico-Style Connector | Visible Red LED | ||
![]() QS18EK6XLPCQ8 Banner Engineering | 2418 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | * | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | 3 m | Polarized Retroreflective | 4-Pin M12 Euro-Style Connector | Visible Red LED |