- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q25SP6FF50 Banner Engineering | 2510 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | Compliant | - | * | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | - | 50 m | Fixed-Field | Cable | Infrared | - | ||
![]() T18SN6D W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | -40°C ~ 70°C | * | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | 3ms | - | - | 1640.42 (500m) | Diffuse | Cable | Infrared (880nm) | - | ||
![]() M18-4VPFF30-Q8 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | * | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | 30 mm | Fixed-Field | 4-Pin M12 Connector | Visible Red LED | - | ||
![]() M18-3VPLPC-2M Banner Engineering | 45 |
| - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | -40°C ~ 70°C | M18 | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP | 78.74 (2m) | - | 1ms, 1.5ms | Photoelectric | Adjustable, Potentiometer | 236.220 (6m) | Retroreflective | Cable | Red LED | - | ||
![]() QS18VN6FF100 W/30 Banner Engineering | 2366 |
| - | Cable | 4 | ABS | QS18VN6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | QS18 | 70 °C | -20 °C | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 9 m | 100 ms | 850 µs | Photoelectric | - | 3.937 (100mm) | Background Suppression | Cable | Red (630nm) | IP67 | ||
![]() S18SN6R W/30 Banner Engineering | 43 |
| - | - | - | - | S18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | S18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | 3ms | Photoelectric | - | 787.402 (20m) | Through-Beam | Cable | Infrared (950nm) | - | ||
![]() Q406E Banner Engineering | 40 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | Q40 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | 78.74 (2m) | - | - | - | - | 196.85 (60m) | Through-Beam | Cable | Infrared (950nm) | - | ||
![]() SB12TANRQ3 Banner Engineering | In Stock | - | - | - | - | - | - | + 50 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | - | 1.5 m | Opposed | Cable | Infrared LED | - | ||
![]() S18-2VNDS-Q8 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | 300 mm | Diffused | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | ||
![]() S18-2VNFF150-Q5 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | 150 mm | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | ||
![]() S18-2VNFF200-Q5 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | 200 mm | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | ||
![]() S18-2VNFF30-Q8 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | 30 mm | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | ||
![]() S18-2VNFF50-Q8 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | 50 mm | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | ||
![]() S18-2VPFF30-Q5 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | 30 mm | Fixed-Field | 4-Pin M12 Euro-Style Connector | Visible Red LED | - | ||
![]() S18-2VPFF50-2M Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | 50 mm | Fixed-Field | Cable | Visible Red LED | - | ||
![]() S18AW3FF50Q Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | Photoelectric | - | 50 mm | Fixed-Field | 5-Pin Connector | Infrared | - | ||
![]() S18RW3R-W30 Banner Engineering | 14 |
| - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S18SN6L-W30 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | 2 m | Retroreflective, Non-Polarized | Cable | Infrared | - | ||
![]() S18SP6D-W30 Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | 100 mm | Diffused | Cable | Infrared | - | ||
![]() S18SP6FF50QP Banner Engineering | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | Photoelectric | - | 50 mm | Fixed-Field | 4-Pin M12 Pigtail Connector | Infrared | - |