- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Product Type | Operating Temperature Range | Sensing Distance | Sensing Method | Connection Method | Light Source | Contact Configuration | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q45BW13FV Banner Engineering | In Stock | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPST SCR Solid-State Relay | - | - | - | Photoelectric | - | - | - | - | - | Glass Fiber Optic | Cable | Visible Red LED | - | - | - | ||
![]() D10AFPYQ Banner Engineering | In Stock | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Bipoloar | - | - | - | - | - | - | - | - | - | Plastic/Glass Fiber Optic | - | - | - | - | - | ||
![]() D10IPFPGQ Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | DIN Rail | Bulk | Active | -20°C ~ 55°C | P | - | - | 12V ~ 24V | - | - | PNP | - | - | 50µs | - | Teaching Method | - | - | - | - | Diffuse | Connector, M8 | Green (525nm) | - | - | - | ||
![]() QS18EN6DQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffuse | M8 Connector | - | - | - | - | ||
![]() Q60VR3LAF1400Q1 Banner Engineering | 23 | - | - | - | + 45 C | - | - 10 C | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC | SPST Electromechanical Relay | - | 3A | - | - | - | - | - | - | 200 mm to 1400 mm | Background Suppression Fixed | Cable | - | - | - | - | ||
![]() PG-29 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | PresencePlus Cord Grip Assembly | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | Cable Grips | - | ||
![]() OTBVR81L Banner Engineering | 2432 |
| - | Panel Mount | +50°C | - | -20°C | - | - | - | - | OTB | - | - | - | - | 20 VAC to 30 VAC, 20 VDC to 30 VDC | SPDT Electromechanical Relay | - | 7A | - | - | - | Cable | - | - 20 → +50°C | - | - | Cable | - | SPDT | - | IP66 | ||
![]() BWA-HW-026 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() VS4AP5RQ Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | - | Bulk | Obsolete | -20°C ~ 55°C | VS4 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP | - | - | 1ms, 500µs | - | - | - | - | - | 39.370 (1m) | Through-Beam | Cable | Red (660nm) | - | - | - | ||
![]() PVD100QPMA19 Banner Engineering | 2351 |
| - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | 0°C ~ 50°C | PVD | - | - | 12V ~ 30V | - | - | NPN/PNP | 5.906 (150.00mm) | - | 400ms | - | - | - | - | - | - | Retroreflective, Diffuse | Connector, M12 | Red (630nm) | - | - | - | ||
![]() QS18EP6CV15 Banner Engineering | 13 |
| - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | -20°C ~ 70°C | * | - | - | 10V ~ 30V | - | - | PNP - Dark-ON/Light-ON | 78.74 (2m) | - | 600µs | - | Teaching Method | - | - | - | 0.630 (16mm) | Convergent | Cable | Red (660nm) | - | - | - | ||
![]() MBR4816PX485SQ Banner Engineering | 808 |
| - | - | - | Banner Engineering Corporation | - | - | Bulk | Active | -40°C ~ 70°C | - | - | - | 16V ~ 30V | IP54 | - | PNP | - | - | - | - | - | - | - | - | - | - | Connector, M12 | - | - | - | IP54 | ||
![]() QS18VP6AF120 Banner Engineering | 38 |
| - | - | + 60 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | -40°C ~ 60°C | QS18 | - | - | 10V ~ 30V | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 78.74 (2m) | - | 2.8ms | Photoelectric | Adjustable, Potentiometer | - | - | - | 4.724 (120mm) | Background Suppression | Cable | Red (640nm) | - | - | - | ||
![]() QS18VN6DLQ Banner Engineering | In Stock | - | - | - | + 70 C | - | - 20 C | - | - | - | - | QS18 | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | - | - | - | 600 mm | Diffused | 4-Pin M8 Connector | Infrared | - | - | - | ||
![]() QS18VN6AF250Q Banner Engineering | In Stock | - | - | - | + 60 C | - | - 40 C | - | - | - | - | QS18 | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | - | - | - | 250 mm | Adjustable Background Suppression | 4-Pin M8 Connector | Visible Red LED | - | - | - | ||
![]() QS18VN6AF250Q5 Banner Engineering | In Stock | - | - | - | + 60 C | - | - 40 C | - | - | - | - | QS18 | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | - | - | - | 250 mm | Adjustable Background Suppression | 4-Pin M12 Connector | Visible Red LED | - | - | - | ||
![]() QS18VN6AF120 W/30 Banner Engineering | In Stock | - | - | - | + 60 C | - | - 40 C | - | - | - | - | QS18 | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | - | - | - | 120 mm | Adjustable Background Suppression | Cable | Visible Red LED | - | - | - | ||
![]() QS186LE2Q7 Banner Engineering | In Stock | - | - | - | + 50 C | - | - 10 C | - | - | - | - | QS18 | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | Laser | - | - | - | - | 30 m | Opposed Emitter | 4-Pin M8 Pico-Style Connector | Visible Red Laser | - | - | - | ||
![]() QS18K6AF250Q7 Banner Engineering | 22 |
| - | - | + 60 C | Banner Engineering Corporation | - 40 C | - | Bulk | Active | - | * | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | - | Photoelectric | - | - | - | - | 250 mm | Adjustable Background Suppression | 4-Pin M8 Connector | Visible Red LED | - | - | - | ||
![]() QS18VN6AF250Q8 Banner Engineering | In Stock | - | - | - | + 60 C | - | - 40 C | - | - | - | - | QS18 | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | Photoelectric | - | - | - | - | 250 mm | Adjustable Background Suppression | 4-Pin M12 Connector | Visible Red LED | - | - | - |