- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Body Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | SwitchingFrequency | Wavelength/Color Temperature | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Frequency | Approval Agency | Output Type | Max Output Current | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Amplifier Type | Thread Size | Adjustment Type | Illumination Color | Sensing Distance | Sensing Method | Number of LEDs | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Switching Current | Product | Electrical Connection | IP Rating | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLS27DGR0990CQP Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 525 nm, 625 nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green, Red | - | - | 2 LED | - | - | - | - | - | LED Flexible Strips | - | - | - | - | - | - | - | - | - | ||
![]() DX80N2X2W-DIR Banner Engineering | In Stock | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS3AP5XLPQP Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | - | - | - | - | - | Retroreflective | - | - | Cable | Visible RED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIAD9D Banner Engineering | In Stock | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | - | -40°C ~ 70°C | - | MIAD9 | - | - | - | - | - | 5V ~ 15V | - | - | - | - | - | 5 VDC to 15 VDC | Analog Current | 78.74 (2m) | - | - | 5ms | Photoelectric | - | Adjustable, 15-Turn Potentiometer | - | 14.961 (380mm) | Diffuse | - | - | Cable | Infrared (880nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR610APSB5D-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | - | - | - | 120 mm | Diffused | - | - | RJ11 Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR610APSE3T-2.0FL-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | - | - | - | 120 mm | Diffused | - | - | Flying Leads | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR381APSC3D-2.0RJ-CTR Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP LO | - | - | - | - | - | - | - | - | 120 mm | Diffused | - | - | RJ11 Connector | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTR750APSC7T-1.0Q3-065 Banner Engineering | In Stock | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 VDC to 30 VDC | PNP | - | - | - | - | - | - | - | - | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBLV1 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3- and 4-Wire Retroreflective Mode Scanner Block | - | - | - | - | - | - | - | - | - | ||
![]() VS2KRN5V Banner | 2422 |
| - | - | - | - | - | VS2KRN5 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | - | -20°C ~ 55°C | - | VS2 | - | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | - | 10 VDC to 30 VDC | NPN - Dark-ON | 78.74 (2m) | - | - | 1ms | Photoelectric | - | - | - | 47.244 (1.2m) | Through-Beam | - | - | Cable | Red (660nm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIT66U Banner Engineering Corporation | 48 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 2011 | PIT6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T18SN6FF100 Banner | In Stock | - | - | Cable | 4 | - | - | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | Compliant | - | - | -40°C ~ 70°C | - | T18 | - | - | Cable | 70 °C | -40 °C | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | - | - | - | NPN - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 150 mA | 150 mA | 3ms | - | - | - | - | 328.084 (100m) | Background Suppression | - | 30 V | Cable | Infrared (880nm) | 10 V | - | - | - | - | - | - | - | - | No SVHC | - | IP67 | ||
![]() S18SP6LPQ Banner Engineering Corporation | 2814 | - | Datasheet | Panel | 4 | PBT | Polyester, Thermoplastic | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP69K | - | CE, CSA, UL | - | - | - | PNP - Dark-ON/Light-ON | - | 150mA | 150mA | 3ms | - | - | - | - | 78.740 (2m) | Retroreflective, Polarized | - | 30V | Connector | Red LED | 10V | - | - | - | - | - | - | 78mm | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() T18SP6LP Banner | 100 | - | - | - | 4 | - | - | - | - | Banner Engineering Corporation | - | Bulk | Obsolete | Compliant | - | - | -40°C ~ 70°C | - | T18 | - | - | Cable | 70 °C | -40 °C | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69 | - | - | - | - | - | PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 150 mA | 150 mA | 3ms | - | - | - | - | 78.740 (2m) | Retroreflective, Polarized | - | 30 V | Connector | Red (680nm) | 10 V | - | - | - | - | - | - | - | - | No SVHC | - | IP67 | ||
![]() SM312D Banner Engineering Corporation | 2212 | - | Datasheet | Panel | 4 | Polyester | PBT, Polyester, Thermoplastic | - | - | - | - | - | - | - | - | - | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | CE, CSA, UL | - | 150mA | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | 150mA | 1ms | - | - | Adjustable, Potentiometer | - | 14.961 (380mm) | Diffuse | - | 30V | Cable | Infrared LED | 10V | - | - | - | - | - | 30.7mm | 53.3mm | 12.2mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() T18SP6DQ Banner Engineering Corporation | In Stock | - | Datasheet | - | 4 | - | PBT, Polyester | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2008 | T18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP69K | - | CE, CSA, UL | - | - | - | PNP - Dark-ON/Light-ON | - | 150mA | 150mA | 3ms | - | - | Adjustable, Potentiometer | - | 19.685 (500mm) | Diffuse | - | 30V | Connector | Infrared (880nm) | 10V | - | - | - | - | - | 41.7mm | - | 30mm | No SVHC | ROHS3 Compliant | IP69K | ||
![]() S18UIARQ Banner Engineering Corporation | 2933 | - | Datasheet | - | 5 | Polyester | - | - | - | - | - | - | - | - | 300kHz | - | -40°C~85°C | 2005 | - | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP67 | 300kHz | - | - | - | 30V | Analog | - | - | 65mA | 2.5ms | - | M18 | Adjustable | - | 1.18 ~ 11.81 (30mm ~ 300mm) | - | - | - | Connector | LED | - | 65mA | - | - | - | 18mm | - | 95.1mm | - | - | ROHS3 Compliant | IP67 | ||
![]() SME312D Banner | 2244 |
| - | - | 5 | Reinforced Thermoplastic PET | - | - | +70°C | Banner Engineering Corporation | -20°C | Box | Active | Compliant | - | - | -20°C ~ 70°C | - | MINI-BEAM® | - | - | Cable | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | PNP | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 150 mA | 150 mA | <500 μs | - | - | Teaching Method | - | 14.961 (380mm) | Diffuse | - | 30 V | Cable | Infrared | 10 V | - | - | Cable | IP67 | - | - | - | - | No SVHC | - | IP67 | ||
![]() Q60BB6LAF1400Q Banner Engineering Corporation | 2721 | - | Datasheet | - | 5 | Polycarbonate | - | - | - | - | - | - | - | - | - | - | -10°C~50°C | 2003 | Q60 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 150mA | - | 2ms | - | - | Adjustable | - | 39.370 (1m) | Reflective, Background Suppression | - | 30V | - | LED | 10V | - | - | - | - | - | 75mm | 25mm | 60mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() T18SN6LPQ Banner Engineering Corporation | In Stock | - | - | Plug-In | 4 | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2008 | T18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP69K | - | - | - | - | - | NPN - Dark-ON/Light-ON | - | 150mA | 150mA | 3ms | - | - | - | - | 78.740 (2m) | Retroreflective, Polarized | - | 30V | Connector | Red (680nm) | 10V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP69K |