- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Number of Conductors | Approval Agency | Max Output Current | Operating Supply Voltage | Wire/Cable Type | Output Configuration | Cable Length | Output Current | Throw Configuration | Turn On Delay Time | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Wire/Cable Diameter | Operating Temperature Range | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Switching Current | IP Rating | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q23SN6CV50 Banner | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mA | - | - | 150 mA | - | - | - | - | - | - | - | 30 V | - | - | 10 V | - | - | - | - | No SVHC | - | - | ||
![]() Q12AB6R Banner Engineering Corporation | 14 | - | Datasheet | Flanges, Through Hole | - | - | 3 | Thermoplastic | - | - | - | - | - | - | - | -20°C~55°C | 2009 | Q12 | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | NPN/PNP - Light-ON | 78.74 2m | 50mA | - | - | - | 1.3ms | - | - | - | - | 78.740 (2m) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() S18SP6FF50Q Banner Engineering Corporation | 2032 | - | Datasheet | - | - | - | 4 | - | - | - | - | - | - | - | - | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP69K | - | - | - | - | - | - | PNP - Dark-ON/Light-ON | - | 150mA | SPDT | - | - | 3ms | - | - | - | - | 1.969 (50mm) | Background Suppression | 30V | Connector | Infrared LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() SM2A312LV Banner Engineering Corporation | 2444 |
| Datasheet | - | - | - | 2 | Polyester | - | - | - | - | - | - | - | -20°C~70°C | 1997 | MINI-BEAM® | Active | 1 (Unlimited) | Cable | - | - | 24VAC~240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP67 | - | - | - | - | - | - | Light-On/Dark-On | - | 300mA | - | - | - | 4ms | - | Adjustable, Potentiometer | - | - | 78.740 (2m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() SM312FPQD Banner Engineering Corporation | 2785 |
| Datasheet | - | - | - | - | Polyester | - | - | - | - | - | - | - | -20°C~70°C | 2001 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 12.2mm | 4 | CE, CSA, IEC, UL | 150mA | 30V | - | NPN/PNP | - | 150mA | - | - | 150mA | 1ms | - | Adjustable, Potentiometer | - | - | - | Fiber Optic | 30V | Connector | LED | 10V | - | - | 42.1mm | 30.7mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS18VP6RQ5 Banner Engineering Corporation | 53 | - | Datasheet | - | - | - | 4 | ABS | - | - | - | - | - | - | - | -20°C~70°C | 2006 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON | - | 100mA | - | - | - | 750μs | - | - | - | - | 787.402 (20m) | Through-Beam | 30V | Connector | LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() T30UIPAQ Banner Engineering Corporation | 2187 | - | Datasheet | - | - | - | 5 | PBT | - | - | - | - | - | - | - | -20°C~70°C | 2000 | - | Active | 1 (Unlimited) | - | - | - | 12V~24V | NEMA 6P, IP67 | 45mm | - | - | - | 24V | - | Analog | - | - | - | - | - | 48ms | - | Adjustable | - | - | 5.906 ~ 39.370 (150mm ~ 1m) | - | - | Connector | LED | - | 10mA | - | 51.5mm | - | - | ROHS3 Compliant | IP67 | ||
![]() S18SN6RQ Banner Engineering Corporation | 48 | - | Datasheet | - | - | - | 4 | - | - | - | - | - | - | - | - | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | 70°C | -40°C | 10V~30V | NEMA 6P, IEC IP69K | - | - | - | - | - | - | NPN - Dark-ON/Light-ON | - | 150mA | - | 100 ms | 150mA | 3ms | - | - | - | - | 787.402 (20m) | Through-Beam | 30V | Connector | Infrared LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() SM2A30SRLQD Banner Engineering Corporation | 2235 | - | Datasheet | - | - | 200 | 3 | Stainless Steel | - | - | - | - | - | - | - | -40°C~70°C | 2013 | SM30 | Active | 1 (Unlimited) | - | - | - | 24VAC~240VAC | NEMA 6P, IP67 | - | - | - | - | - | - | SPST | - | 500mA | - | - | - | 10ms | - | - | - | - | 492.13' (150m) | Through-Beam | - | Connector | LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() SMA30SELQD Banner Engineering Corporation | 2817 | - | Datasheet | - | - | 200 | 3 | Stainless Steel | - | - | - | - | - | - | - | -40°C~70°C | 2005 | SM30 | Active | 1 (Unlimited) | - | - | - | 10VDC~30VDC 12VAC~240VAC | NEMA 6P, IP67 | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | 492.13' (150m) | Through-Beam | - | Connector | Infrared LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() S18SP6FF100Q Banner Engineering Corporation | 2468 | - | Datasheet | - | - | - | 4 | - | - | - | - | - | - | - | - | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP69K | - | - | - | - | - | - | PNP - Dark-ON/Light-ON | - | 150mA | - | - | 150mA | 3ms | - | - | - | - | 3.937 (100mm) | Background Suppression | 30V | Connector | Infrared LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() Q60BB6LAF2000Q Banner Engineering Corporation | 2593 | - | Datasheet | - | - | - | 5 | Polycarbonate | - | - | - | - | - | - | - | -10°C~50°C | 2003 | Q60 | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 150mA | - | - | - | 2ms | - | Adjustable | - | - | 78.740 (2m) | Reflective, Background Suppression | - | - | LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS18VP6LAF250Q5 Banner Engineering Corporation | 2755 | - | Datasheet | - | - | - | 4 | ABS | - | - | - | - | - | - | - | -10°C~50°C | 2009 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | - | - | PNP - Dark-ON/Light-ON | - | 100mA | - | - | 15mA | 700μs | - | Adjustable | - | - | 9.843 (250mm) | Background Suppression | - | Connector | Red (658nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS186LEQ8 Banner Engineering Corporation | 42 | - | - | Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | -10°C~50°C | 1999 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 590.551 (15m) | Through-Beam | 30V | Connector | LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() S186ELDQ Banner Engineering Corporation | 2880 | - | Datasheet | - | - | - | 4 | - | - | - | - | - | - | - | - | -10°C~50°C | 2007 | S18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 590.551 (15m) | Through-Beam | - | Connector | LED | - | - | - | - | - | - | ROHS3 Compliant | IP69K | ||
![]() OTBVP6 Banner | 44 | - | - | - | Panel Mount | - | - | - | - | +50°C | Banner Engineering Corporation | -20°C | Box | Active | - | -20°C ~ 50°C | - | OTB | - | - | - | - | - | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | - | - | 10 VDC to 30 VDC | - | PNP-NC/NO | - | - | - | - | - | 100ms | - | - | - | - 20 → +50°C | - | - | - | Cable | Infrared LED | - | - | IP66 | - | - | - | - | - | ||
![]() IAT23S Banner Engineering Corporation | 2855 | - | - | Cable | - | - | - | - | Stainless Steel | - | - | - | - | - | - | 249°C | 2005 | IAT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Individual | - | 914mm | - | - | - | - | - | - | - | 6.35 mm | - | - | Through-Beam | - | - | - | - | - | - | 914.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() S18SN6LP Banner | In Stock | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | S18 | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | NPN | - | - | - | - | - | - | Photoelectric | - | - | - | 2 m | Retroreflective, Polarized | - | Cable | Visible Red LED | - | - | - | - | - | - | - | - | ||
![]() LX3EQ Banner Engineering Corporation | 2200 | - | Datasheet | Standard | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | 2009 | LX | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP65 | - | - | - | - | - | - | NPN/PNP - Light-ON | - | - | - | - | - | 800μs | - | - | - | - | 78.740 (2m) | - | 30V | Connector | LED | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() Q12RP6RQ3 Banner Engineering Corporation | 37 | - | Datasheet | Flanges | - | - | 3 | Thermoplastic | - | - | - | - | - | - | - | -20°C~55°C | 2008 | Q12 | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67 | - | - | - | - | - | - | PNP - Dark-ON | - | - | - | - | - | 1.3ms | - | - | - | - | 78.740 (2m) | Through-Beam | - | Connector | Red LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 |