- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Body Material | Approvals | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Max Output Current | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q45VR3R Banner Engineering Corporation | 2889 |
| Datasheet | Through Hole | 5 | Polyester | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2006 | Q45 | Active | 1 (Unlimited) | - | - | - | - | 12VDC~250VDC 24VAC~250VAC | NEMA 6P, IEC IP67 | - | CE | - | - | SPDT | 78.74 2m | 5A | - | 15ms | - | Adjustable | - | 196.85' (60m) | Through-Beam | - | Cable | Infrared (880nm) | - | 87.6mm | 44.4mm | 54.1mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() S18SN6D Banner Engineering Corporation | 54 | - | Datasheet | - | 4 | PBT | PBT, Polyester | - | - | - | - | - | - | - | -40°C~70°C | - | 2006 | S18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | CE, CSA, UL | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | 150mA | 150mA | 3ms | - | - | - | 3.937 (100mm) | Diffuse | 30V | Cable | Infrared (880nm) | 10V | - | 59.2mm | - | No SVHC | ROHS3 Compliant | IP67, IP69K | ||
![]() T18SP6LQ Banner Engineering Corporation | In Stock | - | Datasheet | - | 4 | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2006 | T18 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | 3ms | - | Adjustable, Potentiometer | - | 78.740 (2m) | Retroreflective, NonPolarized | - | Connector | Infrared (950nm) | - | - | - | - | - | ROHS3 Compliant | IP69K | ||
![]() S18RW3LP Banner | 2262 |
| - | - | 3 | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | Compliant | -40°C ~ 70°C | - | - | S18 | - | - | Cable | - | 70 °C | -40 °C | 20V ~ 250V | - | - | - | - | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74 (2m) | 300 mA | 300 mA | 8ms, 16ms | Photoelectric | - | - | 78.740 (2m) | Retroreflective | - | Cable | Red (680nm) | - | - | - | - | No SVHC | - | IP67 | ||
![]() QS30RQ Banner Engineering Corporation | 51 |
| Datasheet | - | 5 | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | 2016 | QS30 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 100mA | - | 5ms | - | - | - | 196.85' (60m) | Through-Beam | 30V | Connector | Infrared LED | 10V | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() SM2A312LVAGQD Banner Engineering Corporation | 2007 | - | Datasheet | - | 3 | Polyester | - | - | - | - | - | - | - | - | -20°C~70°C | - | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 24VAC~240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP67 | - | - | - | - | Light-On/Dark-On | - | 300mA | - | 4ms | - | Adjustable, Potentiometer | - | 78.740 (2m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q45VR3FQ Banner Engineering Corporation | 2070 | - | Datasheet | - | - | Polyester | - | - | - | - | - | - | - | - | -25°C~55°C | - | 2006 | Q45 | Active | 1 (Unlimited) | - | - | - | - | 12VDC~250VDC 24VAC~250VAC | NEMA 6P, IEC IP67 | - | - | - | - | SPDT | - | - | - | 15ms | - | Adjustable | - | - | Fiber Optic | - | Connector | Infrared (880nm) | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() SBDX1 Banner | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cable, Screw | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | Infrared (IR) | - | - | - | - | - | - | - | - | - | - | ||
![]() S18RW3R Banner | 48 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | -40°C ~ 70°C | - | - | S18 | - | - | - | - | - | - | 20V ~ 250V | - | - | - | - | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74 (2m) | 300mA | - | 8ms, 16ms | Photoelectric | - | - | 787.402 (20m) | Through-Beam | - | Cable | Infrared (950nm) | - | - | - | - | - | - | - | ||
![]() SM312LVAGQDP Banner Engineering Corporation | 2716 |
| Datasheet | - | 4 | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | 2001 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 150mA | - | 1ms | - | Adjustable, Potentiometer | - | 78.740 (2m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() R58ECRGB1Q Banner Engineering Corporation | 50 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2009 | R58E | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN/PNP | - | 100mA | - | 50μs | - | Adjustable | - | 0.394 (10mm) | - | 30V | Connector | Blue (472nm), Green (525nm), RED (636nm) | 10V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SM30SRLQD Banner Engineering Corporation | 2054 | - | Datasheet | - | 4 | Plastic | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2011 | SM30 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | IP67, NEMA 6P | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | - | - | - | 492.13' (150m) | Reflective | - | Connector | Infrared (880nm) | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PBT26U Banner Engineering Corporation | 59 | - | Datasheet | Cable | - | - | Polyethylene | - | - | - | - | - | - | - | 70°C | - | 2005 | PBT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2m | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | 11mm | - | - | ROHS3 Compliant | - | ||
![]() SM312FP1H Banner Engineering Corporation | 2159 | - | Datasheet | - | 4 | Polyester | - | - | - | - | - | - | - | - | -20°C~70°C | - | 2004 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 12.2mm | - | - | 30V | NPN/PNP | 78.74 2m | 150mA | - | 1ms | - | Adjustable, Potentiometer | - | - | Through-Beam | 30V | Cable | Red (650nm) | 10V | - | 42.1mm | 30.7mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() PBT46U Banner Engineering Corporation | 97 | - | - | Cable | - | - | - | - | - | - | - | - | - | - | 85°C | - | 2002 | PBT4 | Active | 1 (Unlimited) | - | Threaded | - | - | - | - | - | - | - | - | - | 2m | - | - | - | - | - | 10.16 mm | - | Reflective, Diffuse | - | - | - | - | - | 14mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SM312FV Banner Engineering Corporation | 2331 | - | Datasheet | - | 4 | PBT | - | - | - | - | - | - | - | - | -20°C~70°C | - | 2012 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 12.2mm | - | - | 30V | NPN/PNP | 78.74 2m | 150mA | - | 1ms | - | Adjustable, Potentiometer | - | - | Fiber Optic | - | Cable | LED | - | - | 57.5mm | 30.7mm | - | ROHS3 Compliant | IP67 | ||
![]() SM31R Banner Engineering Corporation | 2004 | - | Datasheet | Through Hole | 4 | Polyester | - | - | - | - | - | - | - | - | -20°C~70°C | - | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | CE, CSA, UL | 150mA | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | 150mA | 1ms | - | Adjustable, Potentiometer | - | 118.110 (3m) | Through-Beam | 30V | Cable | Infrared LED | 10V | 30.7mm | 53.3mm | 12.2mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q20PLPQ7 Banner Engineering Corporation | 47 | - | Datasheet | - | 4 | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | - | Q20 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | 800μs | - | Adjustable, Potentiometer | - | 13.12' (4m) | Retroreflective, Polarized | - | Connector | Red (645nm) | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS18UPAQ5 Banner Engineering Corporation | 2760 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 12V~30V | NEMA 6P, IP67 | - | - | - | - | PNP | 78.74 2m | - | - | 15ms | - | Adjustable | - | 1.97 ~ 19.69 (50mm ~ 500mm) | - | - | Cable | LED | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q60BB6AFV1000Q Banner Engineering Corporation | 2870 | - | Datasheet | - | 5 | Polycarbonate | - | - | - | - | - | - | - | - | -20°C~55°C | - | 2002 | Q60 | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 150mA | 50mA | 2ms | - | Adjustable | - | 39.370 (1m) | Background Suppression | - | Connector | Red LED | - | 75mm | 25mm | 60mm | - | ROHS3 Compliant | IP67 |