- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Ingress Protection | Approval Agency | Max Output Current | Nominal Supply Current | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Wavelength | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SME312DQD Banner Engineering Corporation | 2182 | - | - | - | - | 5 | - | - | -20°C~70°C | 2007 | SME312 | Active | 1 (Unlimited) | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12,13, IEC IP67 | - | - | - | NPN/PNP | 78.74 2m | 150mA | 150mA | 500μs | Adjustable | - | 14.961 (380mm) | - | Diffuse | 30V | Cable | Infrared (880nm) | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q45VR3LP Banner Engineering Corporation | 2109 | - | Datasheet | - | - | 5 | Polyester | - | -25°C~55°C | 2006 | Q45 | Active | 1 (Unlimited) | 12VDC~250VDC 24VAC~250VAC | NEMA 6P, IEC IP67 | - | - | - | SPDT | 78.74 2m | 5A | - | 15ms | Adjustable | - | 5.91 ~ 236.22 (150mm ~ 6000mm) | - | Retroreflective, Polarized | - | Cable | Red (680nm) | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q45BB6DLQ5 Banner Engineering Corporation | 2669 | - | Datasheet | - | - | 4 | Polyester | Polyester, Thermoplastic | -40°C~70°C | 2001 | Q45 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN/PNP | - | 250mA | - | 2ms | Adjustable | - | 70.866 (1.8m) | - | Through-Beam | 30V | Connector | Infrared (880nm) | 10V | - | 87.6mm | 44.4mm | 54.6mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() PBT66U Banner Engineering Corporation | 44 |
| Datasheet | - | - | - | - | Polyethylene | 70°C | - | PBT6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | 55.9mm | - | 2.01m | - | - | ROHS3 Compliant | - | ||
![]() Q45BB6LVQ5 Banner Engineering Corporation | 44 | - | - | - | - | 4 | - | - | -40°C~70°C | - | Q45 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN/PNP | - | - | - | 2ms | Adjustable | - | 3.15 ~ 354.33 (80mm ~ 9000mm) | - | Retroreflective | - | Connector | Red (680nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS18VN6LVQ8 Banner Engineering Corporation | 46 | - | - | - | - | 4 | ABS | - | -20°C~70°C | 2014 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN - Dark-ON/Light-ON | - | - | - | 600μs | Adjustable, Potentiometer | - | 255.906 (6.5m) | - | Retroreflective, NonPolarized | - | Connector | Red LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() SMA30PEL Banner Engineering Corporation | 2442 | - | - | - | 200 | 2 | Plastic | - | -40°C~70°C | 2005 | SM30 | Active | 1 (Unlimited) | 10VDC~30VDC 12VAC~240VAC | NEMA 6P, IP67 | - | - | - | - | 78.74 2m | - | - | - | - | - | 492.13' (150m) | - | Through-Beam | 30V | Cable | Infrared LED | 10V | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() T18VP6URQ Banner Engineering Corporation | 2763 |
| Datasheet | External | - | - | - | - | -40°C~70°C | 2008 | T18 | Active | 1 (Unlimited) | 12V~30V | NEMA 6P, IP67 | - | - | 35mA | - | - | - | - | 1ms | - | - | 11.81 ~ 23.62 (300mm ~ 600mm) | - | Through-Beam | - | Connector | LED | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q126E Banner Engineering Corporation | 47 |
| - | Flanges | - | 2 | - | - | -20°C~55°C | 2007 | Q12 | Active | 1 (Unlimited) | 10V~30V | IEC IP67 | - | - | - | - | 78.74 2m | 50mA | - | 1.3ms | - | - | 78.740 (2m) | 640 nm | Through-Beam | 30V | Cable | LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q20NDXL Banner Engineering Corporation | 36 | - | Datasheet | - | - | 4 | ABS | - | -20°C~60°C | 2008 | Q20 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | - | - | 800μs | Adjustable, Potentiometer | - | 4.9' (1.50m) | - | Diffuse | - | Cable | Infrared (850nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() SM312CV2 Banner Engineering Corporation | 47 | - | Datasheet | - | - | 4 | Polyester | - | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | CE, CSA, UL | 150mA | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | 150mA | 1ms | Adjustable, Potentiometer | - | 1.693 (43mm) | - | Convergent | 30V | Cable | Red LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() SM2A312D Banner Engineering Corporation | 2157 | - | Datasheet | - | - | 2 | Polyester | - | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | 24VAC~240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP67 | - | - | - | Light-On/Dark-On | 78.74 2m | 300mA | - | 8ms | Adjustable, Potentiometer | - | 14.961 (380mm) | - | Diffuse | - | Cable | Red LED | - | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS30ARXQP-74010 Banner Engineering Corporation | 2253 |
| - | - | - | 5 | - | - | -20°C~70°C | 2016 | QS30 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IP67 | - | - | - | NPN - Light-ON | - | - | - | 100ms | - | - | 698.82' (213m) | - | Through-Beam | - | Connector | Infrared LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() BAT23S Banner Engineering Corporation | 2955 | - | Datasheet | Cable | 125 | - | - | - | 249°C | 2005 | BAT2S | Active | 1 (Unlimited) | - | - | - | - | - | - | 914mm | - | - | - | - | 3.175 mm | - | - | Reflective, Diffuse | - | - | - | - | - | - | 914.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RSBD Banner Engineering Corporation | 2053 | - | Datasheet | - | - | - | - | - | - | - | RSBD | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10ms | - | - | 4.9' (1.50m) | - | Diffuse | - | - | Infrared (880nm), RED (650nm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LX3RQ Banner Engineering Corporation | 2350 | - | Datasheet | Standard | - | - | - | - | -20°C~70°C | 2009 | LX | Active | 1 (Unlimited) | 10V~30V | IEC IP65 | - | - | - | NPN/PNP - Dark-ON | - | - | - | 800μs | - | - | 78.740 (2m) | - | - | 30V | Connector | LED | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SM312LPQD Banner Engineering Corporation | 2271 | - | - | Panel | - | 4 | Polyester | ABS | -20°C~70°C | 2001 | MINI-BEAM® | Active | 1 (Unlimited) | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | CE, CSA, UL | - | - | NPN/PNP | - | 150mA | 150mA | 1ms | Adjustable, Potentiometer | - | 118.110 (3m) | - | Retroreflective, Polarized | 30V | Connector | Red LED | 10V | - | 30.7mm | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS18VN6LLPQ8 Banner Engineering Corporation | 2381 |
| - | - | - | - | - | - | -10°C~50°C | 2016 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN - Dark-ON/Light-ON | - | 100mA | - | 700μs | Adjustable, Potentiometer | - | 32.81' (10m) | - | Retroreflective, Polarized | - | Connector | LED | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM312FQD Banner Engineering Corporation | 2600 | - | Datasheet | - | - | 4 | - | - | -20°C~70°C | 1998 | MINI-BEAM® | Active | 1 (Unlimited) | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | CE, CSA, IEC, UL | 150mA | - | NPN/PNP | - | 150mA | 150mA | 1ms | Adjustable, Potentiometer | - | - | - | Fiber Optic | 30V | Connector | LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() SMA30PELQD Banner Engineering Corporation | 2710 | - | - | - | - | 3 | Plastic | - | -40°C~70°C | 2005 | SM30 | Active | 1 (Unlimited) | 10VDC~30VDC 12VAC~240VAC | NEMA 6P, IP67 | - | - | - | - | - | - | - | - | - | - | 492.13' (150m) | - | Through-Beam | - | Connector | Infrared LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 |