- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S18-2VNRL-Q8 Banner Engineering Corporation | 44 |
| - | - | S18-2V | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | S18-2 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 1.5ms | Photoelectric | - | 82.02' (25m) | Through-Beam | Connector | LED | - | - | - | ||
![]() SMA30SELC Banner Engineering Corporation | 2300 |
| - | - | SMA30 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74" (2m) | - | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared | - | - | - | ||
![]() D10UPFPGQ Banner Engineering Corporation | 2440 |
| - | - | D10UP | - | Banner Engineering Corporation | - | DIN Rail | Box | Active | - | -20°C ~ 55°C | D10 | - | - | 15V ~ 24V | NEMA 1 IEC IP50 | - | - | PNP | - | 50μs | - | - | - | Fiber Optic | Connector, M8 | Green LED | - | - | - | ||
![]() T30AW3FF200 Banner Engineering Corporation | 2336 |
| - | - | T30AW3 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67 | - | 20 VAC to 250 VAC | NPN | 78.74" (2m) | 16ms | Photoelectric | - | 7.874" (200mm) | Background Suppression | Cable | Infrared | - | - | - | ||
![]() Q45BB6LP Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | 0.15 m to 6 m | Polarized Retroreflective | Cable | Visible Red LED | - | - | - | ||
![]() SM2A312DBZQD Banner Engineering Corporation | 2476 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 8ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | Connector | Red (650nm) | - | - | - | ||
![]() TM18VP6LPQ5 Banner Engineering Corporation | 2839 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | - | - | PNP - Dark-ON/Light-ON | - | 3ms | - | - | 0.217" (5.5mm) | Retroreflective, Polarized | Connector | Red (624nm) | - | - | - | ||
![]() SM2A912F Banner Engineering Corporation | 2360 |
| - | PET | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | 70 °C | -20 °C | 24VAC ~ 250VAC | Adjustable | 35.6 mm | 250 V | Adjustable | 78.74" (2m) | 4ms | Photoelectric | Adjustable | - | Fiber Optic | Cable | Infrared (880nm) | 36.6 mm | 63.5 mm | IP66 | ||
![]() T18AW3LPQ1 Banner Engineering Corporation | 2619 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Solid State - Light-ON | - | 16ms | Photoelectric | - | 78.740" (2m) | Retroreflective, Polarized | Connector | Red LED | - | - | - | ||
![]() OTBVR81LQD W/Y Banner Engineering Corporation | In Stock | - | - | - | OTBVR81 | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 50°C | OTB | - | - | 20V ~ 30V | NEMA 1, 3, 4X,12, 13 IEC IP66 | - | - | NC/NO | - | 100ms | - | - | - | - | Connector | - | - | - | - | ||
![]() S18AW3L W/30 Banner Engineering Corporation | 2814 |
| - | - | S18AW3 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | S18 | - | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Light-On | 354.33" (9m) | 16ms | Photoelectric | - | 78.740" (2m) | Retroreflective, NonPolarized | Cable with Connector | Infrared (950nm) | - | - | - | ||
![]() SM312DQD-78419 Banner Engineering Corporation | 2524 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | - | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Connector | Infrared LED | - | - | - | ||
![]() Q45BW13F Banner Engineering Corporation | 2330 |
| - | - | Q45B | + 55 C | Banner Engineering Corporation | - 25 C | - | Box | Active | Compliant | -25°C ~ 55°C | Q45 | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPST | 78.74" (2m) | 2ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | - | - | - | ||
![]() SM312LVAGQD-70212 Banner Engineering Corporation | 2586 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | - | Adjustable, Potentiometer | 78.740" (2m) | Retroreflective, Polarized | Connector | Red (650nm) | - | - | - | ||
![]() SM31RLMHS-40381 Banner Engineering Corporation | 2815 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Non-Compliant | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 300μs | - | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | - | - | - | ||
![]() T18SN6R-75802 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | NPN - Dark-ON/Light-ON | - | 1.5ms, 3ms | - | - | 787.402" (20m) | Through-Beam | - | Infrared (950nm) | - | - | - | ||
![]() SLM50P6QPMA Banner Engineering Corporation | 2089 |
| - | - | SLM50P6 | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 60°C | SLM | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON - Selectable | - | 500μs | - | Adjustable, Potentiometer | 1.969" (50mm) | - | Connector | LED | - | - | - | ||
![]() SME312DQDP-68912 Banner Engineering Corporation | 2189 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | NPN - Dark-ON/Light-ON | - | 500μs | - | Teaching Method | 14.961" (380mm) | Diffuse | - | Infrared LED | - | - | - | ||
![]() PBCT215U Banner Engineering Corporation | 2040 |
| - | - | PBCT215 | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | 70°C | PBCT2 | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | ||
![]() SB12TRPRQ3 Banner Engineering Corporation | 12 |
| - | - | SB12TR | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 50°C | SB12T | - | - | 10V ~ 30V | IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 2.5ms | - | - | 4.9' (1.50m) | Through-Beam | Connector | Infrared (880nm) | - | - | - |