- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Voltage - Rated DC | Voltage - Supply | Ingress Protection | Current Rating | Approval Agency | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Contact Current Rating | Lens Style | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Lens Color | Wavelength | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Diameter | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBT26U-VL Banner Engineering Corporation | 45 | - | - | - | - | - | - | - | - | - | - | 70°C | - | PBT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QS18VP6FF100Q5 Banner Engineering Corporation | 2606 | - | - | - | 100 | 4 | ABS | - | - | - | - | -20°C~70°C | 2014 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 850μs | - | - | 3.937 (100mm) | - | - | Background Suppression | - | Connector | LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PIT26U Banner Engineering Corporation | 50 | - | Datasheet | - | - | - | - | - | - | - | - | 70°C | 2002 | PIT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | 25.4mm | 11mm | - | ROHS3 Compliant | - | ||
![]() S18AW3FF100 Banner | In Stock | - | - | - | - | - | - | - | + 70 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC to 250 VAC | - | - | - | - | - | - | Photoelectric | - | 100 mm | - | - | Fixed-Field | - | Cable | Infrared | - | - | - | - | - | - | ||
![]() R58ECRGB1 Banner Engineering Corporation | 2284 | - | Datasheet | - | - | - | Stainless Steel | - | - | - | - | -10°C~55°C | 2008 | R58E | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN/PNP | 78.74 2m | 100mA | - | - | 50μs | - | Adjustable | 0.394 (10mm) | - | - | - | - | Cable | Blue (472nm), Green (525nm), RED (636nm) | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q12RB6LP Banner Engineering Corporation | 2539 |
| Datasheet | Flanges | - | 3 | Thermoplastic | - | - | - | - | -20°C~55°C | 2009 | Q12 | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67 | - | - | - | NPN/PNP - Dark-ON | 78.74 2m | 50mA | - | - | 700μs | - | - | 39.370 (1m) | - | 640 nm | Retroreflective, Polarized | 30V | Cable | Red LED | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS18VP6DBQ8 Banner Engineering Corporation | 47 | - | Datasheet | - | - | 4 | - | - | - | - | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 600μs | - | Adjustable, Potentiometer | 17.717 (450mm) | - | - | Diffuse | - | Connector | LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() M12PDQ8 Banner Engineering Corporation | 60 | - | - | - | - | 4 | - | Brass | - | - | - | -20°C~60°C | 2011 | - | Active | 1 (Unlimited) | - | - | - | 10V~30V | IP67, IP68 | - | - | - | PNP - Dark-ON/Light-ON | - | 100mA | 20mA | - | 500μs | - | Adjustable, Potentiometer | 15.748 (400mm) | - | - | Diffuse | 30V | Connector | Red (660nm) | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() MIAD9DQ Banner Engineering Corporation | 2643 | - | - | - | - | 4 | - | - | - | - | - | -40°C~70°C | 2014 | MIAD9 | Active | 1 (Unlimited) | - | - | - | 5V~15V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | - | - | Light-On/Dark-On | - | - | - | - | 5ms | - | Adjustable, Potentiometer | 14.961 (380mm) | - | - | Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() S18-2VPDL-Q8 Banner Engineering Corporation | 54 | - | - | - | - | 4 | - | - | - | - | - | -40°C~70°C | - | S18-2 | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 1.5ms | - | Adjustable, Potentiometer | 29.528 (750mm) | - | - | Diffuse | - | Connector | Red LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() M12PFF25Q5 Banner Engineering Corporation | 2929 | - | - | - | - | 4 | - | - | - | - | - | -20°C~60°C | - | - | Active | 1 (Unlimited) | - | - | - | 10V~30V | IP67, IP68 | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 500μs | - | - | 0.98 (25mm) | - | - | Background Suppression | - | Connector | Red (680nm) | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() T18SN6DQP Banner Engineering Corporation | In Stock | - | - | - | - | 4 | - | - | - | - | - | -40°C~70°C | - | T18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | NPN - Dark-ON/Light-ON | - | - | - | - | 3ms | - | Adjustable, Potentiometer | 19.685 (500mm) | - | - | Diffuse | - | Connector | Infrared (880nm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() SME312FPQD Banner Engineering Corporation | 2244 | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | 2013 | SME312 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12,13, IEC IP67 | - | - | - | NPN/PNP | 78.74 2m | 150mA | 100mA | - | 500μs | - | Adjustable | - | - | - | Fiber Optic | - | Cable | Red (650nm) | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() QS18VP6LP Banner Engineering Corporation | 39 | - | - | Panel | - | 4 | - | ABS | - | - | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | CE, cULus | - | PNP - Dark-ON/Light-ON | 78.74 2m | 100mA | 100mA | - | 600μs | - | Adjustable, Potentiometer | 137.795 (3.5m) | - | - | Retroreflective, Polarized | 30V | Cable | Red LED | 10V | - | 31mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q85VR3LP Banner Engineering Corporation | 2202 | - | Datasheet | - | - | 5 | ABS | - | - | - | - | -25°C~55°C | 2007 | Q85 | Active | 1 (Unlimited) | - | - | - | 12VDC~240VDC 24VAC~240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP67 | - | - | - | SPDT | - | - | - | - | 20ms | - | Adjustable, Potentiometer | 3.150 (80mm) | - | - | Retroreflective, Polarized | - | - | Red LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS30AFQ Banner Engineering Corporation | 2533 | - | Datasheet | - | - | 5 | Plastic | - | - | - | - | -10°C~55°C | 2004 | QS30 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN/PNP | - | 150mA | 45mA | - | 1ms | - | Adjustable | 1.97 ~ 11.81 (50mm ~ 300mm) | - | - | Background Suppression | - | Connector | LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q20PRQ5 Banner Engineering Corporation | 50 |
| - | - | - | 4 | - | - | - | - | - | -20°C~60°C | - | Q20 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 1ms | - | - | 472.441 (12m) | - | - | Through-Beam | - | Connector | Red (624nm) | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() T18GRYPQ Banner Engineering Corporation | In Stock | - | - | - | Module | 4 | - | - | - | - | 30V | -40°C~50°C | 2006 | - | Active | 1 (Unlimited) | Quick Connect | Green, Red, Yellow | 30V | 10V~30V | IP67 | 20mA | CE | - | PNP | - | - | - | Round | 1ms | - | - | - | Multiple | - | - | - | Connector | LED | - | - | 33mm | - | ROHS3 Compliant | - | ||
![]() T18SN6FF50Q Banner Engineering Corporation | In Stock | - | Datasheet | - | - | 4 | - | - | - | - | - | -40°C~70°C | - | T18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP69K | - | - | - | NPN - Dark-ON/Light-ON | - | - | - | - | 3ms | - | - | 1.969 (50mm) | - | - | Background Suppression | - | Connector | Infrared (880nm) | - | - | - | - | ROHS3 Compliant | IP69K | ||
![]() QS186EQ8 Banner Engineering Corporation | 57 | - | Datasheet | - | - | 4 | ABS | - | - | - | - | -20°C~70°C | 2013 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | - | - | 787.402 (20m) | - | - | Through-Beam | 30V | Connector | LED | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 |