- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Housing Material | Body Material | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Ingress Protection | Approval Agency | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS30LPQPMA Banner Engineering Corporation | 2225 | - | - | - | - | 5 | - | - | - | - | - | - | - | -20°C~70°C | 2016 | QS30 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IP67 | - | - | NPN/PNP - Dark-ON/Light-ON | - | - | - | - | 2ms | - | Adjustable, Potentiometer | 314.961 (8m) | Retroreflective, Polarized | - | Connector | Red (630nm) | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q20EQ5 Banner Engineering Corporation | 36 |
| Datasheet | - | - | 4 | - | - | - | - | - | - | - | -20°C~60°C | - | Q20 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | - | 472.441 (12m) | Through-Beam | - | Connector | Red (624nm) | - | - | - | ROHS3 Compliant | IP67 | ||
![]() VTBP6Q Banner Engineering Corporation | 2953 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~50°C | 2014 | VTB | Active | 1 (Unlimited) | 12V~30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | PNP | - | - | - | - | 100ms | - | - | - | - | - | Connector | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBT46U-VL Banner Engineering Corporation | 48 | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | PBT4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QS186EQ5 Banner Engineering Corporation | 47 | - | - | Cable | - | 4 | ABS | - | - | - | - | - | - | -20°C~70°C | 2014 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | - | 787.402 (20m) | Through-Beam | - | Connector | LED | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q20PLVQ5 Banner Engineering Corporation | 47 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | - | Q20 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 800μs | - | Adjustable, Potentiometer | 236.22 (6m) | Retroreflective, NonPolarized | - | Connector | Red (645nm) | - | - | - | ROHS3 Compliant | - | ||
![]() Q60VR3LAF2000Q1 Banner Engineering Corporation | 2267 | - | Datasheet | - | - | - | Polycarbonate | - | - | - | - | - | - | -10°C~45°C | 2003 | Q60 | Active | 1 (Unlimited) | 12V~250V | NEMA 6P, IEC IP67 | - | - | Light-On/Dark-On | - | 5A | - | - | 15ms | - | Adjustable | 78.740 (2m) | Reflective, Background Suppression | - | - | LED | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q20E Banner Engineering Corporation | 49 |
| Datasheet | - | - | 4 | ABS | - | - | - | - | - | - | -20°C~60°C | - | Q20 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | 78.74 2m | - | - | - | - | - | - | 472.441 (12m) | Through-Beam | - | Cable | Red (624nm) | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PIAT46UTA-VL Banner Engineering Corporation | 39 | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | PIAT4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BT13S Banner Engineering Corporation | 2398 | - | - | - | 062 | - | - | - | - | - | - | - | - | 249°C | 2008 | BT1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | 914.4mm | - | ROHS3 Compliant | - | ||
![]() QS18VN6LP Banner Engineering Corporation | 36 | - | - | Panel | - | 4 | - | ABS | - | - | - | - | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | CE, cULus | - | NPN - Dark-ON/Light-ON | 78.74 2m | 100mA | - | 100mA | 600μs | - | Adjustable, Potentiometer | 137.795 (3.5m) | Retroreflective, Polarized | 30V | Cable | LED | 10V | 31mm | No SVHC | ROHS3 Compliant | IP67 | ||
![]() SL30VB6VQ Banner Engineering Corporation | 2451 | - | Datasheet | Slot | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2002 | SL30 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IP67 | - | - | NPN/PNP - Dark-ON/Light-ON | - | 150mA | - | - | 1ms | - | Adjustable, Potentiometer | 1.181 (30mm) | Through-Beam | - | Connector | Red (680nm) | - | - | - | ROHS3 Compliant | - | ||
![]() Q45BB6LPQ5 Banner Engineering Corporation | 2485 | - | Datasheet | - | - | 4 | Polyester | Polyester, Thermoplastic | - | - | - | - | - | -40°C~70°C | 2001 | Q45 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | NPN/PNP | - | 250mA | - | - | 2ms | - | Adjustable | 5.91 ~ 236.22 (150mm ~ 6000mm) | Retroreflective | 30V | Connector | Red (680nm) | 10V | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS18VP6DQ8 Banner Engineering Corporation | 44 | - | - | - | - | 4 | ABS | - | - | - | - | - | - | -20°C~70°C | 2014 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | - | 100mA | - | - | 600μs | - | Adjustable, Potentiometer | 17.717 (450mm) | Diffuse | 30V | Connector | LED | 10V | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() VS2KAN5V Banner | 833 | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 55°C | - | VS2 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74 (2m) | - | - | - | 500µs, 1ms | Photoelectric | - | 47.244 (1.2m) | Through-Beam | - | Cable | Red (660nm) | - | - | - | - | - | ||
![]() Q20PLP Banner Engineering Corporation | 55 | - | Datasheet | - | - | 4 | ABS | - | - | - | - | - | - | -20°C~60°C | 2008 | Q20 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | 78.74 2m | - | - | - | 800μs | - | Adjustable, Potentiometer | 13.12' (4m) | Retroreflective, Polarized | - | Cable | Red (645nm) | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS30RRXQ Banner Engineering Corporation | 2277 |
| - | - | - | 5 | Plastic | - | - | - | - | - | - | -20°C~70°C | 2004 | QS30 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IP67 | - | - | NPN/PNP - Dark-ON | - | 100mA | - | - | 5ms | - | - | 698.82' (213m) | Through-Beam | - | Connector | Infrared LED | - | - | - | ROHS3 Compliant | IP67, IP69K | ||
![]() QS18VP6LDQ5 Banner Engineering Corporation | 2196 | - | - | - | - | 4 | ABS | - | - | - | - | - | - | -10°C~50°C | 2016 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | PNP - Dark-ON/Light-ON | - | 100mA | - | - | 700μs | - | Adjustable, Potentiometer | 11.811 (300mm) | Diffuse | - | Connector | LED | - | - | - | ROHS3 Compliant | IP67 | ||
![]() T18AW3FF100 Banner | 2307 |
| - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | - | T18 | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | SPST - Light-ON | 78.74 (2m) | - | - | - | 16ms | Photoelectric | - | 3.937 (100mm) | Background Suppression | - | Cable | Infrared (880nm) | - | - | - | - | - | ||
![]() QS30FF600Q Banner Engineering Corporation | 2492 | - | Datasheet | - | - | 5 | ABS | - | - | - | - | - | - | -20°C~70°C | 2005 | QS30 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IP67 | - | - | NPN/PNP - Dark-ON/Light-ON | - | 100mA | 100 ms | - | 2ms | - | - | 23.622 (600mm) | Background Suppression | - | Connector | Red (680nm) | - | - | - | ROHS3 Compliant | IP67 |