- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Housing Material | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Approval Agency | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Contact Current Rating | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Operating Temperature Range | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Product | Electrical Connection | IP Rating | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312CV Banner Engineering Corporation | 2349 | - | Datasheet | - | - | 4 | Polyester | - | - | - | - | -20°C~70°C | 1999 | MINI-BEAM® | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12 IEC IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 150mA | - | - | 1ms | - | Adjustable, Potentiometer | - | - | 0.630 (16mm) | Convergent | 30V | Cable | Red (650nm) | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() S18SN6DQ Banner Engineering Corporation | 48 | - | - | - | - | 4 | - | - | - | - | - | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP69K | CE, CSA, IEC, UL | - | - | NPN - Dark-ON/Light-ON | - | 150mA | - | 150mA | 3ms | - | - | - | - | 3.937 (100mm) | Diffuse | 30V | Connector | Infrared LED | 10V | - | - | - | 59.2mm | No SVHC | ROHS3 Compliant | IP69K | ||
![]() Q12RB6RQ Banner Engineering Corporation | 44 | - | - | Flanges | - | 4 | Thermoplastic | - | - | - | - | -20°C~55°C | 2009 | Q12 | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67 | - | - | - | NPN/PNP - Dark-ON | - | - | 120 ms | - | 1.3ms | - | - | - | - | 78.740 (2m) | Through-Beam | 30V | Connector | Red LED | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() Q20PFF100Q7 Banner Engineering Corporation | 53 |
| Datasheet | - | - | - | - | - | - | - | - | -20°C~60°C | - | Q20 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 800μs | - | - | - | - | 3.937 (100mm) | Background Suppression | - | Connector | Red (655nm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OTBVN6 Banner | 2244 |
| - | - | Panel Mount | - | - | - | +50°C | -20°C | - | - | - | OTB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - 20 → +50°C | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() TM18VP6FF100Q5 Banner Engineering Corporation | 2735 |
| - | - | - | 4 | - | - | - | - | - | -40°C~70°C | - | TM18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | IEC IP67, IEC IP69K | - | - | - | PNP | - | - | - | - | 3ms | - | - | - | - | 3.937 (100mm) | Reflective | - | Connector | Red (660nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS18APWLPQ2 Banner Engineering Corporation | 2174 |
| - | - | - | 4 | - | - | - | - | - | -20°C~70°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | 20VDC/VAC~140VDC/VAC | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | 8.3ms | - | Adjustable, Potentiometer | - | - | 137.795 (3.5m) | Retroreflective, Polarized | - | Connector | Red (660nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q20PDL Banner Engineering Corporation | 37 |
| Datasheet | - | - | 4 | ABS | - | - | - | - | -20°C~60°C | 2008 | Q20 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON | 78.74 2m | - | - | - | 800μs | - | Adjustable, Potentiometer | - | - | 31.496 (800mm) | Diffuse | - | Cable | Red (624nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PIPS49TMB5MFF Banner Engineering Corporation | 2315 | - | - | - | - | - | - | - | - | - | - | 70°C | - | PIPS4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QS18VN6LDQ8 Banner Engineering Corporation | 2680 | - | - | - | - | 4 | - | - | - | - | - | -10°C~50°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN - Dark-ON/Light-ON | - | 100mA | - | - | 700μs | - | Adjustable, Potentiometer | - | - | 11.811 (300mm) | Diffuse | - | Connector | LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PIAT46UHFMTA Banner Engineering Corporation | 2350 |
| Datasheet | - | - | - | - | - | - | - | - | 70°C | - | PIAT4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QS18VN6LAFQ5 Banner Engineering Corporation | 2764 | - | - | - | - | 4 | ABS | - | - | - | - | -10°C~50°C | 2006 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | NPN - Dark-ON/Light-ON | - | 100mA | 200 ms | - | 700μs | - | Adjustable | - | - | 5.906 (150mm) | Background Suppression | - | Connector | Red (650nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS18VN6LV Banner Engineering Corporation | 36 | - | Datasheet | - | - | 4 | ABS | - | - | - | - | -20°C~70°C | 2006 | QS18 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | - | - | - | 600μs | - | Adjustable, Potentiometer | - | - | 255.906 (6.5m) | Retroreflective, NonPolarized | - | Cable | Red LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS30VR3LP Banner Engineering Corporation | 2675 | - | Datasheet | - | - | 5 | ABS | - | - | - | - | -20°C~70°C | 2007 | QS30 | Active | 1 (Unlimited) | - | - | - | 12VDC~250VDC 24VAC~250VAC | NEMA 6, IEC IP67 | - | - | - | SPDT | 314.96 8m | - | - | - | 15ms | - | - | - | - | 314.961 (8m) | Retroreflective, Polarized | - | Cable | LED | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q20ND Banner Engineering Corporation | 56 | - | Datasheet | - | - | 4 | ABS | - | - | - | - | -20°C~60°C | 2008 | Q20 | Active | 1 (Unlimited) | - | - | - | 10V~30V | IP67 | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | - | - | - | 800μs | - | Adjustable | - | - | 9.843 (250mm) | Diffuse | - | Cable | Red (624nm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q20PLPQ Banner Engineering Corporation | 51 |
| Datasheet | - | - | 4 | - | - | - | - | - | -20°C~60°C | - | Q20 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | - | 800μs | - | Adjustable, Potentiometer | - | - | 13.12' (4m) | Retroreflective, Polarized | - | Connector | Red (645nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS30LPQ Banner Engineering Corporation | 57 | - | Datasheet | - | - | 5 | - | - | - | - | - | -20°C~70°C | 2016 | QS30 | Active | 1 (Unlimited) | - | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 100mA | - | 40mA | 2ms | - | Adjustable, Potentiometer | - | - | 314.961 (8m) | Retroreflective, Polarized | - | Connector | Red (630nm) | - | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() Q45BB6R Banner | 2134 |
| - | - | - | - | Reinforced Thermoplastic Polyester | - | +70°C | -40°C | - | - | - | Q45 | - | - | - | - | - | - | - | - | NPN/PNP | 10 VDC to 30 VDC | NPN, PNP | - | - | - | - | 1 ms | Photoelectric | - | - | - | 60 m | Opposed Receiver | - | Cable | LED | - | - | Cable | IP67 | - | - | - | - | ||
![]() SBE Banner | In Stock | - | - | Through Hole | - | - | - | MULTI-BEAM Modular Photoelectric Sensors | - | - | Compliant | - | - | - | - | - | Cable, Screw | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | - | - | - | Infrared (IR) | - | - | - | - | Opposed Mode Scanner Block | - | - | - | - | - | - | ||
![]() S18SP6FF100 Banner | In Stock | - | - | - | - | 4 | - | - | + 70 C | - 40 C | Compliant | - | - | - | - | - | Cable | 70 °C | -40 °C | - | - | - | - | 10 VDC to 30 VDC | PNP | - | 150 mA | - | 150 mA | - | Photoelectric | - | - | - | 100 mm | Fixed-Field | 30 V | Cable | Infrared | 10 V | - | - | - | - | No SVHC | - | IP67 |