- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S18SN6FF100Q Banner Engineering Corporation | 2907 | - | - | - | 4 | PBT | - | - | -40°C~70°C | - | 2006 | S18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP69K | - | - | - | - | NPN - Dark-ON/Light-ON | - | 150mA | 150mA | 3ms | - | 3.937 (100mm) | Background Suppression | 30V | Connector | Infrared LED | 10V | - | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() QS186E Banner Engineering Corporation | 52 | - | - | - | 2 | - | - | - | -20°C~70°C | - | 2000 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | 78.74 2m | 100mA | 100mA | - | - | 787.402 (20m) | Through-Beam | 30V | Cable | LED | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() S18SN6L Banner Engineering Corporation | 60 | - | - | - | 4 | - | - | - | -40°C~70°C | - | 2012 | S18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | - | - | 3ms | - | 78.740 (2m) | Retroreflective, NonPolarized | - | Cable | Infrared (950nm) | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS18EP6XLPCQ8 Banner Engineering Corporation | 2221 | - | - | - | - | - | - | - | -40°C~70°C | - | 2015 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | 400μs | Adjustable | 118.110 (3m) | Retroreflective, Polarized | - | Connector | LED | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBT415U Banner Engineering Corporation | 48 | - | - | - | - | - | - | - | 85°C | - | - | PBT4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QS18VP6LLPQ5 Banner Engineering Corporation | 2127 | - | - | - | 4 | ABS | - | - | -10°C~50°C | - | 2013 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON | - | 100mA | - | 700μs | Adjustable, Potentiometer | 32.81' (10m) | Retroreflective, Polarized | - | Connector | LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS18VP6AF100Q Banner Engineering Corporation | 2606 | - | Datasheet | - | 4 | ABS | - | - | -20°C~70°C | - | 2006 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IP67 | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | 700μs | Adjustable | 3.937 (100mm) | Background Suppression | - | Connector | Red (660nm) | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() T18SP6FF100Q Banner Engineering Corporation | In Stock | - | - | - | 4 | Polyester | - | - | -40°C~70°C | - | 2008 | T18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | CE, CSA, UL | - | PNP - Dark-ON/Light-ON | - | 150mA | 150mA | 3ms | - | 3.937 (100mm) | Background Suppression | 30V | Connector | Infrared (880nm) | 10V | - | - | No SVHC | ROHS3 Compliant | IP69K | ||
![]() K50APFF100GRCQ Banner Engineering Corporation | 2451 | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2016 | K50 | Active | 1 (Unlimited) | 12V~30V | IP67, IP69K | - | - | - | - | PNP-NO | - | - | - | 3ms | - | 3.937 (100mm) | Reflective | - | Connector | Infrared (880nm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() S18-2VPLP-Q8 Banner Engineering Corporation | 58 | - | - | - | 4 | - | - | - | -40°C~70°C | - | - | S18-2 | Active | 1 (Unlimited) | 10V~30V | IEC IP67 | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | 1.5ms | - | 236.22 (6m) | Retroreflective, Polarized | - | Connector | Red LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() S18-2VNLP-2M Banner Engineering Corporation | 61 |
| - | - | - | - | - | - | -40°C~70°C | - | 2015 | S18-2 | Active | 1 (Unlimited) | 10V~30V | IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | - | - | 1.5ms | - | 236.22 (6m) | Retroreflective, Polarized | - | Cable | Red LED | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM312FVQD Banner Engineering Corporation | 2334 |
| - | - | 4 | PBT | - | - | -20°C~70°C | - | 2012 | MINI-BEAM® | Active | 1 (Unlimited) | 10V~30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 12.2mm | - | - | 30V | NPN/PNP | - | - | - | 1ms | Adjustable, Potentiometer | - | Fiber Optic | - | Connector | Red (650nm) | - | 57.5mm | 30.7mm | - | ROHS3 Compliant | IP67 | ||
![]() SBD1 Banner | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | - | MULTI-BEAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 cm | Diffuse | - | Cable | infrared | - | - | - | - | - | - | ||
![]() DX80N9Q45LP Banner Engineering Corporation | 2142 | - | - | - | - | - | - | - | -40°C~70°C | - | - | - | Active | 1 (Unlimited) | - | NEMA 6P, IP67 | - | - | - | - | - | - | - | - | - | - | 5.91 ~ 236.22 (150mm ~ 6000mm) | Retroreflective | - | - | LED | - | - | - | - | ROHS3 Compliant | - | ||
![]() QS18VN6D Banner Engineering Corporation | 30 | - | - | - | 4 | ABS | - | - | -20°C~70°C | - | 2014 | QS18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | 100mA | 100mA | 600μs | Adjustable, Potentiometer | 17.717 (450mm) | Diffuse | 30V | Cable | LED | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() S306EQ Banner Engineering Corporation | 31 |
| - | - | 4 | - | - | - | -40°C~70°C | - | - | S306EQ | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IP69K | - | - | - | - | - | - | - | - | - | - | 196.85' (60m) | Through-Beam | - | Connector | LED | - | - | - | - | ROHS3 Compliant | IP69K | ||
![]() Q60VR3AF2000 Banner Engineering Corporation | 2833 | - | - | - | 4 | Polycarbonate | - | - | -20°C~55°C | - | - | Q60 | Active | 1 (Unlimited) | 12VDC~250VDC 24VAC~250VAC | NEMA 6P, IP67 | - | 150mA | CE, cUL | - | SPDT | 78.74 2m | - | - | 15ms | Adjustable | 7.87 ~ 78.74 (200mm ~ 2000mm) | Background Suppression | - | Cable | Infrared LED | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() S18SN6DL Banner Engineering Corporation | 44 | - | - | - | 4 | PBT | - | - | -40°C~70°C | - | - | S18 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | - | - | 3ms | - | 11.811 (300mm) | Diffuse | - | Cable | Infrared (880nm) | - | - | - | - | ROHS3 Compliant | IP67, IP69K | ||
![]() Q12AB6FF30Q Banner Engineering Corporation | 45 | - | - | Flanges | 4 | Thermoplastic | - | - | -20°C~55°C | - | 2013 | Q12 | Active | 1 (Unlimited) | 10V~30V | IEC IP67 | - | - | - | - | NPN/PNP - Light-ON | - | - | - | 700μs | - | 1.181 (30mm) | Background Suppression | 30V | Connector | LED | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS30E Banner Engineering Corporation | 47 | - | Datasheet | - | 2 | ABS | - | - | -20°C~70°C | - | 2005 | QS30 | Active | 1 (Unlimited) | 10V~30V | NEMA 6P, IP67 | - | - | - | - | - | 78.74 2m | 100mA | - | 5ms | - | 196.85' (60m) | Through-Beam | 30V | Cable | Infrared (875nm) | 10V | - | - | No SVHC | ROHS3 Compliant | IP67 |