- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18SP6RQPMA Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | PNP - Dark-ON/Light-ON - Selectable | - | 1.5ms, 3ms | - | - | 787.402" (20m) | Through-Beam | Connector | Infrared (950nm) | - | ||
![]() Q12RN6LPQ3 Banner Engineering Corporation | In Stock | - | - | - | Q12RN6 | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | Q12 | - | - | 10V ~ 30V | IEC IP67 | - | NPN - Dark-ON | - | 700μs | - | - | 39.370" (1m) | Retroreflective, Polarized | Connector | Red (640nm) | - | ||
![]() VS1AP5CV10Q Banner Engineering Corporation | In Stock | - | - | 3 | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS1 | 55 °C | -20 °C | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Light-ON | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Connector | Red (630nm) | IP54 | ||
![]() Q45BB6CV4Q5 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN, PNP | - | - | Photoelectric | - | 100 mm | Convergent | 4-Pin Euro-Style Connector | Visible Red LED | - | ||
![]() T18RGXPQ Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T18 | - | - | 10V ~ 30V | IP67 | - | PNP | 78.74" (2m) | - | - | - | - | Diffuse | Connector | - | - | ||
![]() S12-2NAEL-Q3 Banner Engineering Corporation | In Stock | - | - | - | S12-2N | - | Banner Engineering Corporation | - | Box | Active | - | -25°C ~ 50°C | S12-2 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | - | - | 11ms | - | - | 0.787" (20mm) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() QS18VN6FPQ5 Banner Engineering Corporation | In Stock | - | - | - | QS18VN6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 600μs | Photoelectric | Adjustable, Potentiometer | 11.48' (3.5m) | Retroreflective, Polarized | Connector | Red LED | - | ||
![]() TM18VP6FF50Q8 Banner Engineering Corporation | In Stock | - | - | - | TM18VP6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 3ms | Photoelectric | Single-Turn | 1.969" (50mm) | Background Suppression | Connector | Red (660nm) | - | ||
![]() QS18VP6FF50Q9 Banner Engineering Corporation | In Stock | - | - | - | QS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 850μs | Photoelectric | - | 1.969" (50mm) | Background Suppression | Connector | Red (630nm) | - | ||
![]() VTBP6RL Banner Engineering Corporation | In Stock | - | - | - | VTBP6 | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 50°C | VTB | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | PNP | 78.74" (2m) | 100ms | - | - | - | - | Cable | LED | - | ||
![]() QS18VN6CV45 Banner Engineering | In Stock | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | QS18 | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | Photoelectric | - | 43 mm | Convergent | Cable | Visible Red LED | - | ||
![]() DS186EQ5 Banner Engineering Corporation | In Stock | - | - | - | DS186 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | DS18 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 787.402" (20m) | Through-Beam | Connector, M12 | Infrared (940nm) | - | ||
![]() VS2RP5RQ-18496 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | VS2 | - | - | 12V ~ 24V | NEMA 6, IEC IP67 | - | PNP - Dark-ON | - | 500μs, 1ms | - | - | 118.110" (3m) | Through-Beam | Connector | Red (940nm) | - | ||
![]() SME312LP Banner Engineering | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | MINI-BEAM® | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74 (2m) | 500µs | Photoelectric | Teaching Method | 0.394 ~ 118.110 (10mm ~ 3m) | Retroreflective, Polarized | Cable | Red (650nm) | - | ||
![]() SM91EANQD-90601 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Non-Compliant | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN/PNP - Light-ON | - | 12ms, 20ms | - | - | 236.220" (6m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() VS3RN5XLPQ5-95033 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS3 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | NPN - Dark-ON | - | 1ms | - | - | 9.843" (250mm) | Retroreflective, Polarized | Connector | Red (630nm) | - | ||
![]() SME312FQD-71631 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | SME312 | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 500μs | - | Teaching Method | - | Fiber Optic | Connector | Infrared LED | - | ||
![]() SM312DBZMHSQDP Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | - | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | Connector | Infrared LED | - | ||
![]() QS18EN6XLPC Banner Engineering Corporation | In Stock | - | - | - | QS18EN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 400μs | Photoelectric | Adjustable | 118.110" (3m) | Retroreflective, Polarized | Cable | Red (625nm) | - | ||
![]() Q453EFQ Banner Engineering Corporation | In Stock | - | - | - | Q453E | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 55°C | Q45 | - | - | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | 24 VAC to 250 VAC, 12 VDC to 250 VDC | - | - | 15ms | Photoelectric | - | - | - | Connector | LED | - |