- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM306EQ Banner Engineering Corporation | 44 |
| - | 4 | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | Compliant | -40°C ~ 70°C | SM30 | 70 °C | -40 °C | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | - | - | 1.5ms, 3ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | IP67 | ||
![]() EA5R2100PIXMODQ Banner Engineering Corporation | 802 |
| - | - | EA5R2100 | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | 12V ~ 30V | IEC IP65 | - | PNP | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Receiver | - | ||
![]() Q12AN6FF15Q3 Banner Engineering Corporation | 37 |
| - | - | Q12AN6 | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | Q12 | - | - | 10V ~ 30V | IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 5.906" (150.00mm) | 850μs | Photoelectric | - | 0.591" (15mm) | Background Suppression | Connector | Red (640nm) | - | - | ||
![]() M12NFF50Q5 Banner Engineering Corporation | 2204 |
| - | - | M12NFF50 | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 60°C | M12 | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | NPN | - | 500μs | Photoelectric | - | 0.98" (25mm) | - | Connector | Red (680nm) | - | - | ||
![]() Q20NDQ7 Banner Engineering Corporation | 28 |
| - | - | Q20N | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 60°C | Q20 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN - Dark-ON/Light-ON - Selectable | - | 800μs | - | Adjustable, Potentiometer | 9.843" (250mm) | Diffuse | Connector | Red (655nm) | - | - | ||
![]() QS18EN6XLPCQ5 Banner Engineering Corporation | 2333 |
| - | - | QS18EN6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 400μs | Photoelectric | Adjustable | 118.110" (3m) | Retroreflective, Polarized | Connector | Red (625nm) | - | - | ||
![]() M12PFF75 Banner Engineering Corporation | 2430 |
| - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 60°C | M12 | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | 10 VDC to 30 VDC | PNP | 78.74" (2m) | 500μs | Photoelectric | - | 2.953" (75mm) | - | Cable | Red (680nm) | - | - | ||
![]() MAR3616NX485Q Banner Engineering Corporation | 706 |
| - | - | MAR3616 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 70°C | - | - | - | 16V ~ 30V | IEC IP65 | - | NPN | - | - | - | - | - | - | - | - | - | - | ||
![]() S18SN6RQDP Banner Engineering Corporation | 8 |
| - | - | S18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | S18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 3ms | Photoelectric | - | 787.402" (20m) | Through-Beam | Connector | Infrared (950nm) | - | - | ||
![]() SLM20B6 Banner Engineering Corporation | 2883 |
| - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Cable | Box | Active | - | - | -20°C ~ 60°C | SLM | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | - | Adjustable, Potentiometer | 0.787" (20mm) | - | Cable | LED | - | - | ||
![]() Q12AN6RQ3 Banner Engineering Corporation | 45 |
| - | - | Q12AN6 | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | Q12 | - | - | 10V ~ 30V | IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 5.906" (150.00mm) | 1.3μs | Photoelectric | - | 78.740" (2m) | Through-Beam | Connector | Red (640nm) | - | - | ||
![]() QS18VP6DQ7 Banner Engineering Corporation | 37 |
| - | - | QS18VP6 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | - | 600μs | - | Adjustable, Potentiometer | 17.717" (450mm) | Diffuse | Connector | LED | - | - | ||
![]() VS1AN5CV10 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | VS1 | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | NPN - Light-ON | 354.33" (9m) | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Cable | Red (630nm) | - | - | ||
![]() QS18VP6LVQ7 Banner Engineering Corporation | 44 |
| - | - | QS18VP6 | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 600μs | Photoelectric | Adjustable, Potentiometer | 21.33' (6.5m) | Retroreflective, NonPolarized | Connector | Red (630nm) | - | - | ||
![]() VS3RP5XLPQ Banner Engineering Corporation | In Stock | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | VS3 | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | - | - | 9.843" (250mm) | Retroreflective, Polarized | Connector | Red (680nm) | - | - | ||
![]() T30AW3RQ1 Banner Engineering Corporation | 32 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | Compliant | -40°C ~ 70°C | T30 | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | SPST - Light-ON | - | 8ms, 16ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | - | - | ||
![]() SMW915LVQD Banner Engineering Corporation | 2918 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -40°C ~ 50°C | VALU-BEAM | - | - | 12 ~ 28VAC, 12 ~ 28VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | SPDT - Dark-ON/Light-ON | - | 20ms | - | Adjustable | 5.91" ~ 354.33" (150mm ~ 9m) | Retroreflective | Connector | Red (650nm) | - | - | ||
![]() SM91RBNQD Banner Engineering Corporation | 2401 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | 17ms, 20ms | - | - | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() T86EV Banner Engineering Corporation | 34 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | T8 | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | - | 78.74" (2m) | 500μs, 1ms | Photoelectric | - | 78.740" (2m) | Through-Beam | Cable | Red LED | - | - | ||
![]() PBF46UHF Banner Engineering Corporation | 31 |
| - | - | PBF46 | - | Banner Engineering Corporation | - | - | Box | Active | - | - | 70°C | PBF4 | - | - | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | - |