- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Housing Material | RoHS | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Frequency | Approval Agency | Operating Supply Voltage | Wire/Cable Type | Output Configuration | Cable Length | Output Current | Contact Current Rating | Response Time | Adjustment Type | Wire/Cable Diameter | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Switching Current | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T8AN6D50 Banner Engineering Corporation | 2486 | - | - | Cable | - | 3 | - | - | - | -20°C~55°C | - | T8 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | NPN - Light-ON | 78.74 2m | - | - | 1ms | - | - | 1.969 (50mm) | Diffuse | - | Cable with Connector | Red LED | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS30EXQP-74009 Banner Engineering Corporation | 2358 |
| - | - | - | 5 | - | - | - | -20°C~60°C | 2016 | QS30 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | - | - | - | - | - | 100ms | - | - | 698.82' (213m) | Through-Beam | - | Connector | LED | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PVL225PQ Banner Engineering Corporation | 2751 | - | - | - | - | - | - | - | - | 0°C~50°C | - | PVL | Active | 1 (Unlimited) | - | - | 12V~30V | IEC IP50 | - | - | - | - | - | PNP | 78.74 2m | - | - | 2ms | - | - | 4.9' (1.50m) | Retroreflective, NonPolarized | - | Cable with Connector | LED | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSBDSR Banner Engineering Corporation | 2866 |
| - | - | - | - | - | - | - | - | 2007 | RSBDSR | Active | 1 (Unlimited) | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 10ms | - | - | 29.921 (760mm) | Diffuse | - | - | Infrared (880nm), RED (650nm) | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() T30SP6FF400Q Banner Engineering Corporation | 2008 |
| - | - | - | 4 | - | - | - | -40°C~70°C | 2001 | T30 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IEC IP69K | - | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | 3ms | - | - | 15.748 (400mm) | Reflective | - | Connector | LED | - | - | - | - | - | ROHS3 Compliant | IP69K | ||
![]() QS18VN6FF100 Banner Engineering Corporation | 52 | - | - | - | 100 | 4 | ABS | - | - | -20°C~70°C | 2006 | QS18 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | NPN - Dark-ON/Light-ON | 78.74 2m | 100mA | - | 850μs | - | - | 3.937 (100mm) | Background Suppression | - | Cable | LED | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QS30FF200Q Banner Engineering Corporation | 45 | - | - | - | - | 5 | ABS | - | - | -20°C~70°C | 2005 | QS30 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | - | 100mA | 40mA | 2ms | - | - | 7.874 (200mm) | Background Suppression | 30V | Connector | Red (680nm) | 10V | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() QS30LP Banner Engineering Corporation | 47 |
| - | - | - | 5 | ABS | - | - | -20°C~70°C | 2005 | QS30 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | 100mA | - | 2ms | Adjustable, Potentiometer | - | 314.961 (8m) | Retroreflective, Polarized | 30V | Cable | Red (630nm) | 10V | - | - | - | No SVHC | ROHS3 Compliant | IP67 | ||
![]() SLM10B6 Banner Engineering Corporation | 2453 | - | Datasheet | - | - | - | - | - | - | -20°C~60°C | 2008 | SLM | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IP67 | - | - | - | - | - | NPN/PNP - Dark-ON/Light-ON | 78.74 2m | - | 25mA | 500μs | Adjustable, Potentiometer | - | 0.394 (10mm) | - | - | Cable | LED | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() QT50ULBQ6 Banner Engineering Corporation | 600 | - | - | - | - | 5 | Polycarbonate | - | 75kHz | -20°C~70°C | - | QT50 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IEC IP67 | 67.4mm | - | - | 30V | - | Analog | - | - | - | 2.3s | Adjustable | - | 7.874 ~ 314.961 (200mm ~ 80m) | - | - | Connector | LED | - | 20mA | 74mm | 100.2mm | - | ROHS3 Compliant | IP67 | ||
![]() R55FQ Banner Engineering Corporation | 47 | - | - | - | - | - | - | - | - | -10°C~55°C | - | R55F | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | NPN/PNP | - | - | - | 100ms | Adjustable | - | 5.512 (140mm) | Fiber Optic | - | Connector | Infrared LED | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q20PRQ Banner Engineering Corporation | 15 |
| - | - | - | - | - | - | - | -20°C~60°C | - | Q20 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | PNP - Dark-ON/Light-ON | - | - | - | 1ms | - | - | 472.441 (12m) | Through-Beam | - | Connector | Red (624nm) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IAT26S Banner Engineering Corporation | 2150 |
| Datasheet | - | - | - | - | - | - | - | 2003 | IAT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | 1.829m | - | - | ROHS3 Compliant | - | ||
![]() Q23SP6CV50 Banner | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mA | 150 mA | - | - | - | - | - | 30 V | - | - | 10 V | - | - | - | No SVHC | - | - | ||
![]() S186E Banner Engineering Corporation | 37 | - | - | - | - | 2 | PBT | - | - | -40°C~70°C | 2006 | S18 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | CE, CSA, UL | - | - | - | 78.74 2m | 150mA | 150mA | 1.5 ms | - | - | 787.402 (20m) | Through-Beam | 30V | Cable | Infrared (950nm) | 10V | - | - | - | No SVHC | ROHS3 Compliant | IP67, IP69K | ||
![]() QS18UNA Banner Engineering Corporation | 2351 | - | - | - | - | - | - | - | 300kHz | -20°C~60°C | 2009 | - | Active | 1 (Unlimited) | - | - | 12V~30V | NEMA 6P, IP67 | - | 300kHz | - | - | - | NPN | 78.74 2m | - | - | 15ms | Adjustable | - | 1.97 ~ 19.69 (50mm ~ 500mm) | Ultrasonic | - | Cable | LED | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PIT46UHF Banner Engineering Corporation | 47 |
| - | Cable | - | - | - | - | - | 70°C | 2002 | PIT4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Individual | - | 2m | - | - | - | - | 1.016 mm | - | Through-Beam | - | - | - | - | - | 11mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() QS18AB6AF300Q5 Banner Engineering Corporation | 2814 | - | - | - | - | 4 | - | - | - | -20°C~55°C | 2016 | QS18 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 6P, IEC IP67 | - | - | - | - | - | NPN/PNP - Light-ON | - | - | - | 2.5ms | Adjustable | - | 11.811 (300mm) | Background Suppression | - | Connector | Red LED | - | - | - | - | - | ROHS3 Compliant | IP67 | ||
![]() D12SN6FP Banner Engineering Corporation | 2246 | - | - | DIN Rail | - | - | ABS | - | - | -20°C~70°C | 1998 | D12 | Active | 1 (Unlimited) | - | - | 10V~30V | NEMA 2 IEC IP11 | 35.5mm | - | CE | 30V | - | NPN | 78.74 2m | 150mA | 150mA | 500μs | Adjustable, Potentiometer | - | - | Fiber Optic | - | Cable | LED | - | - | 70mm | 12mm | No SVHC | ROHS3 Compliant | IP11, IP66 | ||
![]() IT26S Banner Engineering Corporation | 2807 |
| - | Cable | - | - | - | - | - | 249°C | 2011 | IT2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1.829m | - | - | - | - | - | - | Through-Beam | - | - | - | - | - | 1.8288m | - | - | ROHS3 Compliant | - |