- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A912CVQD Banner Engineering Corporation | 2916 |
| - | SM2A912 | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | SM912 | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | 24 VAC to 250 VAC | SPST | - | 4ms | Photoelectric | Adjustable, Potentiometer | 1.496" (38mm) | Convergent | Connector | Red (650nm) | - | ||
![]() PBPS46TMB5 Banner Engineering Corporation | 2849 |
| - | PBPS46 | - | - | Banner Engineering Corporation | - | Box | Active | - | 70°C | PBPS4 | Plastic Fiber Sensors | - | - | - | - | - | - | - | - | - | Reflective, Diffuse | - | - | - | ||
![]() SM30SRLC Banner Engineering Corporation | 2716 |
| - | SM30S | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared | - | ||
![]() Q25SN6LP Banner Engineering Corporation | 2108 |
| - | Q25SN6 | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | Q25 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 3ms | - | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red (680nm) | - | ||
![]() SM31RPD Banner Engineering Corporation | 2653 |
| - | SM31R | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Cable | Red (650nm) | - | ||
![]() MAE3616Q Banner Engineering Corporation | 602 |
| - | MAE3616 | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | - | - | 16V ~ 30V | IEC IP65 | - | - | - | - | - | - | - | - | - | Red LED | - | ||
![]() SE612CV Banner Engineering Corporation | 2245 |
| - | SE612 | - | - | Banner Engineering Corporation | - | Box | Active | - | - | SE61 | - | 10V ~ 30V | - | - | NPN/PNP - Light-ON | 78.74" (2m) | - | - | - | 0.630" (16mm) | Convergent | Cable | - | - | ||
![]() QM42VP6R Banner Engineering Corporation | 2788 |
| - | QM42VP6 | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 32.81' (10m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SBCX1-6 Banner Engineering Corporation | 2812 |
| - | SBCX1 | Convergent Mode Scanner Block | - | Banner Engineering Corporation | - | Box | Active | - | - | - | - | - | - | - | - | - | 10ms | - | - | - | Convergent | - | Infrared (880nm) | Convergent Mode Scanner Block | ||
![]() SMA31ELQDP Banner Engineering Corporation | 2477 |
| - | SMA31 | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 24 VAC to 250 VAC | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() EA5R2400XKQ Banner Engineering Corporation | 917 |
| - | EA5R2400 | - | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | -40°C ~ 70°C | - | - | 12V ~ 30V | IEC IP65 | 18 VDC to 30 VDC | PNP | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Safety Light Curtains | ||
![]() QS18EN6WQ8 Banner Engineering Corporation | 19 |
| - | QS18EN6 | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | QS18 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 600μs | Photoelectric | Adjustable | 11.811" (300mm) | Diffuse | Connector | Infrared (940nm) | - | ||
![]() T8RP6D50Q Banner Engineering Corporation | 2405 |
| - | T8RP6 | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | T8 | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | - | - | 1.969" (50mm) | Diffuse | Connector | Red LED | - | ||
![]() Q85BW13D-T9 Banner Engineering Corporation | 2382 |
| - | Q85BW13 | - | + 55 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 55°C | Q85 | - | 24 ~ 240VAC, 12 ~ 240VDC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP67 | 24 VAC to 240 VAC, 12 VDC to 240 VDC | SPST | - | 20ms | Photoelectric | Adjustable, Potentiometer | 39.370" (1m) | Diffuse | - | Infrared (880nm) | - | ||
![]() Q25AW3FF50Q1 Banner Engineering Corporation | 2931 |
| - | Q25AW3 | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | Q25 | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | 20 VAC to 250 VAC | Light-On | - | 16ms | - | - | 1.969" (50mm) | Background Suppression | Connector | LED | - | ||
![]() QM42VN6R Banner Engineering Corporation | 2716 |
| - | QM42VN6 | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 32.81' (10m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() PVA100N6E Banner Engineering Corporation | In Stock | - | - | PVA100 | - | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | - | 0°C ~ 50°C | PVA | - | 12V ~ 30V | NEMA 2, IP62 | 12 VDC to 30 VDC | NPN | 78.74" (2m) | 20ms | - | - | 78.740" (2m) | Through-Beam | Cable | Green LED | - | ||
![]() MAE7216Q Banner Engineering Corporation | 530 |
| - | MAE7216 | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | - | - | 16V ~ 30V | IEC IP65 | - | - | - | - | - | - | - | - | - | Red LED | - | ||
![]() T18RXXPQ Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T18 | - | 10V ~ 30V | IP67 | - | PNP | - | - | - | - | - | Diffuse | Connector | Red LED | - | ||
![]() T183EQ1 Banner Engineering Corporation | 12 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | - | - | 8ms, 16ms | Photoelectric | - | 787.402" (20m) | Through-Beam | Connector | Infrared (950nm) | - |