- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312CV2MHSQDP Banner Engineering Corporation | 2813 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Connector | Red (650nm) | - | - | ||
![]() VS3AP5XLP Banner Engineering Corporation | In Stock | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | VS3 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 1ms | - | - | 9.843" (250mm) | Retroreflective, Polarized | Cable with Connector | Red (680nm) | - | - | ||
![]() SME312CVW Banner Engineering Corporation | 2463 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | 0.630" (16mm) | Convergent | Cable | White LED | - | - | ||
![]() SM2A30SRLB Banner Engineering Corporation | 2072 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Light-ON | 78.74" (2m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | - | ||
![]() VTBN6LQ Banner Engineering Corporation | 2779 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -20°C ~ 50°C | VTB | - | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 12 VDC to 30 VDC | NPN - Open Collector | 78.74" (2m) | 100ms | - | - | - | Through-Beam | Connector | Green LED | - | - | ||
![]() SM912DSRQD Banner Engineering Corporation | 2411 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 10V ~ 30V | Adjustable | 10 VDC to 30 VDC | NPN/PNP | - | 4ms | Photoelectric | Adjustable | 14.961" (380mm) | Diffuse | Connector | Infrared (880nm) | - | - | ||
![]() VS2AP5RQ5 Banner Engineering Corporation | 28 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs, 1ms | Photoelectric | - | 118.110" (3m) | Through-Beam | Connector | Red (940nm) | - | - | ||
![]() SM2A312DQDP Banner Engineering Corporation | 2250 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 8ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Connector | Red (650nm) | - | - | ||
![]() SMA95R Banner Engineering Corporation | 2203 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -40°C ~ 50°C | VALU-BEAM | - | - | - | 90VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | - | Adjustable | 196.85' (60m) | Through-Beam | Cable | Red (650nm) | - | - | ||
![]() SM31EML Banner Engineering Corporation | 27 |
| - | 2 | SM31E | - | Banner Engineering Corporation | - | Box | Active | - | Compliant | -20°C ~ 70°C | - | Cable | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared | - | IP67 | ||
![]() SM2A30SRLQDB Banner Engineering Corporation | 2229 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | 24VAC ~ 240VAC | IP67, NEMA 6P | 24 VAC to 240 VAC | SPST - Light-ON | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | - | - | ||
![]() VS2KAP5VQ Banner Engineering Corporation | 3000 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs, 1ms | Photoelectric | - | 47.244" (1.2m) | Through-Beam | Connector | Red (660nm) | - | - | ||
![]() S30AW3FF200 W/30 Banner Engineering Corporation | 2507 |
| - | - | S30AW3 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | S30 | - | - | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | 20 VAC to 250 VAC | Light-On | 354.33" (9m) | 16ms | Photoelectric | - | 7.874" (200mm) | Background Suppression | Cable | Infrared (880nm) | - | - | ||
![]() MIAD9CV2 Banner Engineering Corporation | 2913 |
| - | - | MIAD9 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | MIAD9 | - | - | - | 5V ~ 15V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 5 VDC to 15 VDC | Light-On/Dark-On | 78.74" (2m) | 5ms | Photoelectric | Adjustable, 15-Turn Potentiometer | 1.693" (43mm) | Convergent | Cable | Red (650nm) | - | - | ||
![]() Q40RW3R Banner Engineering Corporation | 8 |
| - | - | Q40RW3 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | -40°C ~ 70°C | Q40 | - | - | - | 20 ~ 250 VAC | NEMA 6P, IEC IP67 | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74" (2m) | 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Cable | Infrared | - | - | ||
![]() BMEL7216A Banner Engineering Corporation | 803 |
| - | - | BMEL72 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | 12V | IEC IP65 | - | - | - | - | - | - | 35.433" ~ 669.291" (900mm ~ 17m) | - | - | Red LED | - | - | ||
![]() EA5R450XKQ Banner Engineering Corporation | 768 |
| - | - | EA5R450 | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | 12V ~ 30V | IEC IP65 | 18 VDC to 30 VDC | PNP | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Safety Light Curtains | - | ||
![]() EA5R1200XKQ Banner Engineering Corporation | 500 |
| - | - | EA5R1200 | - | Banner Engineering Corporation | - | Box | Active | 150 mm to 2400 mm | - | -40°C ~ 70°C | - | - | - | - | 12V ~ 30V | IEC IP65 | 18 VDC to 30 VDC | PNP | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Safety Light Curtains | - | ||
![]() T8RN6D100Q Banner Engineering Corporation | 2126 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | - | -20°C ~ 55°C | T8 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs, 1ms | - | - | 3.937" (100mm) | Diffuse | Connector | Red (680nm) | - | - | ||
![]() T8LGBXPQP Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | - | -40°C ~ 50°C | T8 | - | - | - | 10V ~ 30V | IP67 | - | PNP | - | 1ms | - | - | - | Diffuse | Connector | Blue LED, Green LED | - | - |