- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312FPMHSQD Banner Engineering Corporation | 2077 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | - | 300μs | - | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red (650nm) | ||
![]() SMB915DSR Banner Engineering Corporation | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 50°C | VALU-BEAM | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | 14.961" (380mm) | Diffuse | Cable | Red (650nm) | ||
![]() SME312FPB Banner Engineering Corporation | 2915 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 500μs | - | Teaching Method | - | Fiber Optic | Cable | Blue (475nm) | ||
![]() VS1RP5C10Q Banner Engineering Corporation | 2804 |
| - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 55°C | VS1 | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Connector | Infrared (865nm) | ||
![]() Q45VR3CV4 Banner Engineering | In Stock | - | - | - | + 55 C | Banner Engineering Corporation | - 25 C | Bulk | Active | - | * | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | Photoelectric | - | 100 mm | Convergent | Cable | Infrared | ||
![]() SM312FMHS W/30 Banner Engineering Corporation | 2345 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 300μs | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | ||
![]() QS18EP6W Banner Engineering Corporation | 37 |
| - | QS18EP6 | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | QS18 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 600μs | - | Adjustable | 11.811" (300mm) | Diffuse | Cable | Infrared (940nm) | ||
![]() T30AW3LP Banner Engineering Corporation | 2565 |
| - | T30AW3 | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | T30 | 20 ~ 250 VAC | NEMA 6P, IEC IP67 | - | SPST - Light-ON | 78.74" (2m) | 16ms | - | - | 236.220" (6m) | Retroreflective, Polarized | Cable | Red LED | ||
![]() SM303EQ1 Banner Engineering Corporation | 2184 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | 20V ~ 250V | NEMA 6P, IEC IP67 | - | - | - | - | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | ||
![]() SMI30AN6RBQ Banner Engineering Corporation | 2706 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SMI30 | 10V ~ 30V | IP67, NEMA 6P | - | NPN - Light-ON | - | 10ms | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() T30AD9FF150 W/30 Banner Engineering Corporation | 2402 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | T30 | 5V ~ 15V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP67 | - | Analog Current - Dark-ON/Light-ON | 354.33" (9m) | 10ms | - | - | 5.906" (150mm) | Background Suppression | Cable | Infrared (880nm) | ||
![]() T8LXBYPQP Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | - | PNP | 78.74" (2m) | 1ms | - | - | - | Diffuse | Connector | Blue LED, Yellow LED | ||
![]() SM912FPQD Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | ||
![]() SM312DV Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Cable | Red LED | ||
![]() SMA31EMC1 Banner Engineering Corporation | 28 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | 78.74" (2m) | 1ms, 2ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM31ELMHSQDP Banner Engineering Corporation | 28 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 300μs | - | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() T18RW3REQI Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | SPST - Dark-ON | - | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | Connector | Infrared (950nm) | ||
![]() T18RW3FF100Q3 Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | Solid State - Dark-ON | - | 16ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | Connector | Infrared LED | ||
![]() S18RW3FF100Q Banner Engineering Corporation | 2695 |
| - | S18RW3 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | S18 | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | 20 VAC to 250 VAC | Dark-On | - | 16ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | Connector | Infrared (880nm) | ||
![]() SMB915LV Banner Engineering Corporation | In Stock | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 50°C | VALU-BEAM | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | 5.91" ~ 354.33" (150mm ~ 9m) | Retroreflective | Cable | Red (650nm) |