- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM18AP6FF50IRQ8 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | PNP - Light-ON | - | 1.5ms, 3ms | Photoelectric | - | 1.969" (50mm) | Background Suppression | Connector | Infrared (870nm) | - | ||
![]() SM912D W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 4ms | Photoelectric | Adjustable, Potentiometer | 29.921" (760mm) | Diffuse | Cable | Infrared (880nm) | - | ||
![]() S30RW3RQ1 Banner Engineering Corporation | 2483 |
| - | - | - | S30RW3 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | S30 | - | - | - | 20 ~ 250 VAC | NEMA 6P IEC, IP69K | 20 VAC to 250 VAC | Dark-On | - | 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Connector | Infrared (950nm) | - | ||
![]() VS1RN5CV10Q Banner Engineering Corporation | 2801 |
| - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS1 | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | NPN - Dark-ON | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Connector | Red (630nm) | - | ||
![]() T8AP6RQ5 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | T8 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP - Light-ON | - | 500μs, 1ms | - | - | 78.740" (2m) | Through-Beam | Connector | Red (660nm) | - | ||
![]() VS1AN5CV10Q Banner Engineering Corporation | 2585 |
| - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | VS1 | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | NPN - Light-ON | - | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Connector | Red (630nm) | - | ||
![]() TM18VN6DVQ5 Banner Engineering Corporation | 2955 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | IP67, IP69K | - | NPN - Dark-ON/Light-ON - Selectable | - | 1.5ms, 3ms | - | - | 19.685" (500mm) | Diffuse | Connector | Red LED | - | ||
![]() SME312CV Banner Engineering Corporation | 2408 |
| - | 5 | Polyester | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | Cable | 70 °C | -20 °C | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | 0.630" (16mm) | Convergent | Cable | Red (650nm) | IP67 | ||
![]() SMU315CV Banner Engineering Corporation | 2042 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | - | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Cable | Red (650nm) | - | ||
![]() TM18AP6R Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | TM18 | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 750μs, 1.5ms | Photoelectric | - | 787.402" (20m) | Through-Beam | Cable | - | - | ||
![]() SM2A912LVAG W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.33" (9m) | 4ms | Photoelectric | Adjustable, Potentiometer | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective | Cable | Red (650nm) | - | ||
![]() SMU315FQDP Banner Engineering Corporation | 2715 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | - | - | - | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | - | ||
![]() SM30PRLC W/30 Banner Engineering Corporation | 2046 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SMI30AN6RCQ Banner Engineering Corporation | 2790 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | SMI30 | - | - | - | 10V ~ 30V | IP67, NEMA 6P | - | NPN - Light-ON | - | 10ms | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() T30RW3R Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74" (2m) | 8ms, 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Cable | Infrared LED | - | ||
![]() T18RW3RE Banner Engineering Corporation | 2340 |
| - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | SPST - Dark-ON | 78.74" (2m) | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared LED | - | ||
![]() SM303E Banner Engineering Corporation | 2788 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 20V ~ 250V | IP67, NEMA 6P | 20 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | 196.85' (60m) | Through-Beam | Cable | Infrared LED | - | ||
![]() VTBN6L Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 50°C | VTB | - | - | - | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | NPN - Open Collector | - | 100ms | - | - | - | Through-Beam | Cable | Green LED | - | ||
![]() T8LGYX7N Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T8 | - | - | - | 10V ~ 30V | IP67 | - | NPN | 78.74" (2m) | 1ms | - | - | - | Diffuse | Cable | Green LED, Yellow LED | - | ||
![]() SMB915F Banner Engineering Corporation | In Stock | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | - | - | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | - | Fiber Optic | Cable | Red (650nm) | - |