- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Body Material | Approvals | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Operating Temperature | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M12PRQ5 Banner Engineering Corporation | 24 |
| - | - | - | - | - | - | M12PR | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 60°C | M12 | - | - | - | - | 10V ~ 30V | NEMA 6 IEC IP67, IEC IP68 | - | PNP | - | - | 625μs | - | Adjustable, 1-Turn Potentiometer | 196.850" (5m) | - | Connector | Red (660nm) | - | - | ||
![]() S30SN6FF600Q Banner Engineering Corporation | 2912 |
| - | - | - | - | - | - | S30SN6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | Compliant | -40°C ~ 70°C | S30 | - | - | - | - | 10V ~ 30V | NEMA 6P IEC, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 3ms | Photoelectric | - | 23.622" (600mm) | Background Suppression | Connector | Infrared | - | - | ||
![]() R55FVW Banner Engineering Corporation | 2334 |
| - | - | - | - | - | - | R55FV | - | Banner Engineering Corporation | - | Cable | Box | Active | - | - | -10°C ~ 55°C | R55F | - | LO/DO | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | NPN/PNP | 78.74" (2m) | - | 500μs | - | Adjustable | - | Fiber Optic | Cable | Blue LED | - | - | ||
![]() QS18WE Banner Engineering Corporation | 44 |
| - | Panel | 2 | ABS | ABS | CE, cULus | QS18W | - | Banner Engineering Corporation | - | - | Box | Active | - | Compliant | -25°C ~ 70°C | QS18 | Cable | - | 55 °C | -25 °C | 20 ~ 270VAC, 20 ~ 270VDC | NEMA 6P, IEC IP67 | - | - | 78.74" (2m) | 100 mA | 16.6ms | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared | - | IP67 | ||
![]() EA5R300NIXMODQ Banner Engineering Corporation | 507 |
| - | - | - | - | - | - | EA5R300 | - | Banner Engineering Corporation | - | - | Box | Active | 150 mm to 2400 mm | Compliant | -40°C ~ 70°C | - | - | - | - | - | 12V ~ 30V | IEC IP65 | - | NPN | - | - | - | - | - | 15.748" ~ 157.480" (400mm ~ 4m) | - | - | - | Receiver | - | ||
![]() M18SN6LP W/30 Banner Engineering Corporation | 3000 |
| - | - | - | - | - | - | M18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | M18 | - | - | - | - | 10V ~ 30V | NEMA 6P, IP69K | 10 VDC to 30 VDC | NPN | 78.74" (2m) | - | 3ms | Photoelectric | - | 78.740" (2m) | Polarized | Cable | Infrared (680nm) | - | - | ||
![]() VS1AP5C20Q Banner Engineering Corporation | 2148 |
| - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | VS1 | - | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 1ms | Photoelectric | - | 0.787" (20mm) | Convergent | Connector | Infrared (865nm) | - | - | ||
![]() T8AP6D50Q5 Banner Engineering Corporation | 2568 |
| - | - | - | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -20°C ~ 55°C | T8 | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 500μs, 1ms | - | - | 1.969" (50mm) | Diffuse | Connector | Red (680nm) | - | - | ||
![]() SM303E Banner Engineering Corporation | 2788 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | - | 20V ~ 250V | IP67, NEMA 6P | 20 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 78.74" (2m) | - | - | - | - | 196.85' (60m) | Through-Beam | Cable | Infrared LED | - | - | ||
![]() SM31RLE Banner Engineering Corporation | 2070 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1ms | - | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Cable | Infrared LED | - | - | ||
![]() SM91EAN Banner Engineering Corporation | 2844 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | VALU-BEAM | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | 78.74" (2m) | - | 12ms, 20ms | Photoelectric | - | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | - | - | ||
![]() SM31REQD Banner Engineering Corporation | 2089 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() SM30SN6R Banner Engineering Corporation | 2834 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1.5ms, 3ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Cable | Infrared (880nm) | - | - | ||
![]() SMU31EL Banner Engineering Corporation | 2660 |
| - | - | 2 | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -20°C ~ 55°C | - | Cable | - | 55 °C | -20 °C | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC/DC to 240 VAC/DC | - | 78.74" (2m) | - | 20ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Cable | Infrared LED | - | IP67 | ||
![]() T30SN6RE Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | T30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | - | 1.5ms, 3ms | - | - | 196.85' (60m) | Through-Beam | Cable | Infrared LED | - | - | ||
![]() T86EVQ5 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | - | -20°C ~ 55°C | T8 | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | - | - | - | 500μs, 1ms | Photoelectric | - | 78.740" (2m) | Through-Beam | Connector | Red (660nm) | - | - | ||
![]() VS2KRN5 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | - | -20°C ~ 55°C | VS2 | - | - | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | NPN - Dark-ON | 78.74" (2m) | - | 500μs, 1ms | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared (940nm) | - | - | ||
![]() SM30PRLBQ5 Banner Engineering Corporation | 2729 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() SM31RLMHSQDP Banner Engineering Corporation | 2664 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | Compliant | -20°C ~ 70°C | - | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | - | - | ||
![]() SM30PRLB W/30 Banner Engineering Corporation | 2040 |
| - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | - | -40°C ~ 70°C | SM30 | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | - | - |