- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM2A912LVAG W/30 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.33" (9m) | 4ms | Photoelectric | Adjustable, Potentiometer | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective | Cable | Red (650nm) | - | ||
![]() SMU315FQDP Banner Engineering Corporation | 2715 |
| - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | - | - | - | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | - | ||
![]() SM30PRLC W/30 Banner Engineering Corporation | 2046 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SMI30AN6RCQ Banner Engineering Corporation | 2790 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | SMI30 | - | - | 10V ~ 30V | IP67, NEMA 6P | - | NPN - Light-ON | - | 10ms | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() T8AN6D100Q Banner Engineering Corporation | In Stock | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | T8 | - | - | 10V ~ 30V | NEMA 6, IEC IP67 | 10 VDC to 30 VDC | NPN - Light-ON | - | 500μs, 1ms | - | - | 3.937" (100mm) | Diffuse | Connector | Red LED | - | ||
![]() SM91EBN W/30 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | 70 °C | 0 °C | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | - | 354.331" (9000.00mm) | 28ms | - | - | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | IP67 | ||
![]() SM312FPB Banner Engineering Corporation | 2215 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Blue (475nm) | - | ||
![]() SM2A31RPD Banner Engineering Corporation | 2572 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | 78.74" (2m) | 1ms, 2ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Cable | Red (650nm) | - | ||
![]() SM2A312FVGQD Banner Engineering Corporation | 2327 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red (650nm) | - | ||
![]() T30SN6FF600 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 10V ~ 30V | NEMA 6P, IEC IP69 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 78.74" (2m) | 3ms | - | - | 23.622" (600mm) | Background Suppression | Cable | Infrared LED | - | ||
![]() SM312LVM5V Banner Engineering Corporation | 2964 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | Cable | Red (650nm) | - | ||
![]() T30RW3RQ3 Banner Engineering Corporation | 2354 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | SPST - Dark-ON | - | 8ms, 16ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | - | ||
![]() T30RW3R Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | 78.74" (2m) | 8ms, 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Cable | Infrared LED | - | ||
![]() T18RW3RE Banner Engineering Corporation | 2340 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | SPST - Dark-ON | 78.74" (2m) | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared LED | - | ||
![]() SM312C2MHS Banner Engineering Corporation | 2131 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 300μs | Photoelectric | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Cable | Infrared (880nm) | - | ||
![]() SM2A31RLEQD Banner Engineering Corporation | 2146 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 240 VAC | Solid State - Dark-ON/Light-ON - Selectable | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | - | ||
![]() T8LRGX7P Banner Engineering Corporation | In Stock | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T8 | - | - | 10V ~ 30V | IP67 | - | PNP | - | 1ms | - | - | - | Diffuse | Cable | Green LED, Red LED | - | ||
![]() VS1RP5CV20Q Banner Engineering Corporation | 2625 |
| - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | VS1 | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | PNP - Dark-ON | - | 1ms | - | - | 0.787" (20mm) | Convergent | Connector | Red (630nm) | - | ||
![]() T30RW3RQ1 Banner Engineering Corporation | 45 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | - | - | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | - | 8ms, 16ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | - | ||
![]() SMA30PELB Banner Engineering Corporation | 2707 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 78.74" (2m) | - | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | - |