- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Subcategory | Voltage - Supply | Ingress Protection | Termination Style | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Product Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18SN6FF100QMHS Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Non-Compliant | -40°C ~ 70°C | T18 | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | - | NPN - Dark-ON/Light-ON | - | 1ms | - | - | - | - | - | 3.937" (100mm) | Background Suppression | Connector | Infrared (950nm) | ||
![]() SMB95R Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -40°C ~ 50°C | VALU-BEAM | Hardware | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | - | Adjustable | Mounting Hardware | - | - | 196.85' (60m) | Through-Beam | Cable | Red (650nm) | ||
![]() SMW915F W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | - | VALU-BEAM | - | 12 ~ 28VAC, 12 ~ 28VDC | - | - | - | SPDT | 354.331" (9000.00mm) | - | - | - | - | - | - | - | Fiber Optic | Cable | - | ||
![]() SMA91RQD Banner Engineering Corporation | 2653 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | - | 24VAC ~ 130VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13 | - | 24 VAC to 130 VAC | Solid State - Dark-ON/Light-ON - Selectable | - | 8ms | - | Adjustable, Potentiometer | - | - | - | 2401.6" (61m) 200.1' | Through-Beam | Connector | Infrared (880nm) | ||
![]() T8LRGX7PQPMA Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | T8 | - | 10V ~ 30V | IP67 | - | - | PNP | 78.74" (2m) | 1ms | - | - | - | - | - | - | Diffuse | Connector | Green LED, Red LED | ||
![]() T303EQ3 Banner Engineering Corporation | 8 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -40°C ~ 70°C | T30 | - | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | - | - | 8ms, 16ms | - | - | - | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | ||
![]() T18AW3DQ3 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | T18 | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | 20 VAC to 250 VAC | Solid State - Light-ON | - | 16ms | Photoelectric | Adjustable, Potentiometer | - | - | - | 11.811" (300mm) | Diffuse | Connector | Infrared LED | ||
![]() SMU315FV W/30 Banner Engineering Corporation | In Stock | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC/VDC to 240 VAC/VDC | SPDT - Dark-ON/Light-ON | 354.33" (9m) | - | Photoelectric | Adjustable, Potentiometer | - | - | - | - | Fiber Optic | Cable | Red (650nm) | ||
![]() SMB915D Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | - | 210VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | - | Adjustable | - | - | - | 29.921" (760mm) | Diffuse | Cable | Red (650nm) | ||
![]() SME312CVG Banner Engineering Corporation | 2101 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | - | - | - | 0.630" (16mm) | Convergent | Cable | Green LED | ||
![]() SME312FVB Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | - | - | - | - | Fiber Optic | Cable | Blue (475nm) | ||
![]() SM2A312CVGQD Banner Engineering Corporation | 2438 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | - | - | 0.630" (16mm) | Convergent | Connector | Green LED | ||
![]() SM31EM Banner Engineering Corporation | 2561 |
| - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | - | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared LED | ||
![]() SM2A30SRLMC1 W/30 Banner Engineering Corporation | 2850 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | SM30 | - | 24VAC ~ 240VAC | IP67, NEMA 6P | - | 24 VAC to 240 VAC | SPST - Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | - | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | ||
![]() SM31RF Banner Engineering Corporation | 2429 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared LED | ||
![]() TM18RP6DVQ5 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | - | Active | Compliant | -40°C ~ 70°C | - | - | 10V ~ 30V | IP67, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 3ms | Photoelectric | Single-Turn | - | - | - | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | ||
![]() TM18VP6FF25 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | TM18 | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | 78.74" (2m) | 1.5ms, 3ms | Photoelectric | - | - | - | - | 0.98" (25mm) | Background Suppression | Cable | Red (660nm) | ||
![]() T8LOXXP Banner Engineering Corporation | In Stock | - | - | 20 mA | Round | - | Banner Engineering Corporation | - | Cable | Box | Active | - | -40°C ~ 50°C | T8 | - | 10V ~ 30V | IP67 | Wire | - | PNP | - | 1ms | - | - | - | - 40 C to + 50 C | Orange | - | Diffuse | Cable | Orange LED | ||
![]() T8RP6D50Q5 Banner Engineering Corporation | 2721 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 55°C | T8 | - | 10V ~ 30V | NEMA 6, IEC IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | - | 500μs, 1ms | - | - | - | - | - | 1.969" (50mm) | Diffuse | Connector | Red (680nm) | ||
![]() STBVR81LQ6 Banner Engineering Corporation | 2162 |
| - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | 0°C ~ 50°C | STB | - | 20 ~ 30VAC, 20 ~ 30VDC | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | 20 VAC/DC to 30 VAC/DC | Relay | - | 20ms | - | - | - | - | - | - | Through-Beam | Connector | Infrared LED |