- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM30PRLEQD Banner Engineering Corporation | 2312 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SMA30PELMHSQDC Banner Engineering Corporation | 2113 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | IP67, NEMA 6P | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | - | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | ||
![]() SM91EBN Banner Engineering Corporation | 2100 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | - | 78.74" (2m) | 28ms | - | - | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM912LVAG Banner Engineering Corporation | 2321 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | Adjustable | 10 VDC to 30 VDC | NPN/PNP | 78.74" (2m) | 4ms | Photoelectric | Adjustable | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective, Polarized | Cable | Red (650nm) | ||
![]() SM2A312C2 Banner Engineering Corporation | 2163 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 240 VAC | Solid State - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 4ms | Photoelectric | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Cable | Infrared LED | ||
![]() SMA30PELQDC Banner Engineering Corporation | 2899 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() T8LRGX7PQPMA Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | - | PNP | 78.74" (2m) | 1ms | - | - | - | Diffuse | Connector | Green LED, Red LED | ||
![]() T303EQ3 Banner Engineering Corporation | 8 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -40°C ~ 70°C | T30 | 20V ~ 250V | NEMA 6P, IEC IP69 | - | - | - | 8ms, 16ms | - | - | 196.85' (60m) | Through-Beam | Connector | Infrared LED | ||
![]() T18AW3DQ3 Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | Compliant | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | Solid State - Light-ON | - | 16ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | Connector | Infrared LED | ||
![]() SMU315FV W/30 Banner Engineering Corporation | In Stock | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC/VDC to 240 VAC/VDC | SPDT - Dark-ON/Light-ON | 354.33" (9m) | - | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Red (650nm) | ||
![]() SM2A912LVAG Banner Engineering Corporation | 2668 |
| - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 24VAC ~ 250VAC | Adjustable | - | Adjustable | 78.74" (2m) | 4ms | - | Adjustable | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective, Polarized | Cable | Red (650nm) | ||
![]() SM912FV Banner Engineering Corporation | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | ||
![]() SM2A31RLQDP Banner Engineering Corporation | 2881 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SM312C2MHS Banner Engineering Corporation | 2131 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 300μs | Photoelectric | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Cable | Infrared (880nm) | ||
![]() SM2A31RLEQD Banner Engineering Corporation | 2146 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 240 VAC | Solid State - Dark-ON/Light-ON - Selectable | - | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared LED | ||
![]() SMW95RSRQD Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | 12V ~ 28V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | SPDT - Dark-ON/Light-ON | - | 20ms | - | Adjustable | 118.110" (3m) | Through-Beam | Connector | Red (650nm) | ||
![]() SM31ELMHSQD Banner Engineering Corporation | 5 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | - | - | 300μs | Photoelectric | Adjustable, Potentiometer | 98.43' (30m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() STBVP6 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | 0°C ~ 50°C | STB | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | PNP - Open Collector | 354.331" (9m) | 20ms | - | - | - | Through-Beam | Cable | Infrared LED | ||
![]() Q45VR2CVQ Banner Engineering Corporation | 2325 |
| - | Q45V | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | Q45 | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | 90 VAC to 250 VAC | SPDT - Dark-ON/Light-ON | - | 15ms | Photoelectric | Adjustable, Potentiometer | 1.496" (38mm) | Convergent | Connector | Red (680nm) | ||
![]() QS18APWLVQ2 Banner Engineering Corporation | 2097 |
| - | QS18A | + 70 C | Banner Engineering Corporation | - 25 C | Box | Active | - | -25°C ~ 70°C | QS18 | 20 ~ 140VAC, 20 ~ 140VDC | NEMA 6P, IEC IP67 | 20 VAC to 140 VAC, 20 VDC to 140 VDC | Light-On | - | 8.3ms | Photoelectric | Adjustable, Potentiometer | 21.33' (6.5m) | Retroreflective, NonPolarized | Connector | Red (630nm) |