- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T30RW3R W/30 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T30 | 20V ~ 250V | NEMA 6P, IEC IP69 | 20 VAC to 250 VAC | SPST - Dark-ON | 354.33" (9m) | 8ms, 16ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Cable | Infrared LED | ||
![]() VS1AP5C10 Banner Engineering Corporation | 45 |
| - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | VS1 | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 1ms | Photoelectric | - | 0.394" (10mm) | Convergent | Cable | Infrared (865nm) | ||
![]() SM2A30PRLB W/30 Banner Engineering Corporation | 2229 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | IP67, NEMA 6P | 24 VAC to 240 VAC | SPST - Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | ||
![]() SM30SRLMHSQD Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() VTBP6GRLQPMA Banner Engineering Corporation | In Stock | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 50°C | VTB | 12V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | 12 VDC to 30 VDC | PNP - Open Collector | - | 100ms | - | - | - | Through-Beam | Connector | Green LED, Red LED | ||
![]() SM912F W/30 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.331" (9000.00mm) | 4ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | ||
![]() SM312CVSC Banner Engineering Corporation | 2593 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Cable | Red (650nm) | ||
![]() SM2A91RSR W/30 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 24VAC ~ 250VAC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.331" (9000.00mm) | 4ms, 8ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM91RBN Banner Engineering Corporation | 2087 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Light-ON | 78.74" (2m) | 17ms, 20ms | - | - | 98.43' (30m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM312FPM5V Banner Engineering Corporation | 2159 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | Cable | Red (650nm) | ||
![]() SM31RE Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM312FMHSQDP Banner Engineering Corporation | 2088 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Infrared (880nm) | ||
![]() SM30PRLMHSQD Banner Engineering Corporation | 2734 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 1ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | ||
![]() SME312WQDP Banner Engineering Corporation | 2340 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | 5.118" (130mm) | Divergent | Connector | Infrared LED | ||
![]() SME312FVG Banner Engineering Corporation | 2831 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 500μs | Photoelectric | Teaching Method | - | Fiber Optic | Cable | Green (525nm) | ||
![]() SMA915F W/30 Banner Engineering Corporation | 2009 |
| - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | VALU-BEAM | 90VAC ~ 130VAC | - | 90 VAC to 130 VAC | SPDT | 354.331" (9000.00mm) | - | Photoelectric | - | - | Fiber Optic | Cable | - | ||
![]() SM30PRLQDP Banner Engineering Corporation | 2160 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared LED | ||
![]() SM2A31RPD W/30 Banner Engineering Corporation | 2598 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | Solid State - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1ms, 2ms | - | Adjustable, Potentiometer | 11.811" (300mm) | Through-Beam | Cable | Red (650nm) | ||
![]() SM312DM5V Banner Engineering Corporation | 2980 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Cable | Infrared LED | ||
![]() T18RW3R W/30 Banner Engineering Corporation | 2393 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | - | SPST - Dark-ON | 354.33" (9m) | 8ms, 16ms | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared LED |