- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312CVSC W/15 Banner Engineering Corporation | 2619 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 1ms | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | - | Red (650nm) | - | ||
![]() SM2A312LQD Banner Engineering Corporation | 2813 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | - | - | 4ms | - | Adjustable, Potentiometer | 196.850" (5m) | Retroreflective, NonPolarized | Connector | Infrared LED | - | ||
![]() SMU315WQDP Banner Engineering Corporation | 2530 |
| - | 5 | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 55°C | - | - | 55 °C | -20 °C | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | - | - | 20ms | - | Adjustable, Potentiometer | 5.118" (130mm) | Divergent | Connector | Infrared LED | IP67 | ||
![]() T30S2P6FF400Q Banner Engineering Corporation | 2227 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -40°C ~ 70°C | - | - | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | PNP - Light-ON | - | - | 3ms | - | - | 15.748" (400mm) | Background Suppression | Connector | Infrared LED | - | ||
![]() VSMQAN6CV50 Banner Engineering Corporation | In Stock | - | - | 3 | - | + 55 C | Banner Engineering Corporation | 0 C | Box | Active | Compliant | 0°C ~ 55°C | VSM | Cable | 55 °C | - | 10V ~ 30V | IP67 | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | 2.5ms | Photoelectric | - | 1.969" (50mm) | Diffuse | Cable | Infrared LED | IP67 | ||
![]() SME312CVWQD Banner Engineering Corporation | 2223 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | Photoelectric | Teaching Method | 0.630" (16mm) | Convergent | Connector | White LED | - | ||
![]() SM2A312F W/30 Banner Engineering Corporation | 2290 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPST - Dark-ON/Light-ON | 354.331" (9000.00mm) | - | 4ms | - | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | - | ||
![]() SMA31E W/30 Banner Engineering Corporation | 2357 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | 354.33" (9m) | - | 1ms, 2ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Cable | Infrared LED | - | ||
![]() SMA915DSR W/30 Banner Engineering Corporation | In Stock | - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | VALU-BEAM | - | - | - | 90VAC ~ 130VAC | - | 90 VAC to 130 VAC | SPDT | 354.331" (9000.00mm) | - | - | Photoelectric | - | 14.961" (380mm) | Diffuse | Cable | - | - | ||
![]() TM18VP6FF100IR Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Active | - | -40°C ~ 70°C | - | - | - | - | 10V ~ 30V | IP67, IP69K | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | - | 1.5ms, 3ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | Cable | Infrared (870nm) | - | ||
![]() VS1RP5CV20 W/30 Banner Engineering Corporation | In Stock | - | - | - | - | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | VS1 | - | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | 10 VDC to 30 VDC | PNP - Dark-ON | 354.33" (9m) | - | 1ms | Photoelectric | - | 0.787" (20mm) | Convergent | Cable | Red (630nm) | - | ||
![]() M18SP6FF50 Banner Engineering Corporation | In Stock | - | - | - | M18SP6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | M18 | - | - | - | 10V ~ 30V | NEMA 6P, IP69K | 10 VDC to 30 VDC | PNP | - | - | 3ms | Photoelectric | - | 164.04' (50m) | - | Cable | Infrared (950nm) | - | ||
![]() QS18RPWDXL Banner Engineering Corporation | 44 | - | - | - | QS18R | + 70 C | Banner Engineering Corporation | - 25 C | Box | Active | Compliant | -25°C ~ 70°C | QS18 | - | - | - | 20 ~ 140VAC, 20 ~ 140VDC | NEMA 6P, IEC IP67 | 20 VAC to 140 VAC, 20 VDC to 140 VDC | Dark-On | 78.74" (2m) | 100 mA | 8.3ms | Photoelectric | Adjustable, Potentiometer | 39.370" (1m) | Diffuse | Cable | Infrared | - | ||
![]() QMT42VN6FF750Q Banner Engineering Corporation | 2592 |
| - | - | QMT42VN6 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 55°C | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 1ms | Photoelectric | - | 29.528" (750mm) | Background Suppression | Connector | Infrared (880nm) | - | ||
![]() M18SN6RQ Banner Engineering Corporation | In Stock | - | - | - | M18SN6 | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | M18 | - | - | - | 10V ~ 30V | NEMA 6P, IP69K | 10 VDC to 30 VDC | NPN | - | - | 3ms | Photoelectric | - | 787.402" (20m) | - | Connector | Infrared (950nm) | - | ||
![]() TM18AP6DV Banner Engineering Corporation | 2146 |
| - | 3 | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -40°C ~ 70°C | TM18 | Cable | 70 °C | -40 °C | 10V ~ 30V | NEMA 6, IEC IP67 | - | PNP - Light-ON | 78.74" (2m) | - | 1.5ms, 3ms | - | Single-Turn | 19.685" (500mm) | Diffuse | Cable | Red (660nm) | IP67 | ||
![]() SM30SRLB Banner Engineering Corporation | 2717 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | - | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | - | ||
![]() SM2A30SRLNCC W/30 Banner Engineering Corporation | 2714 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | - | 24VAC ~ 240VAC | IP67, NEMA 6P | - | SPST - Light-ON | 354.33" (9m) | - | 10ms | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | - | ||
![]() T18AW3D W/30 Banner Engineering Corporation | 2114 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | - | - | - | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | Solid State - Light-ON | 354.33" (9m) | - | 16ms | Photoelectric | Adjustable, Potentiometer | 11.811" (300mm) | Diffuse | Cable | Infrared LED | - | ||
![]() SMU315F W/30 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | - | - | - | - | 24 ~ 240VAC/DC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | SPDT - Dark-ON/Light-ON | 354.33" (9m) | - | - | - | Adjustable, Potentiometer | - | Fiber Optic | Cable | Infrared (880nm) | - |