- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18AW3FF50 W/30 Banner Engineering Corporation | 2441 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | SPST - Light-ON | 354.331" (9000.00mm) | 16ms | Photoelectric | - | 1.969" (50mm) | Background Suppression | Cable | Infrared (880nm) | ||
![]() SM2A30SRLNCB W/30 Banner Engineering Corporation | 2275 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | IP67, NEMA 6P | 24 VAC to 240 VAC | SPST - Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | ||
![]() TM18RP6LP Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IP67, IP69K | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | 3ms | Photoelectric | Single-Turn | 18.04' (5.5m) | Retroreflective, Polarized | Cable | Red (624nm) | ||
![]() SM312FPBQD Banner Engineering Corporation | 2491 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | Fiber Optic | Connector | Blue (475nm) | ||
![]() SM31EMQD Banner Engineering Corporation | 37 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | - | 1ms | - | Adjustable, Potentiometer | 118.110" (3m) | Through-Beam | Connector | Infrared LED | ||
![]() SM2A30PRLNCB W/30 Banner Engineering Corporation | 2123 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Dark-ON | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM2A30PRL W/30 Banner Engineering Corporation | 2266 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 24VAC ~ 240VAC | NEMA 6P, IEC IP67 | 24 VAC to 240 VAC | SPST - Light-ON | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM91EQDH Banner Engineering Corporation | 2820 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10 ~ 250VAC, 10 ~ 250VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | - | - | 4ms | Photoelectric | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SM30SRLMHSQDC Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() T18AW3FF100 W/30 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | Solid State - Light-ON | 354.33" (9m) | 16ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | Cable | Infrared LED | ||
![]() TM18VN6DVQ8 Banner Engineering Corporation | 2977 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 1.5ms, 3ms | Photoelectric | Single-Turn | 19.685" (500mm) | Diffuse | Connector | Red (660nm) | ||
![]() T18RW3LP W/30 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | SPST - Dark-ON | 354.33" (9m) | 16ms | Photoelectric | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red LED | ||
![]() SM312FVBQDP Banner Engineering Corporation | 2633 |
| - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | - | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | Connector | Blue (475nm) | ||
![]() VSMQAP6CV50 Banner Engineering Corporation | 2317 |
| - | - | Banner Engineering Corporation | - | Box | Active | Non-Compliant | 0°C ~ 55°C | VSM | 10V ~ 30V | IP67 | - | PNP - Light-ON | 78.74" (2m) | 2.5ms | - | - | 1.969" (50mm) | Diffuse | Cable | Infrared LED | ||
![]() SM2A312CV W/30 Banner Engineering Corporation | 2416 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.33" (9m) | 4ms | Photoelectric | Adjustable, Potentiometer | 0.630" (16mm) | Convergent | Cable | Red (650nm) | ||
![]() SMA30PELC W/30 Banner Engineering Corporation | 2882 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 354.33" (9m) | 10ms | Photoelectric | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM30PRLEB Banner Engineering Corporation | 2403 |
| - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | SM30 | 10V ~ 30V | IP67, NEMA 6P | - | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 10ms | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared LED | ||
![]() SM912LVAG W/30 Banner Engineering Corporation | In Stock | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 354.33" (9m) | 4ms | Photoelectric | Adjustable, Potentiometer | 11.811" ~ 177.165" (300mm ~ 4.5m) | Retroreflective | Cable | Red (650nm) | ||
![]() SME312CV2BQD Banner Engineering Corporation | 2598 |
| - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | Teaching Method | 1.693" (43mm) | Convergent | Connector | Red (650nm) | ||
![]() T18RW3D W/30 Banner Engineering Corporation | 2710 |
| - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | T18 | 20V ~ 250V | NEMA 6P, IEC IP67, IEC IP69K | 20 VAC to 250 VAC | SPST - Dark-ON | 354.331" (9000.00mm) | 16ms | Photoelectric | Single-Turn | 11.811" (300mm) | Diffuse | Cable | Infrared (880nm) |