- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Termination Style | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Operating Temperature Range | Illumination Color | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q45VR2CV4Q Banner Engineering Corporation | 2290 |
| - | Q45V | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | Q45 | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | - | 90 VAC to 250 VAC | SPDT - Dark-ON/Light-ON | - | 15ms | Photoelectric | Adjustable, Potentiometer | - | - | 3.937" (100mm) | Convergent | Connector | Red (680nm) | ||
![]() Q45BW13FVQ Banner Engineering Corporation | 2585 |
| - | Q45B | - | - | + 55 C | Banner Engineering Corporation | - 25 C | - | Box | Active | - | -25°C ~ 55°C | Q45 | 24 ~ 250VAC, 12 ~ 250VDC | NEMA 6P, IEC IP67 | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPST | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | Connector | Red (650nm) | ||
![]() Q20NFF150Q5 Banner Engineering Corporation | 28 |
| - | Q20N | - | - | + 60 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 60°C | Q20 | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 800μs | Photoelectric | - | - | - | 5.906" (150mm) | Background Suppression | Connector | Red (655nm) | ||
![]() SM2A312W W/30 Banner Engineering Corporation | 2756 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | - | SPST - Dark-ON/Light-ON | 354.33" (9m) | 8ms | - | Adjustable, Potentiometer | - | - | 5.118" (130mm) | Divergent | Cable | Infrared LED | ||
![]() SM2A31RPDQD Banner Engineering Corporation | 2225 |
| - | SM2A31 | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | - | 24 VAC to 240 VAC | SPST - Dark-ON/Light-ON | - | 2ms | Photoelectric | Adjustable, Potentiometer | - | - | 11.811" (300mm) | Through-Beam | Connector | Red (650nm) | ||
![]() SM2A31R W/30 Banner Engineering Corporation | 2800 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | 354.33" (9m) | 1ms, 2ms | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Through-Beam | Cable | Infrared LED | ||
![]() TM18AP6FF25Q8 Banner Engineering Corporation | 2495 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | TM18 | 10V ~ 30V | IEC IP67, IEC IP69K | - | 10 VDC to 30 VDC | PNP - Light-ON | - | 1.5ms, 3ms | Photoelectric | - | - | - | 0.98" (25mm) | Background Suppression | Connector | Red (660nm) | ||
![]() SM912CVQD Banner Engineering Corporation | 2571 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | VALU-BEAM | 10V ~ 30V | Adjustable | - | 10 VDC to 30 VDC | NPN/PNP | - | 4ms | Photoelectric | Adjustable | - | - | 1.496" (38mm) | Convergent | Connector | Red (650nm) | ||
![]() T8LBRXP Banner Engineering Corporation | In Stock | - | - | - | 20 mA | Round | - | Banner Engineering Corporation | - | Cable | Box | Active | - | -40°C ~ 50°C | T8 | 10V ~ 30V | IP67 | Wire | - | PNP | 78.74" (2m) | 1ms | - | - | - 40 C to + 50 C | Blue, Red | - | Diffuse | Cable | Blue LED, Red LED | ||
![]() SM312FVGQD Banner Engineering Corporation | 2339 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | Connector | Green (525nm) | ||
![]() SM312CV2GMHS Banner Engineering Corporation | 2776 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | Compliant | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 1.929" (49mm) | Convergent | Cable | Green (525nm) | ||
![]() SMI30AN6RQ Banner Engineering Corporation | 2223 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | 0 C | - | Box | Active | - | -40°C ~ 70°C | SMI30 | 10V ~ 30V | IP67, NEMA 6P | - | 10 VDC to 30 VDC | NPN - Light-ON | - | 10ms | - | - | - | - | 5511.811" (140m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() TM18VN6DV Banner Engineering Corporation | 2474 |
| - | - | - | - | - | Banner Engineering Corporation | - | - | Box | Active | - | -40°C ~ 70°C | TM18 | 10V ~ 30V | NEMA 6, IEC IP67 | - | - | NPN - Dark-ON/Light-ON | 78.74" (2m) | 1.5ms, 3ms | - | Single-Turn | - | - | 19.685" (500mm) | Diffuse | Cable | Red (660nm) | ||
![]() SMA30SELMC1 W/30 Banner Engineering Corporation | 2345 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | Compliant | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | 12 VAC to 240 VDC, 10 VDC to 30 VDC | - | 354.33" (9m) | 10ms | Photoelectric | - | - | - | 492.13' (150m) | Through-Beam | Cable | Infrared (880nm) | ||
![]() SM312LVMHSQD Banner Engineering Corporation | 2883 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 196.850" (5m) | Retroreflective, NonPolarized | Connector | Red (650nm) | ||
![]() SM31RMHSQDP Banner Engineering Corporation | 2588 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 300μs | Photoelectric | Adjustable, Potentiometer | - | - | 118.110" (3m) | Through-Beam | Connector | Infrared (880nm) | ||
![]() SM2A312FQDP Banner Engineering Corporation | 2644 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 24VAC ~ 240VAC | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 24 VAC to 250 VAC | SPST - Dark-ON/Light-ON | - | 4ms | Photoelectric | Adjustable, Potentiometer | - | - | - | Fiber Optic | Connector | Infrared (880nm) | ||
![]() SM312LVAGM5V Banner Engineering Corporation | 2935 |
| - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | - | Box | Active | - | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms | Photoelectric | Adjustable, Potentiometer | - | - | 78.740" (2m) | Retroreflective, Polarized | Cable | Red (650nm) | ||
![]() Q45VR2FVQ Banner Engineering Corporation | 2760 |
| - | Q45V | - | - | + 70 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 70°C | Q45 | 90VAC ~ 250VAC | NEMA 6P, IEC IP67 | - | 90 VAC to 250 VAC | - | - | 15ms | Photoelectric | Adjustable, Potentiometer | - | - | - | - | Connector | Red LED | ||
![]() SMW915LV Banner Engineering Corporation | 2020 |
| - | - | - | - | + 50 C | Banner Engineering Corporation | - 40 C | - | Box | Active | - | -40°C ~ 50°C | VALU-BEAM | 12 ~ 28VAC, 12 ~ 28VDC | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | 90 VAC to 130 VAC | SPDT - Dark-ON/Light-ON | 78.74" (2m) | 20ms | Photoelectric | Adjustable | - | - | 5.91" ~ 354.33" (150mm ~ 9m) | Retroreflective | Cable | Red (650nm) |