- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM312LPQD-76885 Banner Engineering Corporation | 2436 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | - | Adjustable, Potentiometer | - | 118.110" (3m) | Retroreflective | Connector | - | - | - | ||
![]() T18-2VNFF30-9M Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms | Photoelectric | - | - | 1.181" (30mm) | Background Suppression | Cable | Red (624nm) | - | - | ||
![]() SMA30PELMHSQDC-10055 Banner Engineering Corporation | 2958 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() VSM5AP6CV50 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | 0°C ~ 55°C | VSM | 10V ~ 30V | IP67 | - | - | PNP - Light-ON | 78.74" (2m) | 2.5ms | - | - | - | 1.969" (50mm) | Diffuse | Cable | Infrared LED | - | - | ||
![]() VS8EANRQ Banner Engineering Corporation | In Stock | - | - | - | - | + 50 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | 500μs | Photoelectric | - | - | 118.110" (3m) | Through-Beam | Connector | Red (650nm) | - | - | ||
![]() T18-2VNRS-2M Banner Engineering Corporation | 32 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 1ms, 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 82.02' (25m) | Through-Beam | Cable | Red (624nm) | - | - | ||
![]() VS8APFF50Q3 Banner Engineering Corporation | 2814 |
| - | Glass-Fiber Reinforced Plastic | 20 mA | +60°C | Banner Engineering Corporation | -20°C | Box | Active | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | PNP | 10 VDC to 30 VDC | PNP - Light-ON | - | 500μs | Photoelectric | - | Cable | 1.969" (50mm) | Background Suppression | Connector | Red (650nm) | M8 3 Pin Connector | IP67 | ||
![]() VSM-2M5RNR500-Q7 Banner Engineering Corporation | 32 |
| - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs | - | - | - | 19.685" (500mm) | Through-Beam | Connector | Red (630nm) | - | - | ||
![]() VS1RP5CV10Q-78298 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | -20°C ~ 55°C | VS1 | 10V ~ 30V | NEMA 3 IEC, IP54 | - | - | PNP - Dark-ON | - | 1ms | - | - | - | 0.394" (10mm) | Convergent | Connector | Red (630nm) | - | - | ||
![]() SM2A912DQD Banner Engineering Corporation | 2069 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | VALU-BEAM | 24VAC ~ 250VAC | Adjustable | - | 24 VAC to 250 VAC | Adjustable | - | 4ms | Photoelectric | Adjustable | - | 29.921" (760mm) | Diffuse | Connector | Infrared (880nm) | - | - | ||
![]() T30SCP6FF600Q Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T30 | 10V ~ 30V | NEMA 6P, IEC IP69 | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON | - | 3ms | - | - | - | 23.622" (600mm) | Background Suppression | Connector | Infrared LED | - | - | ||
![]() T18-2VPDS-9M Banner Engineering Corporation | 30 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | 354.33" (9m) | 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 11.811" (300mm) | Diffuse | Cable | Red (624nm) | - | - | ||
![]() Q2XAPAF150-2M Banner Engineering Corporation | 21 | - | - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | - | 0.709" ~ 5.906" (18mm ~ 150mm) | Background Suppression | Cable | Red (645nm) | - | - | ||
![]() STBVP6-RB2E02-803064 Banner Engineering Corporation | 600 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | 0°C ~ 50°C | STB | 10V ~ 30V | IP65 | - | - | PNP - Open Collector | - | 20ms | - | Adjustable | - | - | Through-Beam | Terminal | Infrared LED | - | - | ||
![]() TTR457RPSA6C-2.0FL-CTR Banner Engineering Corporation | In Stock | - | - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | - | - | ||
![]() TTR490APSB5D-2.0FL-CTR Banner Engineering Corporation | 2385 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | - | - | ||
![]() VSM-2S4RNR500-Q7 Banner Engineering Corporation | 2514 |
| - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON | - | 500μs | - | - | - | 19.685" (500mm) | Through-Beam | Connector | Red (630nm) | - | - | ||
![]() T18-2VPRL-Q8-G4 Banner Engineering Corporation | 32 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 1ms, 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 82.02' (25m) | Through-Beam | Connector | Red (624nm) | - | - | ||
![]() TTR608RPSC4G-2.0Q3-CTR Banner Engineering Corporation | 2911 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Dark-ON | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() TTR956APSE4T-0.5Q5-CTR Banner Engineering Corporation | 2702 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Light-ON | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - |