- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Max Operating Temperature | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS1RP5CV10Q-64640 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | VS1 | - | - | 10V ~ 30V | NEMA 3 IEC, IP54 | - | PNP - Dark-ON | - | 1ms | - | - | 0.394" (10mm) | Convergent | - | Red (630nm) | - | ||
![]() T18TP6R-35754 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 70°C | T18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67, IEC IP69K | - | PNP - Dark-ON/Light-ON | 78.74" (2m) | 1.5ms, 3ms | - | - | 787.402" (20m) | Through-Beam | Cable | Infrared LED | - | ||
![]() SME312DVQD-72020 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | - | 500μs | - | Teaching Method | 43.307" (1.1m) | Diffuse | Connector | Red (650nm) | - | ||
![]() T18GXYPQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T18 | - | - | 10V ~ 30V | IP67 | - | PNP | 78.74" (2m) | - | - | - | - | Diffuse | Connector | Green LED, Yellow LED | - | ||
![]() SME312LVQD Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | 196.850" (5m) | Retroreflective, NonPolarized | Connector | Red (650nm) | - | ||
![]() T30RGX8PQ8 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T30 | - | - | 10V ~ 30V | IP67 | - | PNP | - | 1ms | - | - | - | Diffuse | Connector | Green LED, Red LED | - | ||
![]() VSM46E Banner Engineering Corporation | In Stock | - | - | Cable | 2 | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | 0°C ~ 55°C | VSM | Cable | 55 °C | 10V ~ 30V | IP67 | - | - | 78.74" (2m) | 2.5ms | - | - | 9.843" (250mm) | Through-Beam | Cable | Infrared LED | IP67 | ||
![]() SM312FPBMHSQD Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | - | 1ms | - | Adjustable, Potentiometer | - | Fiber Optic | Connector | Red (650nm) | - | ||
![]() SM312CV2-35355 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN/PNP - Dark-ON/Light-ON | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 1.693" (43mm) | Convergent | Cable | Red (650nm) | - | ||
![]() T18GRBPQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T18 | - | - | 10V ~ 30V | IP67 | - | - | - | 1ms | - | - | - | Diffuse | Connector | Blue LED, Green LED, Red LED | - | ||
![]() SM91RQD-27709 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 70°C | VALU-BEAM | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 12, 13, IEC IP66 | - | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 4ms, 8ms | - | Adjustable, Potentiometer | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() SM312D-44095 Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, IEC IP67 | - | NPN - Dark-ON/Light-ON | 78.74" (2m) | 1ms | - | Adjustable, Potentiometer | 14.961" (380mm) | Diffuse | Cable | Infrared (880nm) | - | ||
![]() SME312FPGQD Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 70°C | - | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON | - | 500μs | Photoelectric | Teaching Method | - | Fiber Optic | Connector | Green (525nm) | - | ||
![]() SM30SP6RQ Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | SM30 | - | - | 10V ~ 30V | IP67, NEMA 6P | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 1.5ms, 3ms | Photoelectric | - | 196.85' (60m) | Through-Beam | Connector | Infrared (880nm) | - | ||
![]() T30RGXPQ Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T30 | - | - | 10V ~ 30V | IP67 | - | PNP | - | 1ms | - | - | - | Diffuse | Connector | Green LED, Red LED | - | ||
![]() TM18VN6FF100Q8 Banner Engineering Corporation | In Stock | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | - | -40°C ~ 70°C | TM18 | - | - | 10V ~ 30V | IP67, IP69K | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | 1.5ms, 3ms | Photoelectric | - | 3.937" (100mm) | Background Suppression | Connector | Red LED | - | ||
![]() SME312FPMHSQD Banner Engineering Corporation | In Stock | - | - | - | - | SME312 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | SME312 | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13 IEC IP67 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | 500μs | Photoelectric | Adjustable | - | - | Connector | LED | - | ||
![]() QS18EP6CV15Q8 Banner Engineering Corporation | In Stock | - | - | - | - | QS18EP6 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | QS18 | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | 600μs | Photoelectric | Adjustable | 0.630" (16mm) | Convergent | Connector | Red (630nm) | - | ||
![]() T18RXXPQPMA Banner Engineering Corporation | In Stock | - | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | - | -40°C ~ 50°C | T18 | - | - | 10V ~ 30V | IP67 | - | PNP | - | - | - | - | - | Diffuse | Connector | Red LED | - | ||
![]() SM912CV Banner Engineering Corporation | In Stock | - | - | - | - | SM912 | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | SM912 | - | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 6P, 12, 13 IEC IP66 | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 78.74" (2m) | 4ms | Photoelectric | Adjustable, Potentiometer | 1.496" (38mm) | Convergent | Cable | Red (650nm) | - |