- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Output Type | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Response Time | Amplifier Type | Adjustment Type | Terminal Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Electrical Connection | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTR864APSC7T-2.0Q3-CTR Banner Engineering Corporation | 2445 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Light-ON | - | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() Q2XRPR-2M Banner Engineering Corporation | 17 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Dark-ON | 78.74" (2m) | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Cable | Red (645nm) | - | - | ||
![]() Q2XANR-2M Banner Engineering Corporation | 16 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Light-ON | 78.74" (2m) | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Cable | Red (645nm) | - | - | ||
![]() T18-2VNDS-Q8 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 1.5ms | Photoelectric | Adjustable, Potentiometer | - | 11.811" (300mm) | Diffuse | Connector | Red (624nm) | - | - | ||
![]() STBVP6-RB1Q8R Banner Engineering Corporation | 714 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | 0°C ~ 50°C | STB | 10V ~ 30V | IP20 | - | - | PNP - Open Collector | - | - | 20ms | - | Adjustable | - | - | Through-Beam | Connector | - | - | - | ||
![]() TTR838RPSD5T-1.0Q5-CTR Banner Engineering Corporation | 2802 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Dark-ON | - | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Connector | Infrared (940nm) | - | - | ||
![]() VS8EAPAF70Q5 Banner Engineering Corporation | 2234 |
| - | Glass-Fiber Reinforced Plastic | 20 mA | +60°C | Banner Engineering Corporation | -20°C | Box | Active | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | PNP | 10 VDC to 30 VDC | PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | Photoelectric | Teaching Method | Cable | 2.756" (70mm) | Background Suppression | Connector | Red (650nm) | M12 4 Pin Connector | IP67 | ||
![]() T18-2VNFF75IR-Q8 Banner Engineering Corporation | In Stock | - | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 2ms | Photoelectric | - | - | 2.953" (75mm) | Background Suppression | Connector | Infrared (850nm) | - | - | ||
![]() TTR660APSD3D-2.0FL-153 Banner Engineering Corporation | 2016 |
| - | - | - | + 55 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 55°C | TTR | 18V ~ 30V | IP50 | - | 18 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | 1ms | - | - | - | 4.724" (120mm) | Diffuse | Cable | Infrared (940nm) | - | - | ||
![]() VSM-2M5APD100-2M Banner Engineering Corporation | 2818 |
| - | - | - | + 65 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 65°C | VSM-2 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | - | 500μs | - | - | - | 3.937" (100mm) | Diffuse | Cable | Red (630nm) | - | - | ||
![]() T18-2VNFF150IR-Q8 Banner Engineering Corporation | 15 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Box | Active | -40°C ~ 70°C | T18-2 | 10V ~ 30V | IP67, IP68, IP69K | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON - Selectable | - | - | 1.5ms | Photoelectric | - | - | 5.906" (150mm) | Background Suppression | Connector | Infrared (870nm) | - | - | ||
![]() SME312DVQDP Banner Engineering Corporation | 2654 |
| - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 70°C | - | 10V ~ 30V | NEMA 1, 2, 3, 3S, 4, 4X, 6, 12, 13, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | - | - | 500μs | Photoelectric | Teaching Method | - | 43.307" (1.1m) | Diffuse | Connector | Red (650nm) | - | - | ||
![]() SMA30PELQDC-62518 Banner Engineering Corporation | In Stock | - | - | - | - | - | Banner Engineering Corporation | - | Box | Active | -40°C ~ 70°C | SM30 | 12 ~ 240VAC, 10 ~ 30VDC | NEMA 6P, IEC IP67 | - | - | - | - | - | - | - | - | - | 492.13' (150m) | Through-Beam | Connector | Infrared (880nm) | - | - | ||
![]() Q2XAPLAF100-2M Banner Engineering Corporation | 2131 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | PNP - Light-ON | 78.74" (2m) | 50mA | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | - | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | Cable | Red (680nm) | - | - | ||
![]() Q2XABR-Q5 Banner Engineering Corporation | 44 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Light-ON | - | - | 600μs, 1ms | Photoelectric | Adjustable, Potentiometer | - | 118.110" (3m) | Through-Beam | Connector, M12 | Red (645nm) | - | - | ||
![]() Q2XRNLAF100-Q3 Banner Engineering Corporation | 2183 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 25 C | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON | - | 50mA | 850μs | Photoelectric | Adjustable, 3-Turn Potentiometer | - | 0.709" ~ 3.937" (18mm ~ 100mm) | Background Suppression | Connector, M8 | Red (680nm) | - | - | ||
![]() Q2XAPLPF-2M Banner Engineering Corporation | 42 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | -25°C ~ 50°C | Q2X | 10V ~ 30V | IP67 | - | - | PNP - Light-ON | 78.74" (2m) | - | 600μs | - | Adjustable, Potentiometer | - | 129.921" (3.3m) | Retroreflective, Polarized | Cable | Red (645nm) | - | - | ||
![]() Q5XKILAF3000-Q8 Banner Engineering Corporation | 2375 |
| - | - | - | + 50 C | Banner Engineering Corporation | - 10 C | Box | Active | -10°C ~ 50°C | Q5X | 12V ~ 30V | IP67 | - | 12 VDC to 30 VDC | Analog, NPN/PNP | - | - | 500μs | - | Adjustable | - | 3.740" ~ 118.110" (95mm ~ 3m) | Proximity, Background Suppression | Connector, M12 | Red Laser Diode (650nm) | - | - | ||
![]() STBVP6-78574 Banner Engineering Corporation | 2797 |
| - | - | - | - | Banner Engineering Corporation | - | Box | Active | 0°C ~ 50°C | STB | 10V ~ 30V | NEMA 1, 3, 4, 4X, 12, 13 IEC IP66 | - | - | PNP - Open Collector | 78.74" (2m) | - | 20ms | - | - | - | - | Through-Beam | Cable | Infrared LED | - | - | ||
![]() VS8EANAF70Q Banner Engineering Corporation | In Stock | - | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Box | Active | -20°C ~ 60°C | VS8 | 10V ~ 30V | IP67 | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | - | - | 500μs | Photoelectric | - | - | 2.756" (70mm) | Background Suppression | Connector | Red (650nm) | - | - |