- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Ingress Protection | Operating Supply Voltage | Output Configuration | Cable Length | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVD100Q-72307 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | 0°C ~ 50°C | PVD | 12V ~ 30V | - | - | NPN/PNP | 5.906 (150.00mm) | 400ms | - | - | - | Retroreflective, Diffuse | Connector, M12 | Red (630nm) | ||
![]() QS18VP6AF40Q Banner Engineering | 2856 |
| - | - | + 55 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | * | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 15 mm to 40 mm | Adjustable Background Suppression | 4-Pin M8 Pig-Tail Connector | Visible Red LED | ||
![]() Q45AD9DL W/30 Banner Engineering | In Stock | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | 5 VDC to 15 VDC | - | - | - | Photoelectric | - | 1 m | Diffused | Cable | Infrared | ||
![]() QS30RRXQPMA Banner Engineering | In Stock | - | - | - | + 60 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | * | - | - | 10 VDC to 30 VDC | NPN/PNP | - | - | Photoelectric | - | 213 m | Opposed Receiver | 5-Pin M12 Pig-Tail Connector | Infrared | ||
![]() S18RW3L W/30 Banner Engineering | 2068 |
| - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | * | - | - | 20 VAC to 250 VAC | - | - | - | Photoelectric | - | 2 m | Non-Polarized Retroreflective | Cable | Infrared | ||
![]() QS30DQPMA Banner Engineering | In Stock | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP | - | - | Photoelectric | - | 1 m | Diffused | 5-Pin M12 Pig-Tail Connector | Infrared | ||
![]() R58ECRGB2 W/30 Banner Engineering | In Stock | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP, NPN | - | - | - | - | 10 mm | Fixed-Convergent | Cable | - | ||
![]() QS18EP6LPQ1-74627 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS186LE211 W/30 Banner Engineering | In Stock | - | - | - | + 50 C | - | - 10 C | - | - | Compliant | - | - | - | - | 10 VDC to 30 VDC | - | - | - | Laser | - | 15 m | Opposed Emitter | Cable | Visible Red Laser | ||
![]() QS18EN6CV45 W/30 Banner Engineering | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | -20°C ~ 70°C | * | 10V ~ 30V | - | 10 VDC to 30 VDC | NPN - Dark-ON/Light-ON | 354.331 (9000.00mm) | 600µs | Photoelectric | Teaching Method | 1.693 (43mm) | Convergent | Cable | Red (660nm) | ||
![]() Q45VR2F W/30 Banner Engineering | In Stock | - | - | - | + 70 C | Banner Engineering Corporation | - 40 C | Bulk | Active | - | - | * | - | - | 90 VAC to 250 VAC | SPDT Electromechanical Relay | - | - | Photoelectric | - | - | Glass Fiber Optic | Cable | Infrared | ||
![]() Q12AB6FF50Q-78557 Banner Engineering | 2021 |
| - | - | - | Banner Engineering Corporation | - | Bulk | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS30VR3FF200 W/30 Banner Engineering | 2253 |
| - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | Non-Compliant | - | * | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | Photoelectric | - | 200 mm | Fixed-Field | Cable | Visible Red LED | ||
![]() QS18VP6LLP W/30 Banner Engineering | In Stock | - | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Laser | - | 100 mm to 10 m | Polarized Retroreflective | Cable | Visible Red Laser | ||
![]() Q452EQ25 Banner Engineering | In Stock | - | - | - | + 70 C | - | - 40 C | - | - | Compliant | - | - | - | - | 90 VAC to 250 VAC | - | - | - | Photoelectric | - | 60 m | Opposed Emitter | 3-Pin Micro-Style Connector | Infrared | ||
![]() Q12AB6FF15 W/30 Banner Engineering | In Stock | - | - | Q12AB6 | - | Banner Engineering Corporation | - | Box | Active | - | -20°C ~ 55°C | Q12 | 10V ~ 30V | IEC IP67 | - | NPN/PNP - Light-ON | 354.33 (9m) | 850µs | - | - | 0.591 (15mm) | Background Suppression | Cable | Red (640nm) | ||
![]() QS18EN6LPQ1-75108 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | -20°C ~ 70°C | * | 10V ~ 30V | - | - | NPN - Dark-ON/Light-ON | 5.906 (150.00mm) | 600µs | - | Teaching Method | 11.48 (3.5m) | Retroreflective | Connector, M8 | Red (660nm) | ||
![]() QS18VP6LP W/30 Banner Engineering | In Stock | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | Photoelectric | - | 3.5 m | Polarized Retroreflective | Cable | Visible Red LED | ||
![]() Q45VR2RF-65250 Banner Engineering | In Stock | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S30AW3REQ1 Banner Engineering | 2620 |
| - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | -40°C ~ 70°C | S30 | 20V ~ 250V | - | - | SPST - Light-ON | - | - | - | - | 196.85 (60m) | Through-Beam | Connector | Infrared (850nm) |