- Connection Method
- Light Source
- Output Configuration
- Sensing Distance
- Sensing Method
- Adjustment Type
- Cable Length
- Ingress Protection
- Mfr
- Operating Temperature
- Package
- Product Status
Attribute column
Manufacturer
Banner Engineering Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Body Material | Approvals | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Current Rating | Operating Supply Voltage | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Amplifier Type | Adjustment Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT50UVR3FQ1-CRFV Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 48 VDC to 250 VDC | SPDT Electromechanical Relay | - | - | - | - | - | - | 200 mm to 6 m | - | 5-Pin Micro-Style Connector | - | - | - | - | - | ||
![]() QS30LP W/30 Banner Engineering | 2405 |
| - | - | - | - | - | - | QS30L | + 70 C | Banner Engineering Corporation | - 20 C | Box | Active | - | -20°C ~ 70°C | QS30 | - | - | - | - | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 354.33 (9m) | - | - | 2ms | Photoelectric | Adjustable, Potentiometer | 26.25 (8m) | Retroreflective, Polarized | Cable with Connector | Red (630nm) | - | - | - | - | ||
![]() Q20NFF150 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | Compliant | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | Photoelectric | - | 150 mm | Fixed-Field | Cable | Visible Red LED | - | - | - | - | ||
![]() PBT430U Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18ANWLP Banner Engineering | In Stock | - | - | Panel | 3 | ABS | ABS | CE, cULus | - | + 55 C | - | - 25 C | - | - | Compliant | - | - | Cable | - | 55 °C | -25 °C | - | - | 100 mA | 20 VAC/DC to 270 VAC/DC | N-MOSFET (Sinking) | - | 100 mA | - | 8.3 ms | Photoelectric | - | 3.5 m | Polarized Retroreflective | Cable | Visible Red LED | - | - | - | IP67 | ||
![]() Q60BB6LAF2000QP Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 50 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | Bipolar | - | - | - | - | - | - | 200 mm to 1400 mm | background Suppression Fixed | Cable | - | - | - | - | - | ||
![]() R58ECRGB1 W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 55 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP, NPN | - | - | - | - | - | - | 10 mm | Fixed-Convergent | Cable | - | - | - | - | - | ||
![]() QS18EN6DVQ Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 70 C | Banner Engineering Corporation | - 20 C | Bulk | Active | - | - | * | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | - | - | - | - | Photoelectric | - | 600 mm | Diffused | 4-Pin Pig-Tail Connector | Visible Red LED | - | - | - | - | ||
![]() PBP46UM.78 Banner Engineering | 42 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BB6DX W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN/PNP | - | - | - | - | Photoelectric | - | 3 m | Diffused | Cable | Infrared | - | - | - | - | ||
![]() Q60BB6AF2000 W/30 Banner Engineering | 2299 |
| - | - | 5 | Polycarbonate | - | - | Q60BB6 | + 55 C | Banner Engineering Corporation | - 20 C | Box | Active | Compliant | -20°C ~ 55°C | Q60 | - | Cable | 55 °C | -20 °C | 10V ~ 30V | NEMA 6P, IEC IP67 | - | 10 VDC to 30 VDC | NPN/PNP - Dark-ON/Light-ON - Selectable | 9 m | - | 150 ms | 2 ms | - | Adjustable | 78.740 (2m) | Background Suppression | Cable | Infrared | 75 mm | 25 mm | 60 mm | IP67 | ||
![]() PBFMP12TSMP.2 Banner Engineering | 2769 |
| - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q45BW13R W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC to 250 VAC, 12 VDC to 250 VDC | SPST SCR Solid-State Relay | - | - | - | - | Photoelectric | - | 60 m | Opposed Receiver | Cable | Infrared | - | - | - | - | ||
![]() PBP26UM2 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18VP6LP W/15 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | - | - | - | - | Photoelectric | - | 3.5 m | Polarized Retroreflective | Cable | Visible Red LED | - | - | - | - | ||
![]() Q12RP6FF50Q3 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 55 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP DO | - | - | - | - | Photoelectric | - | 50 mm | Fixed-Field | 3-Pin M8 Connector | Visible Red LED | - | - | - | - | ||
![]() PBT4.5TMB5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBT26UM.63 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS18RNWLP W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 55 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | 20 VAC/DC to 270 VAC/DC | N-MOSFET (Sinking) | - | - | - | - | Photoelectric | - | 3.5 m | Polarized Retroreflective | Cable | Visible Red LED | - | - | - | - | ||
![]() S18UUA W/30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | - | - | - | - | - | - | - | 30 mm to 300 mm | Time-Of-Flight | Cable | - | - | - | - | - |